Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: mode noise. Medical-Grade UPS Features: - Ideal UPS protection for applications in medical patient-care areas where UL2601-1 listed electrical medical equipment is required - Maintains less than 300 microamps leakage current for UPS and all connected
- Volt-Amp Rating: 0.35 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Chloride Power North America
Description: electrical enviroment and does not degrade over time. ONEAC ON Series m Medical-Grade Power Conditioned UPS systems (UL60601-1/IEC60601-1) are available in 120/230 V, 50/60 Hz, 300 - 600 VA (single-phase). The ONEAC ON Series m UPS family features basic
- UPS Type: Single Phase
-
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and
- Volt-Amp Rating: 0.7 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 280 Watts - Up to 30 minutes
- Volt-Amp Rating: 0.45 kVA
- Technology: Line-Interactive
-
Supplier: DigiKey
Description: SMARTPRO MEDICAL-GRADE UPS, LINE
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Full Load: 14.5 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 1200XLHG offers medical-grade UPS protection with built-in line-interactive voltage regulation, expandable battery runtime and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical
- Protection: Lightning
-
Supplier: Tripp Lite by Eaton
Description: Features 700VA/450W Medical-Grade UPS Allows Time to Back Up Critical Files During a BlackoutThis 230V SmartPro® hospital-grade UPS is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, which makes it ideal for use
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Tripp Lite by Eaton
Description: Features 1kVA/750W Medical-Grade UPS Allows Time to Back Up Critical Files During a BlackoutThis 230V SmartPro® hospital-grade UPS is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, which makes it ideal for use
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMART1200XLHG medical-grade UPS system provides dependable battery backup and is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 28 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s SMX1200XLHG medical-grade UPS system provides dependable battery backup and is fully compliant with UL 60601-1 regulations when plugged into a hospital-grade outlet, making it ideal for use in patient-care vicinities. The 1kVA/750W capacity provides
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 700HG offers medical-grade UPS protection with built-in line interactive voltage regulation, intelligent monitoring and unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Built-in isolation
- Protection: Lightning
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 750VA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 600W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 1.1KVA / 880W; No. of Outlets:6Outlets; Capacity (VA / W):1.1kVA / 880W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:10min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes
-
Supplier: Autec Power Inc.
Description: "The Salvation" is a UPS Battery Backup Power Supply Unit that is designed for medical and industrial applications. "The Salvation" is designed to provide continuous power in the event of a power outage. Designed for medical and industrial grade equipment The Point of
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
- Protection: Power Failure
-
Supplier: CSA Group
Description: and built-in UPS for distribution systems up to 600 V a.c. This equipment is designed to be installed in accordance with the Canadian Electrical Code, Part I, CSA C22.1, or the National Electrical Code, ANSI/NFPA 70, and, unless otherwise identified, the Standard for the
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much more. The Rayjet laser line,
- Cutting / Traverse Speed: 3,599.9999999999927 in/min
- X-axis Travel / Length Capacity: 18.0315058 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 0 to 30.000000000000004 watts
Find Suppliers by Category Top
Featured Products Top
-
protect infrastructure and optimise fleet performance. As part of its exhibition at InnoTrans 2026, taking place 22nd to 25th September in Berlin, HBK will showcase, at Booth 315 in Hall 23, how modular, metrology-grade (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Minimize Dust Explosion Hazards
that few clues, and sadly fewer close eyewitnesses, survived. What is known for sure is that the Kinston facility used moistened polyethylene powder to manufacture plastic, medical-grade stoppers and syringes. Armed with that information and knowledge of the plant's construction, investigators pieced
More Information Top
-
Electrical - Grainger Industrial Supply
• Medical Grade UPS Systems Medical Grade UPS Systems .
-
Voltage Regulators - Grainger Industrial Supply
• Medical Grade UPS Systems Medical Grade UPS Systems .
-
Electrical - Grainger Industrial Supply
• Medical Grade UPS Systems Medical Grade UPS Systems .
-
New Tripp Lite Medical-Grade Power Retrofit Kit Adds UL 60601-1 Compliance To Mobile Carts
Tripp Lite's existing line of medical - grade UPS Systems , Isolation Transformers and Power Strips provide UL 60601-1 compliance for every device plugged into them.
-
Industrial UPS Report - World - 2013
Light Industrial grade UPSs are high-density, performance UPS most often utilized in telecommunications, voice and data networks, ATMs, laboratory and medical equipment, test equipment, point of service (POS) equipment, robotics, programmable logic controllers (PLCs), security systems , and emergency systems.
-
WiMax Operator’s Manual
In this context, the low-cost UPSs utilized in business offices are unacceptable. .... Medical - grade backup power should be the standard, with appropriate power conditioning apparatus to maintain a clean, smooth 50- or 60-cycle sine wave, and the system should be designed to provide ride through, that is, continued delivery of electrical power while…
-
Poster Abstracts
The open carecotswerealsofittedwithaNeopuff(Fisher&PaykelHealthcare,NZ) and Twin-O-Vac suction system (Comweld Group, Australia). .... A suitably sized medical grade (IEC60601) uninterruptible power supply ( UPS ) for the cot’s examination lights, Apgar timer and pulse oximeter were also required.
-
Anaesthetic equipment: disposal or decontamination?
I agree that an industrial capacity UPS may have an advantage, but I do not know whether or not such devices exist to Medical Grade Standards, or indeed the cost of such a device. .... However, a disadvantage of such a system is that in the event of a power and generator…
-
Performance of the Roadside Tracker Portal-Less Portal Monitor
Each trailer also includes a GPS-based time standard, and a medical - grade uninterrupt- able power supply ( UPS ). .... tions each trailer also includes a 6 kW generator that will operate the system for up to…
-
Shopping - Best Prices On The APC Smart-UPS On-Line SURT15KRMXLT-TF5 15 kVA Tower/Rack Mountable UPS (8 Minute Full Load - 15 kVA / 12 kW - SNMP Manageable) - ...
APC Smart-UPS RT is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. .... conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network- grade power. .... battery packs can be added to comply with aggressive runtime demands of always on business-critical systems .
Indicates content that may require registration and/or purchase.