-
Supplier: A-J Manufacturing Co., Inc.
Description: AJ Manufacturing has played an important role in helping hospitals provide critical environment patient isolation care with our Reverse Flow Criti-Clean Ultra fan powered laminar flow HEPA filter diffusers. The Portable Reverse Flow unit can be plugged into a standard electrical wall
- Application / Industry: Medical
- Range: Micro Filtration
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: A-J Manufacturing Co., Inc.
Description: connection. The filters also utilize a separator less 2? (51) deep media pack as standard and we provide a test port integral with every filter. The test port is used to measure filter pressure drop, perform leakage (scan) tests or to adjust balancing dampers in the diffuser
- Application / Industry: Aerospace / Defense, Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Range: Micro Filtration
-
Supplier: A-J Manufacturing Co., Inc.
Description: Reverse flow fan powered filter for filtration of exhaust. Common applications are workspaces involved with hazardous materials where exhausted air may cause a health or environmental threat. Common in medical facilities with potential airborne pathogens and used in facilities testing,
- Diameter / Width: 24 inch
- Height: 48 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters, and either a 50’
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Sanuvox Technologies, Inc.
Description: Designed for nursing homes and medical clinics, to improve the air quality of immunocompromised patients. Air purification process: UV helps reduce bacteria, viruses and mold; Pre-filtration protects the fan; Finally, HEPA filtration captures fine dust particles! The purified and
- Technology: HEPA Filter, Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sentry Air Systems, Inc.
Description: Reliable, low maintenance operation Simple, quick “no tool” filter change with long filter life Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95%
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: change Long filter life Attractive appearance Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: AirClean Systems
Description: probe. Features Polypropylene construction for chemical resistance. The result: NO RUST Positive pressure HEPA filtered clean air Specially designed hanging shelves Locking front door for security Clear viewing panel in door HEPA filtration for capture of particulate to 0.3 microns in
-
Supplier: AirClean Systems
Description: TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless
-
Supplier: AirClean Systems
Description: filtration. Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Mini-helic gauge monitors filter life, indicating when to change HEPA filter
-
Supplier: AirClean Systems
Description: ambient air bathes the chamber and disinfected scopes. Room air is drawn through pre-filtration and HEPA filtration before contacting the disinfected endoscopes. Specialized hanging mounts allow for secure and easy placement of the endoscope control unit, while the channel and power pack
-
Supplier: Cincinnati Sub-Zero Products
Description: The VTF heating and drying oven for clean rooms utilizes low-turbulent air flow with specific uniform temperature distribution, required for optimal and repeatable production results. High efficiency particulate air filters (HEPA) in the fresh and circulating air channels ensures IS0 5
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: Envirco
Description: IsoClean 800 filter contains 220 square feet (20.4 square meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection.
-
Supplier: TSI Incorporated
Description: concentration of 100 particles/ft3 (3.5 particles/L) for a six-nine efficiency (99.9999%) ULPA filter. Applications: HEPA/ULPA Filter Testing (IEST-RP-C001 IEST-RP-C007, EN1822-4) In-situ leak testing of installed cleanroom filters Aerosol research applications that
- Valve Dispensing Technology: Spray Valve
-
Supplier: Baker
Description: protection and ensuring Class 100 cleanliness in the laboratory. Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.
- Type: Central, Precision Cooling
- Application: Cleanroom, Commercial, Hospital / Medical, Industrial
-
Supplier: Labconco Corporation
Description: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, light and blower switches, 9.4" high sash opening, two utility ports with iris openings and plugs,
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Labconco Corporation
Description: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, light and blower switches, 9.4" high sash opening, two utility ports with iris openings and plugs,
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: Labconco Corporation
Description: upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Description: sealing systems and testing centers to ensure your components are fully protected. ISO Class 7 Cleanroom Positive pressure environment HEPA filters Laminar flow benches – for added cleanliness Independently certified gowning area ESD safe flooring Earth grounded ESD compliant Welding
- Industry: Electrical / Electronics, Medical
- Sealing Method Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
- Additional Services: Testing / Inspection
-
Supplier: ASTM International
Description: described in this document. 1.10 This test method is not intended or designed to provide any measure of the health effects or medical aspects of vacuum cleaning. 1.11 This test method is not intended or designed to determine the integrity of HEPA filtration assemblies used in vacuum
-
Supplier: Precision Polymer Engineering Ltd.
Description: HEPA filters. PPE operates four clean rooms dedicated to manufacturing elastomer components for the semiconductor, food/dairy and pharmaceutical/medical industries. UK: Three clean rooms totaling 00 sq.m. (00 sq.ft.) which include milling, molding and inspection operations in a
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 (read more)
Browse Filter Media Datasheets for Harbory Filtration -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories (read more)
Browse Clean Benches Datasheets for Baker -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals (read more)
Browse Clean Benches Datasheets for Baker -
design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product protection environment using an aerosol-challenged HEPA filter (read more)
Browse Clean Benches Datasheets for Envirco -
and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product protection environment using an aerosol-challenged HEPA filter (read more)
Browse Clean Benches Datasheets for Envirco
More Information Top
-
Air Quality Danger From Laser Printers
… addition, the HealthMate reduces the chemicals and ozone pollutions present in the office air from other contributing machines (faxes, copiers, etc) and environment factors which is industry-unmatched use of 60 feet of top grade medical HEPA filtration and 15 pounds of …
-
Engraftment syndrome: a common cause for rash and fever following autologous hematopoietic stem cell transplantation for multiple sclerosis
Subjects were treated in a HEPA filtered medical floor or general clinical research center.
-
Air Pollution and Epigenetics: Recent Findings
However, in one small crossover trial of exposure to concen- trated ambient particles (CAPs), 15 healthy adult participants were exposed for 130 minutes to fine CAPs, coarse CAPs, or HEPA - filtered medical air [28].
-
DNA hypomethylation, ambient particulate matter, and increased blood pressure: findings from controlled human exposure experiments.
Fifteen healthy adult participants were exposed for 130 minutes to fine CAPs, coarse CAPs, or HEPA - filtered medical air (control) in randomized order with ≥2-week washout.
-
Design, demonstration and performance of a versatile electrospray aerosol generator for
nanomaterial research and applications
Dried, HEPA - filtered medical grade CO2 was the carrier gas, usually used at a flow rate of 2– 3 lpm (liters per minute).
-
A low-cost, MR-compatible olfactometer
To prevent fine charcoal dust from en- tering the line, the air is passed through a high-efficiency particle arresting ( HEPA ) filter assembly (Tiara Medical Systems TBF-200S) immediately after the charcoal filter.
-
51st National Conference of Indian Society of Hematology
& Transfusion Medicine (ISHTM) 2010, 18–21 November
2010, Kolkata, India
Starting Autologous Transplantation in a Non- Hepa Filtered Unit in a Medical College with Severe Resource Constraints .
Indicates content that may require registration and/or purchase.