-
Supplier: Dura-Line
Description: Cable-in-Conduit Medium Voltage trade name ”CableCon” is a HDPE conduit system with 15KV, 25KV or 35KV cables pre-installed in the finished continuous length reel, eliminating the need to pull in the Cables. Product is used in Residential and Commercial
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: TE Connectivity
Description: Length : 15.24 M [50 FT ] Conductor Diameter Range : 5.08 MM [.2 INCH ] Outside Cable Diameter (INCH) : .277 Strand Size (AWG) : 36 Wire Size (AWG) : 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operation/Application Wire Class : Medium Weight Packaging Features
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 150 C
- North American (AWG): 36 AWG
-
Supplier: General Cable
Description: PORTABLE POWER CABLE, TYPE G ROUND TYPE 2.04 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600/2000 V VOLTAGE RATING 219 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 3/0 AWG
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 2 kilovolts
- Rated Amperage: 219 amps
- Operating Temperature: -40 to 90 C
-
-
Supplier: UL Standards & Engagement
Description: All of the insulated conductors are of the same size. This cable complies with a cable flame test. 1.10 These requirements do not cover metal-clad cables (Type MC) or medium-voltage cables (Type MV). Type MC cables (600 V and 2 kV) are covered in the
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 103309-TPS65230A2DCAR Packaging: Reel - TR Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems Mounting: SMD (SMT) Voltage - Input: 4.75 V to 22 V Number of Outputs: 3 Output Voltage: 0.9 V to
- Regulated Output Voltage (Volt): 0.9 to 6.1 volts
- Operating Temperature: 0 to 85 C
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1273034-TPS65232A2DCAR Packaging: Tape and Reel Mounting Style: SMD Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems Voltage - Output: 0.9V ~ 3.3V, 3.3V ~ 6.1V Number of Outputs: 3 Categories:
- Operating Temperature: 0 to 85 C
- Special Features: Multiple Outputs
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 1091055-QLX111RIQSR Packaging: Reel - TR Applications: Copper Cable Modules Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.1 V to 1.3 V Popularity:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 141100-QLX4600SIQSR Packaging: Reel - TR Applications: Copper Cable Modules Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 46-TQFN (4x7) Supply Voltage - Operating: 1.1 V to 1.3 V Popularity:
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant long life Hybrid Slip Ring For Gas Liquid And Electric Transfer, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring, Product Description Medium size and large size hybrid slip rings for combined
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1 Air Tube Pneumatic Rotary Joint Slip Ring, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring, Product Description In order to meet the customer’s requirements for simultaneous transmission of gas, current,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: concrete works that could be verified by cross-hole tests, that is through descent in tubes prepared at casting and subsequently filled by water. Each reel of WCH4 system integrates a motorized probe with cable 60 mt, and all control electronics which supervises automatic management of
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: technology,Optical fiber reels, unmanned vehicles, aerostat mobile platforms, submarine towed optical cables, wind energy, helicopters, optogenetics. Our Advantage 1. Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide
- Number of Circuits: 17
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 100 ft
- Flange Diameter: 16.75 inch
- Core Diameter: 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Flange Diameter: 13.75 inch
- Cable Length: 50 ft
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 4 ft
- Cable Length: 4 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
-18 Package: Reel - TR Features: Series Voltage Regulator IC Output MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected ECCN: EAR99 HTSUS: 8542 (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
part of the assembly process. Depending on the configuration, UL-certified cable assemblies are available, and test reports can be provided for insulation resistance and high-voltage testing. Key Features and Benefits Complete 400 (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
protection and high-temperature resistance ensure stable operation of metal smelting and other processes. Other Industrial Scenarios Cable reels, amusement equipment, military equipment, automated production lines and other scenarios requiring high current rotary transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-standard, IP-rated heavy-duty circular connectors. This facilitates quick, reliable, and secure cable terminations, simplifying the integration process and ensuring compatibility with standard industrial control cabinets and wiring practices. 2. Detailed Technical Specifications and Performance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
scenarios. Combined with slip ring technology, they support single/multi?channel RF signal, digital data, power and gas?liquid medium mixed transmission, fully meeting technical demands of radar systems, satellite communication antennas, vehicle?mounted equipment and microwave test benches (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Enhancing the reliability and maintainability of equipment with mechanical cable handling systems through the correct application of flexible cables
The principal was later extended by Siemens to include the field of medium voltage reeling and trailing cables .
-
Federal Register > Friday, December 30, 2005 > [70 FR 77728] Low- and Medium-Voltage Diesel-Powered Electrical Generators
Section 75.907 specifies the trailing cable design requirements for medium voltage circuits and also specifies that on equipment employing cable reels , cables without shields may be used if the insulation is rated 2000 volts or more.
-
Federal Register > Friday, June 25, 2004 > [69 FR 35992] Low- and Medium-Voltage Diesel-Powered Electrical Generators
Section 75.907 specifies the trailing cable design requirements for medium voltage circuits and also specifies that on equipment employing cable reels , cables without shields may be used if the insulation is rated 2000 volts or more.
-
Comparison of DC and AC container crane drive systems
A medium voltage transformer mounted in the electric house on the crane is supplied via a cable reel .
-
The application of 2400 V to longwall face equipment
However, either SH-D or SH-C cables are currently permitted for medium - voltage (661-lo00 V) applications, excluding cables with a 2-kV insulation rating used on cable reels .
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > 020 - Rules Governing the Safety of those Emplo...
13.6.i. Trailing cables for medium voltage circuits shall include grounding conductors, a ground check conductor, and grounded metallic shields around … conductor or a grounded metallic shield over the assembly, except that on equipment employing cable reels , cables without shields may…
-
States > West Virginia > State > Regulations > Title 36 - Board of Coal Mine Health and Safety > [36 WVCSR 12] 012 - Rules and Regulations Governing Electrical...
Trailing cables for medium - voltage circuits shall include grounding conductors, a ground check conductor, and grounded metallic shields around each power conductor or a ground metallic shield over the assembly, except that on equipment employing cable reels , cables without shields may be…
-
States > West Virginia > State > Regulations > Title 56 - Office of Miners' Health‚ Safety and Training > [56 WVCSR 3] 003 - Rules and Regulations Govern...
(i) Trailing cables for medium voltage circuits shall include grounding conductors, a ground check conductor, and grounded metallic shields around each power conductor or a grounded metallic shield over the assembly, except that on equipment employing cable reels , cables without shields may…
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Mining Inspector > [WY Regs dws/min - 4] 04 - General Mine Safety Rules for Under...
Trailing cables for medium - voltage circuits shall include grounding conductors, a ground check conductor, and grounded metallic shields around each power conductor or a ground metallic shield over the assembly, except that on equipment employing cable reels , cables without shields may be…
Indicates content that may require registration and/or purchase.