Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takex America, Inc.
Description: Description The optical head and detector amplifier are connected via a protected hi temperature glass fiber optic cable, whereby the captured infrared energy is transmitted onto the detector, which is installed at a remote location to better isolate the electronics from the heat
- Temperature Range: -13 to 122 F
- Response Time: 3 milliseconds
- Operating Temperature: -13 F
- Category: Sensor / Transducer
-
Supplier: InfraTec GmbH
Description: LIE-312 Features: Single channel TO39 housing Medium chip size JFET Voltage mode Long time constant Metal black coating Extended Detectors from InfraTec Single channel enhanced IR detectors with fast response, extended gain, and/or high modulation frequency range for
- Operating Temperature: -13 to 140 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: Dexter Research Center, Inc.
Description: Features: A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very
- Operating Temperature: -58 to 212 F
- Responsivity: 40.7 to 60.3 mV/µW
- Detectivity: 0.69 to 1.44 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
-
Supplier: InfraTec GmbH
Description: LIE-316 Features: Single channel TO39 housing Medium chip size Thermal compensation JFET Voltage mode Single Channel Pyroelectric Detector Infrared detectors for gas analysis, flame detection and radiometry in TO18 or TO39 packages. Housing types TO18 and TO39
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: Dexter Research Center, Inc.
Description: Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area.
- Operating Temperature: -58 to 212 F
- Responsivity: 12.1 to 16.7 mV/µW
- Detectivity: 0.8 to 1.4 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: InfraTec GmbH
Description: LIM-214 Description: Quad channel TO8 housing Medium chip size Thermal compensation JFET Voltage mode Planar Multi Channel Detectors Detectors for gas analysis and flame detection Two, three or four spectral channels in one housing Thermally compensated (optional) With
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Single Gas
-
Supplier: Dexter Research Center, Inc.
Description: Features A four-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant four-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very
- Operating Temperature: -58 to 212 F
- Electrical Outputs: Analog Voltage
- Features: Temperature Measurement
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075694-31275FN Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SSOP Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply Current:
- Frequency: 240,000,000 to 450,000,000 Hz
-
Supplier: Dexter Research Center, Inc.
Description: Features A two-channel silicon-based thermopile detector in a TO-5 package. Each small active area size is 0.61mm x 0.61mm. This is our lowest-cost and fastest time constant two-channel detector. It delivers a time constant of 18ms with Nitrogen encapsulation gas combined with a very
- Operating Temperature: -58 to 212 F
- Electrical Outputs: Analog Voltage
- Features: Temperature Measurement
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056455-TA31275FNG Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 24-SSOP Supply Voltage - Operating: 2.4 V to 5.5 V Operating Supply
- Frequency: 240,000,000 to 450,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056453-TA31273FN Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current:
- Frequency: 240,000,000 to 450,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056454-TA31273FNG Packaging: Reel - TR Frequency: 240MHz to 450MHz RF Type: AM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current:
- Frequency: 240,000,000 to 450,000,000 Hz
-
Description: higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm;
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Qorvo
Description: as 2.4 GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback. The QPF4632 integrates a 5, 9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise
- Operating Frequency: 5,945 to 7,125 MHz
- Supply Voltage: 3.3 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF4750 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA)
- Operating Frequency: 5,150 to 7,125 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The module includes a state to turn on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4202 integrates a 2.4 GHz power amplifier (PA),
- Operating Frequency: 2,412 to 2,484 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: Qorvo
Description: ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw
- Operating Frequency: 5,170 to 7,125 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
-
Supplier: InfraTec Infrared LLC
Description: quad channel; TO8 housing; medium chip size; JFET; voltage mode;
- Spectral Range: 3 to 14 microns
- Response Time: 100 milliseconds
- Operating Temperature: -13 to 185 F
- Responsivity: 0.3 mV/µW
-
Supplier: OFIL Systems
Description: mounts and is an excellent choice for fast moving driven inspections of overhead high voltage grid lines. RANGEReyeHD assists in the diagnosis of medium/high voltage systems by locating deficiencies that are related to electrical fields, or caused by bad design, structural &
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Campbell Scientific, Inc.
Description: The HFP01 provides soil heat flux measurements—typically for energy balance or Bowen ratio flux systems. It outputs a voltage signal that is proportional to the heat flux of the surrounding medium. At least, two sensors are required for each site to provide spatial averaging. Sites
- Temperature Range: -22 to 158 F
- Accuracy: -15 to 5 ±% Full Scale
- Operating Temperature: -22 to 158 F
- Category: Sensor / Transducer
-
Supplier: Campbell Scientific, Inc.
Description: The HFP01SC measures heat flux, typically as a component within energy balance or Bowen ratio flux systems. The HFP01SC is manufactured for Campbell Scientific by Hukseflux (Delft, The Netherlands). The sensor outputs a voltage signal that is proportional to the heat flux of the surrounding
- Temperature Range: -22 to 158 F
- Accuracy: -3 to 3 ±% Full Scale
- Operating Temperature: -22 to 158 F
- Category: Sensor / Transducer
-
Supplier: OFIL Systems
Description: features thereby very high sensitivity to corona signals and perfect signal positioning. UVollé has a large Sun Readable WVGA LCD, perfect for inspection in sunny conditions, and a powerful LED flashlight, to support poor lit inspected objects. UVollé is fit for remote testing of high &
- Instrument Type: Condition Monitor / Fault Detector
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: IRISS, Inc.
Description: The SONUS PD is specifically designed for Partial Discharge (PD) and Airborne Emission (AE) detection on Medium and High Voltage Switchgear. The unit detects Transient Earth Voltage (TEV) signals generated by internal partial discharge as well as ultrasound acoustic discharge
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
-down reset, and a programmable voltage detector. Sleep, Stop, and Standby modes allow firmware to reduce consumption when full processing performance is unnecessary. A separate VBAT supply can maintain the real-time clock and backup registers while the main application supply is removed (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
. Solenoid valves can also be used for many types of protection systems such as emergency shutoff systems and fire protection applications. For example, solenoid valves can be used in conjunction with electric fire detectors. Once a fire is detected in a building, an electric current energizes
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1670/1/Amith_Schammim_R_200901_PhD.pdf
Spectrophotometer at low and medium PMT voltage detector settings.
-
Novel, Monomeric Cyanine Dyes as Reporters for DNA Helicase Activity
YO-PRO-1 was measured at medium PMT detector voltage .
-
Quantum Effect on the Energy Levels of Eu2+ Doped K2 Ca2 (SO4 )3 Nanoparticles
Photoluminescence (PL) emissions spectra of the samples were recorded using “Varian Cary Eclipse” Fluorescence Spectrophotometer (fitted with Xe- non lamp) with spectral width of 2.5 nm and medium PMT detector voltage .
-
Mechanistic insight into the dermal delivery from nanoparticle‐coated submicron O/W emulsions
494 nm, emission wavelength of 519 nm with 5 nm slit width and medium PMT detector voltage .
-
A High‐Throughput Approach to Promoter Study Using Green Fluorescent Protein
Fluorescence intensity measure- ments were taken using a Cary Eclipse fluorescence spectrophotometer (Varian, Australia) at an excitation wavelength of 395 nm and emission of 509 nm, with slit width of 5 nm and medium PMT detector voltage .
-
Comparisons of oxidative stress response genes in aerobic Escherichia coli fermentations
Off-line fluorescence intensity was measured with a Cary Eclipse fluorescence spectrophotometer (Varian, Aus- tralia) at an excitation wavelength of 395 nm and emission of 509 nm, with slit width of 5 nm and medium PMT detector voltage .
-
Demonstration of a low-cost fault detector for sum current measurement of overhead MV lines
Abstract—We present field test results of a low-cost fault detector for medium voltage power lines.
-
Synthetic, Structural, and Spectroscopic Studies of Bis(porphyrinzinc) Complexes Linked by Two‐Atom Conjugating Bridges
… recorded with an Agilent Cary Eclipse fluorescence spectro- photometer with samples in toluene; instrument conditions: scan rate 120 nm/min, data interval 1 nm, averaging time 0.5 s, excitation filter “auto”, emission filter “open”, detector voltage “ medium ”, excitation slit 5 …
-
Application of Overvoltage Protection to The Peruvian Power System
For instance, Figure 7. shows how a medium set voltage level detector at the receiving terminal may be used to supervise a received direct transfer trip signal from a higher set voltage detector at the remote terminal.
-
Physics of Low Dimensional Systems
By means of a 90° deflection, the low energy electrons are selected and directed into a medium voltage (60 kV) Mott detector .
Indicates content that may require registration and/or purchase.