-
Supplier: Georgia-Pacific Corporation
Description: Melamine-formaldehyde resins are used in the production of composite panels such as medium density fiberboard (MDF) and particleboard (PB). There are several applications where melamine-formaldehyde resins are currently used to meet specific customer requirements such as
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Accuris
Description: Melamine-Formaldehyde Molding Compounds
-
Supplier: Accuris
Description: Plastics - Melamine-formaldehyde mouldings - Determination of extractable formaldehyde
-
-
Supplier: Accuris
Description: Plastics - Melamine-Formaldehyde Mouldings - Determination of Extractable Formaldehyde
-
Description: Liquids simulating fodd and beverages are placed in contact with mouldings of the sample material, under defined conditions. The formaldehyde content of the liquid is then determined and the quantity of formaldehyde extracted per unit area of content is calculated. Two
-
Supplier: CSA Group
Description: Liquids simulating fodd and beverages are placed in contact with mouldings of the sample material, under defined conditions. The formaldehyde content of the liquid is then determined and the quantity of formaldehyde extracted per unit area of content is calculated. Two
-
Supplier: Accuris
Description: Plastic Moldings Melamine-Formaldehyde, Mineral Filled
-
Supplier: SAE International
Description: This specification covers a melamine/formaldehyde resin in the form of compression or transfer moldings.
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1996.
-
Supplier: ASTM International
Description: 1.1 This specification covers compression molding thermosetting compounds consisting of a melamine-formaldehyde resin binder, with or without other resins, intimately combined with fillers, pigments, and any chemical agents needed. 1.2 The values stated in SI units are to be regarded
-
Supplier: ASTM International
Description: 1.1 This test method is for the determination of formaldehyde evolved from melamine-formaldehyde-based coatings during the cure step. The results may be used to define the "cure formaldehyde" evolved from a sample under controlled laboratory conditions. 1.2 This standard
-
Description: Plastics -- Urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PMCs) -- Part 3: Requirements for selected moulding compounds
-
Description: Plastics -- Urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PMCs) -- Part 1: Designation system and basis for specifications
-
Supplier: SAE International
Description: Technical Standard
-
Description: Plastics -- Urea-formaldehyde and urea/melamine-formaldehyde powder moulding compounds (UF- and UF/MF-PMCs) -- Part 2: Preparation of test specimens and determination of properties
-
Supplier: Georgia-Pacific Corporation
Description: Solutions of formaldehyde are used in the manufacture of synthetic resins due to their high reactivity with phenol, urea, melamine and other similar compounds. GP Chemicals produces formaldehyde (HCHO) solutions at concentrations ranging from 1% to 52%, in both uninhibited and
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Celanese Corporation
Description: Aqueous formaldehyde solutions, known commercially as formaldehyde, are clear, colorless liquids at normal storage temperatures with a very pungent odor. They are available in concentrations from 37% to 50% weight percentage and are soluble in water, lower alcohols, and ether. The
- Form & Features: Liquid / Solution
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Adhesive resins for the manufacture of phenolic particleboard, medium density fiberboard and hardboard. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards and defined formaldehyde
- Industry: Industrial
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
- Filler: Unfilled
-
Supplier: Redwood Plastics
Description: Easily produced in an unlimited range of colors Good electrical properties under humid conditions Excellent arc-tracking resistance Excellent compressive strength Good physical properties Very good solvent resistance Can withstand temperatures of 285°F Good chemical and weather resistance Strong
- Tensile Strength (Break): 40,000 to 45,000 psi
- Use Temperature: 285 F
- Dielectric Strength: 0.007620000000000016 kV/in
- Dielectric Constant: 6.3 to 7.2
-
Supplier: Norplex-Micarta
Description: ES1 is a melamine laminate composed of a white melamine paper core and various pigmented cover sheets. The three-ply material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are
- Use Temperature: 248 F
- Water Absorption: 2.5 %
- Tensile Strength (Break): 9,200 to 10,500 psi
- Industry: Electronics
-
Supplier: CSA Group
Description: the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. Condensation resins (KCN procedure), including urea resins, furan resins, melamine
-
Supplier: AENOR
Description: PLASTICS - MELAMINE-FORMALDEHYDE MOULDINGS - DETERMINATION OF EXTRACTABLE FORMALDEHYDE (ISO 4614:1977)
-
Supplier: AENOR
Description: Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber (ISO 15234:1999)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: LEAF® C2 resins are low-emission adhesives that can contribute to compliance with CARB Phase 2 and some green building standards. Depending on a manufacturer’s process and requirements, LEAF C2 adhesives can be a urea-formaldehyde or melamine-urea-formaldehyde formulation.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Liquid phenol-formaldehyde adhesives specifically designed for the manufacturing of Oriented Strand Board (OSB) which include RESI-STRAN® 320C02 resin. GP Chemicals specializes in custom-formulating adhesives for your specific mill needs, conditions and certifications.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of formaldehyde-free water soluble thermosetting resins specifically designed to meet individual customer needs such as good tensile and tear and low emissions. These resins act as a single package and do not require post modification.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
Supplier: AENOR
Description: PLASTICS - UREA-FORMALDEHYDE AND UREA/MELAMINE-FORMALDEHYDE POWDER MOULDING COMPOUNDS (UF- AND UF/MF-PMCs) - PART 3: REQUIREMENTS FOR SELECTED MOULDING COMPOUNDS. (ISO 14527-3:1999)
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs. It should be used wherever
- Overall Thickness: 0.125 to 1 inch
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Specialty / Other
-
Supplier: Norplex-Micarta
Description: NP509FB is composed of a fine-weave woven glass fabric and an electrical grade of melamine resin. Featuring high arc resistance and structural strength, this very hard machining grade also offers flame and arc resistance and excellent electrical properties. The product is suitable for
- Filler: Fiber Glass
- Type: Molding Resin
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special properties
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: Canvas "c" grade consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: Linen "le" grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition, this physical material
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
Find Suppliers by Category Top
More Information Top
-
Melamine-Formaldehyde Resins
Melamine formaldehyde resins used for laminates offer good hardness, resistance to scratching, staining, water and heat.
-
Formaldehyde (37% Solution)
The company uses formaldehyde captively to make paraformaldehyde, UF, MF and PF resins, as well as hexamethylene tetramine (HMTA), sulfonated naphthalene formaldehyde powders and liquids, and sulfonated melamine formaldehyde resins.
-
Thermosetting Resins
Materials Melamine Formaldehyde .
-
Handbook of Paper and Pulp Chemicals
… coating systems esp. high-solids pigmented coatings, and in pig- mented size press applics. and specialty calender stack water box treat- ments; formaldehyde-free; highly reactive; compat. with soy polymers, casein, latex, starch, gums, etc.; replacement for melamine formaldehyde and urea formaldehyde .
-
Kanerva's Occupational Dermatology
Springer, Berlin, pp 326–329 Gavin JG, Martinez ML, Fernandez-Redondo Vet al (2008) Contact allergic dermatitis from melamine formaldehyde resins in a patient with a negative patch-test reaction to formaldehyde.
-
Self-Healing Polymers and Polymer Composites
[45] Jahromi, S., Litvinov, V., and Geladé, E. (1999) Physical gelation of melamine formaldehyde resin solutions. II.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Partially methylated melamine formaldehyde resin .
-
Handbook of Textile Processing Chemicals
Acrafix MA [Bayer/Industrial Chems./Textile] Chem. Descrip.: Melamine formaldehyde CAS 9003-08-1 .
-
Formaldehyde‐releasers: relationship to formaldehyde contact allergy. Formaldehyde‐releasers in clothes: durable press chemical finishes. Part 1
Clinical eval- uation of workers handling melamine formaldehyde resin.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Cymel® 373 [Cytec Ind.] Chem. Descrip.: Partially methylated melamine formaldehyde resin CAS 68002-20-0 Uses: Crosslinking agent for aq. coatings, e.g., emulsions or sol'ns.
Indicates content that may require registration and/or purchase.