Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProMinent Fluid Controls, Inc.
Description: In water treatment membrane filtration is the technique with the lowest operation costs used to remove particles and salts in the water. For this area, ProMinent offers multiple and high quality systems. Membrane filtration is a physical procedure for particle separation
-
Supplier: Kontek Ecology Systems Inc.
Description: System utilizes high quality membranes manufactured in North America by DURAFLOW. Our systems and membranes have the following features: MF System Features and Benefits: Will remove suspended solids from treated wastewater down to 0.1 microns. With the proper chemical treatment of the
-
Supplier: Komline
Description: systems is due in large part to our ongoing commitment and involvement with pilot systems. Harn R/O Systems, Inc. has designed and manufactured numerous pilot systems, including brackish R/O, membrane softening, membrane filtration (microfiltration and ultrafiltration), and
- Equipment Type: Reverse Osmosis
-
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Clari-DAF® MP (Membrane Pretreatment) system is ideal as a clarification technology for potable water treatment systems using membrane filtration. It is an effective method of improving effluent water quality for optimum membrane filter performance, improving
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of sediment in crude oils by membrane filtration. This test method has been validated for crude oils with sediments up to about 0.15 mass %. 1.2 This standard may involve hazardous materials, operations, and equipment. This standard
-
Supplier: ASTM International
Description: 1.1 This test method determines the bacterial retention characteristics of membrane filters for liquid filtration using Pseudomonas diminuta as the challenge organism. This test may be employed to evaluate any membrane filter system used for liquid sterilization. This standard
-
Supplier: TTG Inc.
Description: consumer apparel makers with ePTFE membrane films that keep people protected from moisture, wind, chemicals and blood borne pathogens. We also produce sub-micron rated films for microfiltration applications. Micro-Filtration Apparel TTG’s Membrane product line is designed for
- Geometry: Flat Sheet
-
Supplier: ASTM International
Description: 1.1 This test method determines the bacterial retention characteristics of membrane filters for liquid filtration using Pseudomonas diminuta as the challenge organism. This test may be employed to evaluate any membrane filter system used for liquid sterilization. 1.2 This
-
Supplier: Kontek Ecology Systems Inc.
Description: utilize this technology as a pre-cursor for water recycle through reverse osmosis. MEMKON MF Membrane Features: Membranes are of a moulded design, unlike others which are rolled from flat sheet into a tube which then has a lengthwise seam, and thus a weak spot. Membranes are
-
Supplier: Enting Water Conditioning, Inc.
Description: 3 Stage RO 75 gpd TFC membrane, Well
-
Supplier: Enting Water Conditioning, Inc.
Description: 3 Stage RO, 24 gpd TFC membrane, Well
-
Supplier: Enting Water Conditioning, Inc.
Description: 3 Stage RO, 18 gpd TFC membrane, Well
-
Supplier: Enting Water Conditioning, Inc.
Description: 3 Stage RO, 36 gpd TFC membrane, Well
-
Supplier: TTG Inc.
Description: Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless FIBROTEX® IronMan™ filtration system removes fine iron and manganese for potable water derived from well water sources. FIBROTEX® technology combines an expandable-bed fibrous filter element and an integrated oxidation system with a PLC. This enables the fibrous filter
-
Supplier: Kontek Ecology Systems Inc.
Description: performance for the clarification of wastewater and process water. Superior membrane design, allows Kontek to utilize on-line periodic back-flushing of the membrane together with 100% air scouring of the membranes. This allows the SpiraSep membrane to maintain higher
-
Description: offer the highest flux of any membrane materials. Advanced silicon carbide membranes are chemically robust, and abrasion and erosion resistant. These membranes can be run in high temperature conditions and exhibit minimal fouling. Membranes can be cleaned in place to
- Maximum Liquid Flow: 79.2516 GPM
- Maximum Pressure: 7.251885 psi
- Filter Medium Material: Ceramic
- Features: Filter Element / Cartridge, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: all flow conditions with a a single screw adjustment. Comes complete with 4-stage filtration to ensure long membrane life Nitrogen is also used to fill tires, the science is simple. Nitrogen molecules are bigger than air molecules, so they leak out of tires more slowly, meaning they
- Output Flow Rate: 20.29600000000001 to 79.29599999999999 SLM
-
Supplier: DME Company
Description: The UPF Extractor®/Dryer is a two-stage air quality filtration system which removes harmful moisture, oil, and contaminants from your compressed air lines. In addition to reducing downtime and extending service life in pneumatic tools and air-operated equipment, Extractor/Dryers can
- Drying Capacity: 15 to 150 SCFM
- Maximum Pressure: 250 psi
- Features: Automatic Condensate Drain, Integral Filter
- Stages: Double Stage
-
Supplier: TTG Inc.
Description: TTG produces ePTFE membranes that are used in a variety of “microventing” applications. Unlike regular filtration applications that manage large airflows and utilize re-generable filters, “microventing” applications focus on controlling pressure, air flow, liquid entry pressure and
- Construction: Filter Mat
- Features: Other
- Media Type: Polyester
-
Description: biocompatibility. The MicroPES® TF10 capillary membranes are hydrophilic in nature. Their asymmetric pore structure offers a perfect balance between highly selective filtration characteristics and high fluxes with minimized flux barriers. MircoPES® TF10 capillary membranes are
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: practical handling features Minimal amount of equipment The major area of application for Biosart® 100 Monitors is microbiological analysis of relatively large sample volumes that have a low number of microbes, with membrane filtration being an essential step. In addition, the
- Volume Capacity: 0.02641721 gallons
- Width / Diameter: 1.8503947 inch
- Features: Other, Specialty / Other
- Container Type: Vial
-
Supplier: TTG Inc.
Description: We engineer ePTFE based filtration fabrics specifically for critical air pollution control processes. Our Ecoflex Filter Media comprises a full line of air pollution control fabrics for filtering particulate from industrial processes such as coal fired boilers, cement kilns, steel furnaces,
- Ply: 3-ply
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: Other
-
Supplier: APV, An SPX Brand
Description: performance of the plant. Field of application Skim milk Whey Cheese milk Cheese brine Advantages Proven components and system design Very robust ceramic membranes Long lifetime of the ceramic membranes New generation GP membranes Future option for SW polymer membranes
- Features: All Sedimentation Equipment, Other
- Application / Industry: Food and Beverage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Vivaflow 50 is a disposable and ready-to-use crossflow cassette for filtration and concentration of samples from 100 ml to 5 l. The membrane surface per device is 50 cm². One pack contains two devices and comes with all necessary accessories for running two devices with a laboratory
- Sample Size: 100 to 4,999.998107294449 cc
- Filtration Area: 0.005 mm²
- Hold Up Volume: 1.5 cc
- Pressure: 43.51131 psi
-
Supplier: APV, An SPX Brand
Description: demineralisation of whey, milk and permeate from UF of milk or whey. Field of application Whey UF permeate Skim milk Advantages Proven components and system design Proven membranes for NF dairy applications Optimised performance and long membrane lifetime In-line UF, NF, RO polisher
- Features: All Sedimentation Equipment, Other
- Application / Industry: Food and Beverage
-
Supplier: Kontek Ecology Systems Inc.
Description: the clarification of wastewater and process water. Superior membrane design, allows Kontek to utilize on line periodic back-flushing of the membrane together with 100% air scouring of the membranes. This allows the SpiraSep membrane to maintain higher sustained flux rates
- Features: All Clarifiers
-
Supplier: Serfilco, Ltd.
Description: no tools required Benefits For Filtration and Purification of Process Solutions. Use with a variety of filter media (order separately) • Depth wound, pleated, carbon or membrane cartridges • Positive cartridge seal for Standard - DOE (Double Open End) Optional - SOE (Single Open End
-
Supplier: South-Tek Systems, LLC
Description: Membrane filtration technology 4.0 SCFH Nitrogen production Max cups/hr: 110
- Output Flow Rate: 2.076799999999999 to 1.8880000000000008 SLM
- Generator Type: Nitrogen
-
Supplier: BHS-Filtration Inc.
Description: filtration housing forms a pressure-tight enclosure around the plate stack via a flexible membrane that is pressurized 1 – 2 bar over the operating process pressure. For cake discharge, the housing opens, the plate stack relaxes and scraper knives remove the cake from each plate in a
- Features: All Pressure Filters
- Equipment Type: Filterpress
-
Supplier: Marmon Industrial Water LLC
Description: gasket materials to meet the specific needs of your project. Typical Applications: Pre-filter for removal of CRUD and TSS to extend deep bed demineralizer service life Pre-filter to prevent premature fouling of RO membranes Used in boiler condensate for both nuclear and fossil plants, heat
- Features: All Pressure Filters, Other
- Equipment Type: Polishing Filter
-
Supplier: Marmon Industrial Water LLC
Description: maintaining a removal efficiency of 99.9%. Typical Applications: Pre-filter for removal of CRUD and TSS to extend deep bed demineralizer service life Pre-filter to prevent premature fouling of RO membranes Used in boiler condensate for both nuclear and fossil plants, heat recovering steam
- Features: All Pressure Filters, Other
- Equipment Type: Polishing Filter
-
Supplier: Serfilco, Ltd.
Description: pleated, carbon or membrane cartridges • Positive cartridge seal for: DOE (optional - SOE for 222 O-Ring) • Cleanable sleeves (used with or without precoat) Flow rates up to 68 gpm depending upon style and length of filter cartridge, solids content, viscosity, pressure drop, size of
-
Supplier: Alfa Laval Inc.
Description: units. The plate press is available in recessed, membrane and plate/frame versions, and the range features sidebar and overhead designs. Frames are manufactured from carbon steel, and full automation is also available. Standard feed pressures are 7, 10 and 16 bar(g), and higher-pressure units
- Equipment Type: Horizontal Plate Pressure Filter
- Application / Industry: Waste / Sludge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the
- Filtration Area: 300,000 mm²
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
aerosols. Electrolyte/Solvent/Precursor Filtration Components: Provides high-precision filter cartridges, membranes, and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PESMC series from Harbory Filtration uses an asymmetric hydrophilic PES membrane that delivers consistent filtration performance across a wide range (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Precision Based on pleated membrane filter technology, pore sizes range from 0.1 micron to 25 micron, satisfying needs from ultra-precision filtration to (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Water / Wastewater Dewatering With the Membrane Filtration Technique (.doc)
. New and old wastewater treatment processes are faced with increased capacity needs as well as a variety of constraints for their disposal processes. A horizontal plate filter press dewatering system utilizing the membrane (diaphragm) filtration technique will provide solutions to meet the demands
-
Filtration Performance of Permanently Hydrophilized Polyethylene Membranes
Lydall Performance Materials B.V. recently developed an innovative membrane platform based on Ultra High Molecular Weight Polyethylene (UHMwPE), a chemically inert and highly durable polymer. The new generation of UHMwPE membranes include Solupor (R) HF membranes and Arioso (R) high performance air
-
Membrane Selection Guide by Application
This document illustrates the basic principles for the Sepa CF II membrane system. Contains specifications and diagram for this cross-flow filtration unit.
-
Graphene Dialysis Membranes
One application's material defect is another's path to functionality. This is true of graphene, when taken beyond the realm of electronics and applied within the field of diffusion filtration. A new graphene dialysis membrane, being developed by MIT's Department of Engineering, harnesses
-
Tangential Flow Filtration Explores New Niches
By Paul Thomas, Senior Editor There are greater combinations of pore sizes, membrane-protein bonding capabilities, and the ability to positively or negatively charge the membrane, all of which allow companies to tweak their filtration characteristics to suit a given process step. GE alone offers
-
Tangential Flow Filtration Explores New Niches
the product, and relies upon two filtration skids. Product slurry in the harvest tank passes through the first TFF skid, isolating the product fragments. This isolation step can use either a microfiltration membrane or ultrafiltration membrane with a high-molecular-weight cutoff to filter out
-
Precision Casting: Membranes and Other Advanced Materials
Precision Casting: Membranes and Other Advanced Materials. By Jason Payne, PhD | Director?Medical Film & Printing Solutions / Manufacturing. jason.a.payne@carestream.com. The use of precision coating assets and techniques to solvent cast advanced materials has recently experienced resurgence due
-
Measuring Pore Sizes in Walls of Hollow Fiber Membranes by Porometry
Hollow fiber and capillary membranes have a number of attractive properties such as flexibility, high surface. area per unit volume, and unique packaging opportunities, which means they can be adapted to a variety of. filtration applications. However, their physical form - small diameter flexible
More Information Top
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
12-3 Principal Features of Membrane Filtration Equipment and .
-
Principles of Water Treatment
Principal Features of Membrane Filtration Equipment .
-
Binding of butylated hydroxyanisole to human albumin using a novel dynamic method
Abstract To study the interaction of butylated hydroxyanisole with various body tissues, a fully automated dynamic method was developed for the determination of plasma protein binding constants at 37°, using membrane filtration equipment designed for dissolution rate studies.
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
Additional engineering studies identified the design capacity as 20 mgd (76 ML/d) and developed a plan for prepurchase of the membrane filtration equipment and finaliz- ing the design of the building around the selected membrane filtration equipment because of the long lead…
-
Federal Register > Wednesday, July 14, 2010 > [75 FR 40926] National Primary Drinking Water Regulations: Revisions to the Total Coliform Rule
All filtration series must begin with membrane filtration equipment that has been sterilized by autoclaving.
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle F - Public Water Supplies > Chapter I - Pollution Control Board > [35 ...
BOARD NOTE: All filtration series must begin with membrane filtration equipment that has been sterilized by autoclaving.
-
States > Illinois > State > Register > 2013 > 11/22/2013
BOARD NOTE: All filtration series must begin with membrane filtration equipment that has been sterilized by autoclaving.
-
States > Illinois > State > Register > 2014 > 02/07/2014
BOARD NOTE: All filtration series must begin with membrane filtration equipment that has been sterilized by autoclaving.
Indicates content that may require registration and/or purchase.