Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aratas America LLC
Description: MEMS Gauge Pressure Sensor Featuring Small Size and Low Power Consumption Ultra-miniature 6.1 × 4.7 × 8.2 mm (L × W × H). Superior electrical characteristics to capacitive type pressure sensors. 0 to 37 kPa pressure range. Offset voltage of -2.5±4 mV
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 122 F
- Measurement Type: Absolute
-
Supplier: ES Systems S.A.
Description: The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor
- Working Pressure Range: 1 to 160 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: ES Systems S.A.
Description: conditioning. The MEMS pressure sensor dies are underpinned by ES's innovative microfabrication process for silicon capacitive sensors. The ESCP-MIT1 of capacitive pressure sensor dies integrated into the medium isolated pressure systems
- Working Pressure Range: 29.00754 to 5,801.508 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: LufftUSA
Description: protection for measuring: Air temperature, relative humidity, air pressure and radiation. One external temperature or rain sensor is connectable. Parameters measured: Temperature, relative humidity, air pressure, radiation Measurement technology: NTC/T, Capacitive/RH,
- Height: 13.0708732 inch
- Weight: 3.3075 lbs
- Operating Temperature: -58 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Solar Radiation, Measures Temperature
-
Supplier: LufftUSA
Description: WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: ABB Measurement & Analytics
Description: Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMemory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation through
- Media Temperature Range: -50 to 205 F
- Mass Flow Rate Range: 0 to 3,160.5 lbs/min
- Operating Temperature: -4 to 158 F
- Mass Flow Rate: 0 to 3,160.5 lbs/min
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 58.01508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 58 psi
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: membrane Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0.73 to 14.50377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.69618096 to 14.5036839357197 psi
-
Supplier: ifm efector inc.
Description: harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: -14.6 to 232.06032 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -12.6182799 to 232.0589429715152 psi
-
Supplier: ifm efector inc.
Description: analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel housing for the requirements of the food and beverage industry Flush process connection
- Working Pressure Range: 0.07251885 to 1.45049905 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.069618096 to 2.32115975 psi
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style THTPressure port Axial portSupplier Angst+Pfister
- Working Pressure Range: 1.0152639 to 145.0377 psi
- Accuracy: 1.3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, - 30 in Hg ( -1.01 bar ), G 1/4 BSPP Female
- Working Pressure Range: -14.736 to 300 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: standard configurations available, customized adaptations can also be considered. Kavlico’s P1A Ceramic Capacitive Pressure Sensor incorporates the latest generation sensing elements with state-of-the-art ASICs. Designed to withstand harsh environments, it features superior EMI
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351386-MPX4250D Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MPX4250 Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 125 Output Type: Analog Voltage Output:
- Working Pressure Range: 36.26 psi
- Accuracy: 1.4 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2301C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 0.35 pC/psi. Offered with a measurement range from 100 to 15,000 psi, the series 2301C utilizes a stable quartz sensing element for reliable operation in temperatures up to
- Signal Output: Analog Voltage
- Sensor Technology: Piezoelectric
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: Heilind Electronics, Inc.
Description: DIFFERENTIAL,A-PKG,+/- 30IN PRESSURE SENSOR
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned,
- Measurement Type: Differential, Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
3 Reasons why you can trust capacitive ceramic pressure sensors Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Advantages of capacitive ceramic pressure sensors in rough vacuum technology (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Proven a million times over: Our capacitive ceramic measuring cell with an outer diameter of 17.5 mm As the “heart” of pressure gauges, the Ceracore capacitive ceramic measuring cell guarantees cost-efficient, reliable (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
microelectromechanical system (MEMS) pressure sensors are all common within medical and healthcare settings. Importance: As stated before, sensors are used to uphold accurate pressure measurements to promote patient safety and equipment functionality. 5 (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
EV Battery Pressure Sensor How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc.
Conduct Research Top
-
When to Use MEMS Capacitive Pressure Sensors
Various technologies are used to make pressure sensors. 2 of the most common include piezoresistive and capacitive pressure sensors. Both can be used for gauge, differential, or absolute pressure measurement. While piezoresistive is found in low-cost sensors, there are situations where a capacitive
-
MEMS Capacitive vs Piezoresistive Pressure Sensors - What are Their Differences?
industry, automation, hydraulics, as well as aeronautics. The majority of the pressure sensors currently installed in the field are based on MEMS technology and utilize either piezoresistive or capacitive measurement principle. In this article, we will be discussing their main differences and we
-
The Differences Between Capacitive & Piezoresistive Pressure Sensors
The majority of the pressure sensors currently installed in the field are based on MEMS technology and utilize either piezoresistive or capacitive measurement principle. In this article, we will be discussing their main differences and we will be highlighting the advantages of each. The term
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
A MEMS packaged capacitive pressure sensor employing 3C-SiC with operating temperature of 500 °C
The ProTEK PSB is exposed into desired pattern of MEMS capacitive pressure sensor and the exposed pattern is developed by developer (ethylene lactate).
-
http://www.enggjournals.com/ijet/docs/IJET13-05-03-198.pdf
MEMS Capacitive Pressure Sensors : A Review on Recent Development and Prospective .
-
Modeling of an implantable device for remote arterial pressure measurement
This section is focused on fault model generation for a MEMS capacitive pressure sensor , to be included in the implantable device presented in section 3.
-
http://etd.auburn.edu/bitstream/handle/10415/440/PALASAGARAM_NAGASANJEEVA_44.pdf?sequence=1
In addition to the description of efforts towards the development of an EMI sensor optimized for detection and discrimination of UXO, a brief description of the efforts towards the development of a Microelectromechanical Systems ( MEMS ) Capacitive Pressure Sensor Array fabricated using Printed …
-
http://ajbasweb.com/old/ajbas/2013/Octoberr/315-319.pdf
Investigation of ProTEX® PSB Thin Film as Photosensitive Layer for MEMS capacitive pressure sensor diaphragm based Si/SiC Wafer .
-
Development of a wireless intra-ocular pressure monitoring system for incorporation into a therapeutic glaucoma drainage implant
Figure 3: Quality factor of the MEMS capacitive pressure sensor relative to frequency.
-
CMOS MEMS capacitive absolute pressure sensor
This paper presents the fabrication and characterization of a CMOS MEMS capacitive pressure sensor that allows monolithic integration with other type of CMOS compatible sensors and IC interface on a single chip. .
-
http://ajbasweb.com/old/ajbas/2009/4281-4292.pdf
Analytical and Simulation Evaluation for Diaphragm’s Deflection and its Applications to Touch Mode MEMS Capacitive Pressure Sensors .
-
An energy-efficient capacitance-controlled oscillator-based sensor interface for MEMS sensors
The performance is validated with both an external variable capacitor and a bare-die MEMS capacitive pressure sensor .
-
Wireless Batteryless Implantable Blood Pressure Monitoring Microsystem for Small Laboratory Animals
SEMs of fabricated MEMS capacitive pressure sensor .
Indicates content that may require registration and/or purchase.