-
Supplier: Ushio America, Inc.
Description: Ushio proudly introduces the world’s first Mercury-free Germicidal lamps. Applications of these lamps include pesticide dissolution, deodorizing refrigerators, and disinfecting more efficiently than mercury lamps. FEATURES & BENEFITS Effective Germicidal
- Features: UV Lamps
-
Supplier: Newport MKS
Description: The 6290 Ozone Free Hg(Xe) Arc Lamp is 200 Watt and has a 0.5 x 1.5 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
-
Supplier: Ushio America, Inc.
Description: USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm (UV-C). Designed by experienced engineers, and by using quality material in combination with a tightly controlled manufacturing process, we provide high quality lamps
- Lamp Power: 2.3 to 39 watts
- Rated Average Life: 3,000 to 9,000 hours
- Maximum Overall Length: 2.42126115 to 61.1811354 inch
-
Supplier: Ushio America, Inc.
Description: our manufacturing process. This results in precision filling technology making our lamps virtually free of impurities, thus preventing early blackening of the lamp. USHIO UV Emitters are designed to achieve optimized output in the UVC range making them useful as
- Lamp Power: 1,000 to 26,400 watts
- Maximum Overall Length: 8.4645715 to 91.732333 inch
- Features: UV Lamps
-
Supplier: Newport MKS
Description: The 66477-200HXF-R1 Mercury-Xenon Light Source is a complete plug and play light source system that includes a 200 W Hg-Xe lamp with a UV blocking coating to prevent ozone generation, light source housing, lamp power supply, as well as all the necessary interconnection
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
-
Supplier: Ushio America, Inc.
Description: Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or designed
- Wavelength Range: 0.172 µm
- Features: UV Lamps
-
Supplier: Newport MKS
Description: The 66475-200HXF-R22 Mercury-Xenon Light Source is a complete plug and play light source system that includes a 200 W Hg-Xe lamp with a UV blocking coating to prevent ozone generation, light source housing, lamp power supply, as well as all the necessary interconnection
- Lamp / Output Power: 200 watts
- Features: Specialty / Other
-
Supplier: Nordson EFD
Description: them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or other
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Marktech Optoelectronics
Description: Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations.
- Peak Wavelength: 375 nm
- Forward Voltage: 500 volts
- Optical Power Output: 320 milliwatts
- Viewing Angle: 130 degrees
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: out before printing. Antistatic, Mould Release Agents and Slip Additives may have negative effects on adhesion, and should be detected and removed prior to printing. Characteristics The highly reactive UV letterpress inks of series 010 UV show good printability and fast curing. The
- Features: Other
- Substrate: Plastic
-
Supplier: Kipp & Zonen, Inc.
Description: radiation (mercury lamps, welding torches) Is used in to calculate the UV-index UV Index SUV-E measures according to ISO 17166:1999 and CIE/S 007/E-1999 the erythemally active UV radiation that causes harm to human skin. It converts the irradiance in W/m2 into the
- Operating Temperature Range: -40 to 70 C
-
Supplier: Henkel Corporation - Industrial
Description: coating and sealing. The product is solvent-free and cures in seconds when exposed to most types of ultraviolet lights, ranging from low intensity black lights to high intensity mercury lamps. Designed for tacking, bonding, encapsulating, coating and sealing Solvent-free
- Viscosity: 10,000 cP
- Use Temperature: 65 to 275 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Johnson and Allen, Ltd.
Description: between AC, HWDC and FWDC modes of operation for tailored inspection of a test parts. This unit can also be installed with a surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains. White light lamps are available too. Features
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Other
-
Supplier: NETZSCH-Gerätebau GmbH
Description: by a mass flow controller (MFC). For our Photo-DSC 204 F1 Phoenix®, Differential Photocalorimetry system, most standard industry or laboratory lamps for cationic or radically curing material systems can be used. For adhesives, we recommend the DELOLUX04 high-pressure mercury
- Temperature Range: -100 to 200 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: Johnson and Allen, Ltd.
Description: surrounding inspection booth including either a Mercury vapour or LED inspection lamp and blackout curtains - Fitted either directly to the bench unit or around it on a frame as a 'walk-in' setup. White light lamps are available too. MBU's are built to generate outputs to meet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Other
-
Supplier: Ecopower Inc.
Description: Streetlight Lamp Retrofit Replacement: A typical Cobra Head Street Light Original 1000W Metal Halide Street Light Lamp A 294W LED Retrofit replaces a 1000W HID Street Light Lamp Energy Savings Alone Is Over $300 Per Year/Lamp, not Including Maintenance Cost BENEFITS
- Light Fixture Wattage: 40 to 98 watts
- Features: Bulb Included
- Application: Commercial, Industrial, Outdoor
- Lamp Type: LED
Find Suppliers by Category Top
Featured Products Top
-
lamp design combines the properties of synthetic and doped quartz glass, thus enabling ozone generation and CIP cleaning in the reactor and ozone-free operation outside the UV reactor. The long-life coating minimizes solarization of the quartz glass increasing the service life of the lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Abstract Submitted
for the GEC10 Meeting of
The American Physical Society
This UV emitter is a candidate of a mercury free UV lamp that is applicable for various industrial processing such as a UV cure and a UV cleaning.
-
Water Quality & Treatment: A Handbook on Drinking Water, Sixth Edition > ULTRAVIOLET LIGHT PROCESSES
Because of a general concern for use of mercury in the water environment, a number of new mercury - free UV lamps have been developed in recent years.
-
Plasma for Bio-Decontamination, Medicine and Food Security
The development of a new mercury - free UV lamp is very important due to the environmentally unfriendly nature of mercury.
-
Fabrication of AlN single crystal particles by a chemical vapor method using aluminum chloride
We be- lieve that this mercury - free UV lamp is a promising candi- date for the alternatives to mercury lamps.
-
Pulsed UV‐light treatment of corn meal for inactivation of Aspergillus niger spores
The system consists of a power/control module, non-toxic mercury - free UV lamp , UV lamp hous- ing module, air cooling system, and interconnect- ing cables (Fig. 1).
-
Investigation of highly energetic transitions in some Pr3+-doped fluoride and oxide crystals
Such materials could then be used as phosphors for mercury - free UV lamps or other light sources.
-
Water sterilization using a DBD-driven xenon iodide excilamp
The development of a new mercury - free UV lamp is very important due to the environmentally unfriendly nature of mercury.
-
Effective Technology for Blu-ray and HD Disc Process Development
The pulsed UV lamp is mercury free and requires zero warm up.
-
Interface Controlled Organic Thin Films
The unfiltered light of an ozone- free mercury low pressure UV lamp (Heraeus Noblelight; 254 nm) was used.
-
Atmospheric-pressure plasma technology
Excimer UV lamps , mercury - free fluorescent lamps and flat plasma displays. Excimer .
Indicates content that may require registration and/or purchase.