-
Supplier: Transcat, Inc.
Description: The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is
- Pressure Measurement: Gauge
-
Pressure Switches - Bourdon Tube Pressure Switch snap switch,316SS,-14.7-75 psig -- DAW-7043-153-26ESupplier: Transcat, Inc.
Description: The D Series has extremely high sensitivity and great repeatability. The DA Models are equipped with two external adjustments, one for setting high pressure operating point, the other for setting low pressure operating point. Deadband, the difference between high and low set points, is
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Visible calibrated dial On/off indication (except hermetically sealed snap switch models) Adjustable or fixed deadband SPDT snap-action, hermetically sealed snap action or hermetically sealed mercury switch External switch setpoint adjustments Minimum deadband is obtainable
- Pressure Measurement: Gauge
-
Supplier: Gefran
Description: The KD Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology is
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
- Device Category: Sensor
- Sensor Technology: Strain Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Chemically Aggressive Liquids SPDT Reed Switch (Mercury-Free) All PTFE Construction Maximum Temperature to 302°F Maximum Pressure to 15 PSIG KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids Mechanical Switch (Mercury-Free) Polypropylene Float Construction Maximum Temperature to 140°F Maximum Pressure to 45 PSIG KOBOLD Series NSM float switches enable liquid levels to be monitored easily and cost effectively. Filling levels
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Mechanical Switch (Mercury-Free) Rugged Polypropylene Construction Maximum Temperature to 140 °F Maximum Pressure to 30 PSIG KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Reed Switch (Mercury-Free) Stainless Steel Wetted Construction Maximum Temperature to 302°F Maximum Pressure to 220 PSIG KOBOLD Series NSE float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power
- Vacuum Range: 1.0000000000010354 to 1,200 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Mount: Center Back
-
Supplier: Pickering Electronics
Description: The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 2 amps
-
Supplier: Paragon Industries, L.P.
Description: Then you should order the mercury relay upgrade. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Please call for a price on the mercury relay
- Temperature Range: 2,350 F
- Capacity: 4.680000000000001 cubic feet
- Application: Industrial
-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure.
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: Indium Corporation
Description: Several very low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are finding increased use in various applications as a replacement for toxic mercury, which has a high vapor pressure at room temperature. These alloys have reduced toxicity and
- Features: Liquid, Specialty / Other, Thermally Conductive
- Industry: Semiconductors / IC Packaging
-
Supplier: Sentry Air Systems, Inc.
Description: Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Fume Control Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Pharmaceutical powder control Chemical fume exhaust Enclosed machinery mounting Positive Pressure Uses: Hard
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Sentry Air Systems, Inc.
Description: 40” width by 22” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. The air cleaner provides up to 950 CFM of air volume. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
Find Suppliers by Category Top
More Information Top
-
Belgium - RoHS substances in electrical and electronic equipment
The mercury pressure switch typically uses a piston, diaphragm, or bellows acting as the pressure sensor to actuate the mercury switch.
-
Practical Manual of Chemical Plant Equipment
Diagram of a mercury pressure switch system.
-
Ammonia distillation for deuterium separation
When- ever the pressure in the system rose above the set point, the differential mercury pressure switch activated the solenoid valve, opening a line between the system and the vacuum pumps, hence lowering the system pres- sure.
-
States > Illinois > State > Register > 2004 > [26 IL Register 1119] 11/19/2004
…opens or closes an electrical circuit or gas valve, including, but not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
States > Illinois > State > Register > 2005 > [27 IL Register 429] 04/29/2005
…opens or closes an electrical circuit or gas valve, including, but not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
States > Illinois > State > Register > 2006 > [28 IL Register 421] 04/21/2006
…opens or closes an electrical circuit or gas valve, including, but not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
States > Illinois > State > Register > 2007 > [29 IL Register 112] 01/12/2007
…opens or closes an electrical circuit or gas valve, including, but not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
Restricted Substances Overview in USA - Minnesota
…closes an electrical circuit or gas valve and includes, but is not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
States > Illinois > State > Statutes > Chapter 415 - Environmental Safety > [415 ILCS 5] 005 - Environmental Protection Act
…breaks, or changes the connection in an electrical circuit, including, but not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
-
States > Minnesota > State > Statutes > Environmental Protection > 116 - Pollution Control Agency
…closes an electrical circuit or gas valve and includes, but is not limited to, mercury float switches actuated by rising or falling liquid levels, mercury tilt switches actuated by a change in the switch position, mercury pressure switches actuated by a change…
Indicates content that may require registration and/or purchase.