-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: GF Piping Systems
Description: The cable of the level switch is absolutely waterproof and PVC insulated. Different control tasks such as liquid level monitoring and pump control can be realized. It is mercury-free contact and suitable for level switching of drinking water, raw water or
- Media Type: Liquid
- Communication Interface Options: Other
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MERCURY SWITCH, 150 SERIES, 2 WIRE, PUMP CONTROL & LOW WATER CUT-OFF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ushio America, Inc.
Description: Power is Consumed Only When in Use Independent Temperature: Effective Disinfection in Hot or Cold Water Applications Contains No Mercury Reliable Disinfection: Exceeds the required disinfection level Water is Dispensed Directly out of PureRelease APPLICATIONS Water
- Lamp / Output Power: 21 to 27 watts
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Operating Humidity: 0 to 100 %
- Measurement Type: %LEL, %Volume, Signature or Spectra, Trace
Find Suppliers by Category Top
Featured Products Top
-
shaft. It can be used in materials with a bulk density of at least 15 pounds per cubic foot. This unique tilt switch can be used as an alternative to a top-mounted rotary level indicator and is suitable for a wide range of solid materials in most any industry. Its simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
need for additional wiring infrastructure, creating an ideal drop-in-upgrade solution. Electronic switches are typically less than half the cost of smart transmitters. Electronic switches can create a higher level of maintenance efficiency for boiler operators. From a maintenance standpoint (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
. Among the most promising developments? The switch from lead acid to lithium pallet jack batteries. This shift enables facilities to reduce long-term costs, downtime, and make better use of labor and energy. The Hidden Costs Behind Conventional Power Sources Lead (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
Measurement of Permeabilities in Ground-Water Investigations
The operation (refer- ring to Fig. 16) is as follows: As the water level hi the tank is low- ered, a mercury switch , A, operated by a float in the tank closesthe circuit through the solenoid valve, B, allowing water to pass…
-
Successful Strawn Sand Water Flood
High and low level control of water in the tank is afforded by mercury switches .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Pump level controls and high water alarm shall be sealed mercury float switches , Weil series 8230 (or equal), Pumps shall be located in the dosing chamber with level controls set to provide the required absorption field dosing volume.
-
Boiler Water Treatment Principles and Practice
When the water level falls, the float drops and mechanically moves a mercury switch (or electronic switch), which in tum actuates the FW regulator valve.
-
http://dr.library.brocku.ca/bitstream/handle/10464/2344/Brock_Rozema_Lloyd_2000.pdf?sequence=1
When the water level in the tub reached a critical level , the mercury float switch activated the pump, pumping the water to the top of the second cell in the set (Figure 6, D).
-
Effects of physical disturbance on an estuarine intertidal community: field and mesocosm results compared
The water level within the tanks was raised or lowered by the use of mercury - switch ¯oat mechanisms that con- trolled the pumping of water out of the tanks and enabled the water level within the tanks to be maintained at a…
-
The soil percolation technique
At all increasing reser- voir pressures below breaking pressure (1.5 m water ) the mercury mano- meter assembly remains level and contact C, which is the switch controlling the pump motor, remains closed.
-
An apparatus for the hydraulic cleaning and lubrication of molds
To measure and control the pressure and water Ievel in the accumulator there are a level meter, electric- al contact manometer, mercury switch ,automatic valve,and relief chamber.
-
A new approach to the physiological host plant-parasite relationship — A technique in the field of applied entomology
To prevent this a constant level of the solution in the vessel was maintained by the following provisions: A float (4) was connected to a mercury switch (4a) which put an … into operation if the water level dropped 4-5 ~.
-
States > Indiana > State > Regulations > Title 410 - Indiana State Department of Health > [410 IAC 6] 6 - Sanitary Engineering
(i) Switches or sensors that are comparable to mercury float level switches shall be used for dosing tank effluent pump start and stop controls and for high water alarms.
Indicates content that may require registration and/or purchase.