-
Supplier: Radwell International
Description: AIR FILTER, NON-PLEATED, MERV 5, 20% EFFICIENCY, 3-10 MICRON, FIBERGLASS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: AIR FILTER, PLEATED, MERV 7 PERFORMANCE RATING, 10 X 30 X 1 INCH, 35% EFFICIENCY, SYNTHETIC MEDIA, BEVERAGE BOARD FRAME, 500 FPM MAX VELOCITY, WHITE FRAME/FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ISC Sales, Inc.
Description: The Glasfloss Z-Line Series of pleated and self-supported filters offer high efficiency with superior durability and low pressure drop. Z-Line Series filters are very durable and have a low pressure drop putting less stress on your heating and air conditioning system. Both of
- Length: 10 to 24 inch
- Height: 10 to 30.625 inch
- Width / Ring Size: 1 to 6 inch
- Operating Temperature: 180 F
-
-
Supplier: Universal Air Filter Company
Description: quality. Custom high efficiency MERV 11, MERV 13, and MERV 15 pleated filter products from UAF offer high dust loading for maximum service life while reducing airflow resistance. The 100% synthetic media is highly effective at removing 0.3 - 1.0 micron particles from
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: HVACQuick.com
Description: 10x10x1 (9.5 x 9.5 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
Supplier: HVACQuick.com
Description: 10x10x1 (9.5 x 9.5 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps
-
Supplier: HVACQuick.com
Description: 10x10x1 (9.5 x 9.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria,
-
Supplier: HVACQuick.com
Description: 10x10x1 (Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and dust mites
-
Supplier: Radwell International
Description: FILTER, AIR FILTER, REPLACEMENT, EXPANDABLE, 10 MERV, BONDED GLASS FIBER, 20 X 25 X 6 INCH, FOR WHOLE-HOUSE AIR PURIFIER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Envirco
Description: fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10® LEAC maintains a low profile for standard model, measuring less than 13” (330 mm) tall. The MAC 10® LEAC comes standard with the filter integral with the unit housing, Room-side
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Envirco
Description: The 2x4 RSR RFAC has two pre-filters, and the 2x2 RSR RFAC has a single pre-filter. The pre-filter is intended to capture larger airborne particles and dust to filter them ahead of the more expensive HEPA filter media, which targets removal of much finer
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 10 Pleated Filter for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 2 inch
- Features: Other, Pleated
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance:
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY MEDIA AIR CLEANER TYPE 16 INCH 25 INCH MERV 13 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM INCLUDES MERV 13 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO
- Length: 25 inch
- Height: 16 inch
- Construction: HEPA / ULPA Filter
- Features: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 10 Pleated Filter for use with Extract-All® SP-400 and SP-800 Air Cleaning Systems
- Length: 20 inch
- Height: 20 inch
- Width / Ring Size: 4 inch
- Features: Other, Pleated
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding
- Efficiency: 45 to 95 %
- Ply: 1-ply
- Construction: Filter Mat
- Features: Other, Pleated, Replaceable Filter Media
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6-pack of Replacement MERV 10 Pleated Filters for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 2 inch
- Features: Other, Pleated
-
Supplier: Sentry Air Systems, Inc.
Description: (high) (2) 10’ L Heavy Duty Extractor Arms Reliable, low maintenance option No wall space required No exterior ducting required or makeup air Long filter life Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 10 Pleated Filter for use with Extract-All® SPA Fume Extractor Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 2 inch
- Features: Other, Pleated
-
Supplier: Envirco
Description: (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 100 SCFM
-
Supplier: Sanuvox Technologies, Inc.
Description: purification process: Air is pulled into two return ports through an aluminum reflection chamber that houses 1 to 4 high intensity UV lamp. A 2" MERV 8 pre-filter captures the large particles. A 4" MERV 15 final filter captures 95% of 0.3 to 1 micron sized
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Clean Air Products
Description: 7800 FPM (39.62 m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run time and
- Door Width: 84 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16)
- Length: 11.4960692 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: Sentry Air Systems, Inc.
Description: chromium Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to
- Airflow: 455 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Clean Air Products
Description: m/s) Average Nozzle Velocity 1900 CFM (0.9 m3/s) Average (1) 24x24x11.5, 99.97% HEPA Filter (4) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (1) 2-1/2 Inch Diameter Sprinkler Sleeve Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10
- Door Width: 36 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 116 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: Transformer for Cleaning Circuit Control and Lighting Auxiliary Air and Power Outlets Compressed Air Regulators and Filters High Temperature Cut-Off of Blower Sprinkler Heads "Off-line" Cleaning Various Filter Media for Special Applications Casters-- +2" to Height
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 8,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Airflow Systems, Inc.
Description: extending filter life. MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 3,750 to 8,750 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Honeywell International, Inc.
Description: FEMALE THREADED DUCT CONNECTION 6 INCH (INLET), 10 INCH ROUND (INLET/OUTLET) FILTER EFFICIENCY MERV-11 PLENUM OPENING SIZE 10 INCH DIAMETER (COLLAR), 6 INCH DIAMETER (VENTILATION COLLAR) CAPACITY 11-1/4 GPD, 90-PINT PER DAY A
Find Suppliers by Category Top
Featured Products Top
-
What Is MERV? MERV rates a filter's ability to capture particles between 0.3 and 10 microns in size. The (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The MAC 10® Original fan filter unit (FFU) The MAC 10® Original fan filter was the first to combine low sound, lower watts, and a low profile. The MAC 10® Original Standard (read more)
Browse Cleanrooms Datasheets for Envirco -
PRODUCT DATA SHEET MAC 10® LEDC Fan Filter Unit A Second Generation FFU The MAC 10® LEDC (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
PRODUCT DATA SHEET MAC 10® LEDC Fan Filter Unit A Second Generation FFU The MAC 10® LEDC (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
MAC 10® IQ FFU The MAC 10® IQ FFU combines advanced EC motor technology with Envirco’s proprietary baffling system and a forward curve fan to deliver intelligent, energy-efficient performance. Its electronically (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
MAC 10® Original Fan Filter Unit Extra low watts, sound, and profile. The Envirco® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only 51 dBA, the MAC 10 Original Standard (read more)
Browse Cleanrooms Datasheets for Envirco -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Ultraviolet Germicidal Irradiation Handbook
A UVGI Rating Value (URV) of 11–15 is recommended, and return air filters rated MERV 10 –15.
-
Popular Products In Lighting & Ventilation - Big Bruin
• " Merv 10 High Capacity Air Filters .
-
AIR HANDLER Std Cap.Pleated Filter,25x25x1,MERV7 - Pleated Air Filters - 6C522|6C522 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER High Cap.Pleated Filter,20x25x4,MERV8 - Pleated Air Filters - 6B929|6B929 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER High Cap.Pleated Filter,12x18x1,MERV10 - Pleated Air Filters - 4YUR6|4YUR6 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER Std Cap.Pleated Filter,20x25x2,MERV7 - Pleated Air Filters - 2W233|2W233 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER High Cap.Pleated Filter,20x20x1,MERV8 - Pleated Air Filters - 6B938|6B938 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER Allergen Reduction Filter,20x20x1,MERV12 - Pleated Air Filters - 1MBD9|1MBD9 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER High Cap.Pleated Filter,16x20x1,MERV8 - Pleated Air Filters - 6B957|6B957 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
-
AIR HANDLER High Cap.Pleated Filter,12x24x2,MERV8 - Pleated Air Filters - 6B975|6B975 - Grainger Industrial Supply
• Air Handler Standard Capacity High Capacity and Merv 10 11 12 Air Filters Guide .
Indicates content that may require registration and/or purchase.