-
Supplier: Radwell International
Description: AIR FILTER, VARICEL II, MERV15, 20INCH X 20INCH X 4INCH, 1,400 SCFM, 4 PER/CARTON. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Universal Air Filter Company
Description: quality. Custom high efficiency MERV 11, MERV 13, and MERV 15 pleated filter products from UAF offer high dust loading for maximum service life while reducing airflow resistance. The 100% synthetic media is highly effective at removing 0.3 - 1.0 micron particles
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: HVACQuick.com
Description: 15x15x1 (Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and dust mites
-
-
Supplier: HVACQuick.com
Description: 15x15x1 (Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens
-
Supplier: HVACQuick.com
Description: 15x15x1 (Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps most large
-
Supplier: HVACQuick.com
Description: 15x15x1 (Actual Size) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria,
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter & Disposable Carbon Filter for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: Disposable, Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter & 2″ Refillable Adsorption Module which contains 14 lbs. of ZK6 Adsorption Media for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Construction: Filter Mat
-
Supplier: Air Impurities Removal Systems, Inc.
Description: MERV 15 Rigid Cell Filter & 2″ Refillable Adsorption Module containing 7 lbs. of CCS Activated Carbon for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Envirco
Description: direct connection to the air conditioning supply. Fluorescent Light: Provides illumination with minimal airflow disruption Ion Bar: Neutralizes static charges below the filter. (Universal voltage power supply required.) Finish: Powder coat painted or stainless steel. MERV 8 G4
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Sanuvox Technologies, Inc.
Description: purification process: Air is pulled into two return ports through an aluminum reflection chamber that houses 1 to 4 high intensity UV lamp. A 2" MERV 8 pre-filter captures the large particles. A 4" MERV 15 final filter captures 95% of 0.3 to 1 micron sized
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and office
-
Supplier: Sentry Air Systems, Inc.
Description: operation Simple, quick “no tool” filter change Filtration: Pre-Filter: (MERV 8 - up to 70% efficiency on particles down to 3 microns) Main Filter: ASHRAE Bag (MERV 15 - up to 95% efficiency on particles down to 0.3 microns) Typical Uses: Light welding
- Air Flow Volume: 3,399.452688117213 m³/hr
- Application: Industrial
-
Supplier: Clean Air Products
Description: (39.62 m/s) Average Nozzle Velocity 3800 CFM (1.79 m3/s) Average (2) 24x24x11.5, 99.97% HEPA Filters (8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (2) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
-
Supplier: Clean Air Products
Description: 7800 FPM (39.62 m/s) Average Nozzle Velocity 3800 CFM (1.79 m3/s) Average (2) 24x24x11.5, 99.97% HEPA Filters (8) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (2) 2-1/2 Inch Diameter Sprinkler Sleeves - Programmable Microprocessor PLC with 0-30 second adjustable run
- Door Width: 60 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
-
Supplier: Clean Air Products
Description: (39.62 m/s) Average Nozzle Velocity 5700 CFM (2.69 m3/s) Average (3) 24x24x11.5, 99.97% HEPA Filters (12) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (3) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time and 0-10
- Door Width: 36 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: Sentry Air Systems, Inc.
Description: minutes with two model SS-2000-FH units. Product Features: Air Volume: up to 2,000 CFM (high) Long filter life Four-way adjustable gate Reliable, low maintenance operation Low power consumption Quiet operation Simple, quick “no tool” filter change Filtration: Pre-Filter:
- Airflow: 0 SCFM
- Minimum Particle Size Filtered: 0.3 to 3 µm
-
Supplier: Filter 1 Clean Air Consultants
Description: filters are rated at a high efficiency of MERV 15, and operate at a significantly lower pressure drop than that of traditional cartridge medias, resulting in lower energy consumption and longer filter life. Vertically-oriented cartridges 12.75" diameter X 30" long provide
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
-
Supplier: Filter 1 Clean Air Consultants
Description: Transformer for Cleaning Circuit Control and Lighting Auxiliary Air and Power Outlets Compressed Air Regulators and Filters High Temperature Cut-Off of Blower Sprinkler Heads "Off-line" Cleaning Various Filter Media for Special Applications Casters-- +2" to Height
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Honeywell International, Inc.
Description: GRAY COLOR 31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS 60 HERTZ FREQUENCY RATING 5.2 AMP CONTACT RATING INDOOR AIR QUALITY APPLICATION 120 VOLT VOLTAGE RATING 34 TO 135 DEG F TEMPERATURE RATING (4) LEVELLING FEET, RUBBER ISOLATION PADS INCLUSIONS/FEATURES
Find Suppliers by Category Top
Featured Products Top
-
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Air Handling Units (AHUs) — Pre-filters and intermediate filters in multi-stage systems Why Choose Harbory Filtration’s Medium (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Download Full DATASHEET for Series 7000 Series 7000 Stand-Alone Zero Air Generator The Environics® Series 7000 Zero (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
replacement from the room side. Ultra-low Penetration Air (ULPA) Filter: 99.9995% efficient @ 0.12 micron (U15). PTFE boron-free ULPA filter. Airflow Indicator Light: Allows external monitoring of motor operation. Green indicator is on during normal operation. Monitoring and Control System: On-site or (read more)
Browse Cleanrooms Datasheets for Envirco -
environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk. The unit itself can be mounted horizontally or vertically under the desk. An optional HEPA filter can also be (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC
More Information Top
-
Heating Filters - Grainger Industrial Supply
• AIR HANDLER MERV 15 V-Bank Air Filters AIR HANDLER MERV 15 V-Bank Air Filters .
-
Furnace Air Filters - Grainger Industrial Supply
• AIR HANDLER MERV 15 V-Bank Air Filters AIR HANDLER MERV 15 V-Bank Air Filters .
-
NOVEL PACKAGING DESIGNS FOR IMPROVEMENTS
IN AIR FILTER PERFORMANCE
HEPA Filter MERV 15 Bag Filter Background Air .
-
Ultraviolet Germicidal Irradiation Handbook
A UVGI Rating Value (URV) of 11–15 is recommended, and return air filters rated MERV 10– 15 .
-
AIR HANDLER V-Bank Air Filter,20x20x12,MERV 14 - Mini-Pleat Filters - 3XJ98|3XJ98 - Grainger Industrial Supply
V-Bank Air Filter , 20x20x12, MERV 15 .
-
Filtration effectiveness of HVAC systems at near‐roadway schools
At Fyfe Elementary and Adcock Elemen- tary, MERV 15 filters were added to outdoor air intake.
-
Handbook of Air Conditioning and Refrigeration, 2/e > IMPROVING INDOOR AIR QUALITY
• Employ high-efficiency air filters MERV 13, 14, 15 with a low- or medium-efficiency prefilter; employ ultrahigh-efficiency air filters, HEPA and ULPA filters, with a medium-efficiency prefilter to extend service life of these filters.
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: COMPONENTS—FANS, COILS, FILTERS, AND HUMIDIFIERS
High-efficiency air filters including MERV 13, 14, 15 , and 16 are used to remove particles of 0.3 to 1 μm such as bacteria, viruses, cooking oil fumes, tobacco smoke, and other smoke.
-
Healthcare Disparities at the Crossroads with Healthcare Reform
The energy- efficient system has a high-efficiency (HEPA) filter that removes most particulates and allergens ( MERV 15 ) and provides 1/3 air changes per hour.
-
Grainger.com
• Fume Extractor, Filter Media 490 Square Ft, Air Flow (CFM) 875, MERV 15 , Sound Level dBA 70, Input Voltage 115V, 60 Hz, Input (Amps) 12.5, Motor HP 1, Nanofiber Filter Technology, Durable Arm (Not Included), Large Bell Shaped Hood, Built…
Indicates content that may require registration and/or purchase.