-
Supplier: Radwell International
Description: AIR FILTER, PRO-PLEAT SERIES, PLEATED, MERV 8, 16 X 30 X 1 INCH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: HVACQuick.com
Description: 16x16x1 (15.5 x 15.5 Actual Size). Accumulair MERV 11 Filters. Accumulair Platinum Series MERV 11 Filters - 1 inch thickness. Supercharged pleated panel filtering media ideally suited for capturing fine airborne allergens such as dust, smoke, dander, mold, pet dander, and
-
Supplier: HVACQuick.com
Description: 16x16x1 (15.5 x 15.5 Actual Size). Accumulair MERV 8 Filters. Accumulair Gold Series MERV 8 Filters - 1 inch thickness. Electrostatic charge captures airborne allergens SMALLER THAN 1 micron including fine dust, smoke, dander, mold, pet dander and dust mites. Also traps
-
-
Supplier: HVACQuick.com
Description: 16x16x1 (15.5 x 15.5 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 1 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne
-
Supplier: HVACQuick.com
Description: 16x16x1 (15.5 x 15.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria,
-
Supplier: Airflow Systems, Inc.
Description: standard panel filters on all four sides. Efficient Filtration: Standard filter has MERV 11 efficiency (98% at 1.0 to 3.0 microns) with UL® Class 2 flame-retardant filters; other MERV and AD/carbon filter configurations are also available. Easy Maintenance:
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: Honeywell International, Inc.
Description: HIGH EFFICIENCY MEDIA AIR CLEANER TYPE 16 INCH 25 INCH MERV 13 FILTER TYPE AIRFLOW RATING 1400 CFM STATIC PRESSURE DROP 0.3 INCH WC AT 500 FPM INCLUDES MERV 13 FILTER EFFICIENCY STANDARD 0.3 TO 1 MICRON (SMALL PARTICLE), 1 TO 3 MICRON (MEDIUM PARTICLE), 3 TO
- Length: 25 inch
- Height: 16 inch
- Construction: HEPA / ULPA Filter
- Features: Other
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding
- Efficiency: 45 to 95 %
- Ply: 1-ply
- Construction: Filter Mat
- Features: Other, Pleated, Replaceable Filter Media
-
Supplier: Camfil Power Systems
Description: filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV
- Length: 11.4960692 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: Clean Air Products
Description: (39.62 m/s) Average Nozzle Velocity 7600 CFM (3.59 m3/s) Average (4) 24x24x11.5, 99.97% HEPA Filters (16) Wall Return Air Grills with 10x20x1 MERV 8 Prefilters (4) 2-1/2 Inch Diameter Sprinkler Sleeves Programmable Microprocessor PLC with 0-30 second adjustable run time
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Airflow Systems, Inc.
Description: extending filter life. MERV 14 Collection Efficiency: (2) MERV 14 rated after-filters provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 16/18 gauge steel, seam-sealed cabinet
-
Supplier: Honeywell International, Inc.
Description: GRAY COLOR 31 INCH LENGTH X 15 INCH WIDTH X 16 INCH HEIGHT OVERALL DIMENSIONS 60 HERTZ FREQUENCY RATING 5.2 AMP CONTACT RATING INDOOR AIR QUALITY APPLICATION 120 VOLT VOLTAGE RATING 34 TO 135 DEG F TEMPERATURE RATING (4) LEVELLING FEET, RUBBER ISOLATION PADS INCLUSIONS/FEATURES
Find Suppliers by Category Top
Featured Products Top
-
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
growth. Industrial Air Filtration: Used in HVAC systems, paint booths, and chemical plants to filter oily aerosols and moist (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Air Handling Units (AHUs) — Pre-filters and intermediate filters in multi-stage systems Why Choose Harbory Filtration’s Medium (read more)
Browse Filter Media Datasheets for Harbory Filtration -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
relief valve 10 foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand Available Spill Pick Up Kit, Model 2102, includes aluminum wand and squeegee (read more)
Browse Drum Pumps Datasheets for Vortec -
a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve 10-foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand (read more)
Browse Drum Pumps Datasheets for Vortec -
fans with many options that protect against shock and vibration, EMI, salt fog, and extreme temperatures and humidity. Available in sizes from 56 x 38 mm to 320 x 214 mm, the fans deliver airflows and static pressures from 4 to 2,055 cubic feet per minute and 0.25 to 16 inches of static (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
CR4 - Thread: 16 MERV House Air Filters
16 MERV House Air Filters .
-
Grainger.com
• Minipleat Air Filter, 24x24x6, MERV 16 Minipleat Air Filter ,24x24x6, MERV 16 .
-
Grainger.com
• Minipleat Air Filter, 24x24x6, MERV 16 Minipleat Air Filter ,24x24x6, MERV 16 .
-
CR4 - Thread: Getting the Velocity of a Moving Object via GPS
Next in Forum: 16 MERV House Air Filters .
-
CR4 - Thread: Anchor of a Ship
Previous in Forum: 16 MERV House Air Filters .
-
Pleated Air Filters - Grainger Industrial Supply
• Minipleat Air Filter, 24x24x6, MERV 16 Minipleat Air Filter ,24x24x6, MERV 16 .
-
AIR HANDLER products - Grainger Industrial Supply
• Minipleat Air Filter, 24x24x6, MERV 16 Minipleat Air Filter ,24x24x6, MERV 16 .
-
Use of a production region model to assess the efficacy of various air filtration systems for preventing airborne transmission of porcine reproductive and resp...
While MERV 16 -based air filtration is a potential intervention, it is costly and has only been evaluated against PRRSV.
-
AIR HANDLER V-Bank Air Filter,24x24x12,MERV 16 - Mini-Pleat Filters - 4E414|4E414 - Grainger Industrial Supply
• V-Bank Air Filter ,24x24x12, MERV 16 .
-
Grainger.com
• V-Bank Air Filter , 18x24x12, MERV 16 V Bank Mini-Pleat Air Filter .
Indicates content that may require registration and/or purchase.