-
Supplier: Pelonis Technologies, Inc.
Description: RoHS compliant metal axial fan impellers. Sizes from 260mm (10.2") to 800mm (31.5"). All metal construction. Custom sizes available.
- Thickness: 17.7 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN (METAL) / Omron Electronic Components
-
Supplier: Newark, An Avnet Company
Description: TUBE AXIAL AC FAN, AIR OVER STRUTS, W/ METAL HOUSING
-
-
Supplier: Mechatronics Fan Group
Description: Size: (172 x 150 x 55 mm) 6.77 x 5.91 x 2.17 inches Features: metal frame and impeller; Class F (155º) insulation; -40ºC ~ 90ºC operating temperature range; high-temp bearing lubricant Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; metal impeller Bearing
- Maximum Air Flow: 255 SCFM
- Maximum Static Pressure: 0.5 in H2O
- Maximum Sound Level: 61 dbA
- Operating Current: 0.25 to 0.51 amps
-
Supplier: Hunter Fan Company
Description: Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's all-metal stand fan provides maximum airflow delivered by a powerful, three-speed Hunter motor. With its all-metal
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Chicago Blower Corporation
Description: multitude of standard models, custom Chicago fans can be fabricated to meet unique requirements, including alternate plastic resin formulations and exotic metal high-pressure impellers.
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis of the
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,120X120X38MM,230VAC METAL IMPELLER
-
Supplier: Allied Electronics, Inc.
Description: Features: Metal Construction, Shallow Profile, Round Venturi Plate Reduced Noise and Highly Efficient Compared to Other Fans Mounting Plate with 9 mm Holes, Ready-to-Install Maintenance-Free Ball Bearings 120-Watt Power Consumption
-
Supplier: Newark, An Avnet Company
Description: AC FAN - 230V 254 X 89MM - METAL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AC FAN - 115V 254 X 89MM - METAL ROHS COMPLIANT: YES
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,92X92X38MM,115VAC METAL IMPELLER, HI TEMP
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and
- Maximum Air Flow: 140 SCFM
- Operating Current: 0.58 amps
- Thickness: 2.11 inch
- Casing / Enclosure Dimension: 7.91 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: New Super High Performance S-Force Fans Added to This Series DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading by PTC Resistor, Partially Impedance
-
Supplier: Pelonis Technologies, Inc.
Description: PTA series Axial Inline Duct Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the axial fans include an aluminum housing with sizes in
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Allied Electronics, Inc.
Description: Clockwise rotation viewed from rotor. Electrical connection with LZ 120 plug and cord set or soldered. Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing and Impeller Air Exhausts Over Struts Mounting from Either Face Using Four 4.3 mm Holes
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Metal Housing Mineral-Reinforced Plastic Impellers Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Four 0.185" (4.7 mm) Holes 2.8 × 0.5 mm Flat Pin Power
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368446-5656S Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5600 Package: Bulk Product Status:
- Air Flow Rate: 138 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Hunter Fan Company
Description: Indoor Decorative Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. Hunter's Retro fan provides maximum airflow delievered by a powerful, three-speed Hunter motor. With its all-metal construction,
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
- Features: Stand Alone (Freestanding) Fan
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
- Applications / Use: Product / Process Cooling
-
Supplier: VAST STOCK CO., LIMITED
Description: Fan Filters & Accessories Metal Finger Guard for Axial Fans, 250mm
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
- Applications / Use: Product / Process Cooling
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter Fan Plus
- Maximum Air Flow: 24.70986 to 30.59316 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 19 watts
- Casing / Enclosure Dimension: 4.8818924 inch
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter Fan Plus
- Maximum Air Flow: 9.41328 to 13.53159 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 11 watts
- Casing / Enclosure Dimension: 3.6220492 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at at +104 °F (+40 °C): min. 65,000 h fan body
- Maximum Air Flow: 110.1 to 120 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 38 watts
- Casing / Enclosure Dimension: 6.9291376 inch
-
Supplier: STEGO
Description: out of the enclosure (airflow direction "Out"). The FPO system consists of an intake filter and exhaust filter fan. The Filter Fan Plus series has been designed for indoor use. Axial fan, ball bearing service life L10 at +104 °F (+40 °C): min. 56,000 h metal
- Maximum Air Flow: 172.5 to 195.4 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 81 watts
- Casing / Enclosure Dimension: 9.1732333 inch
-
Supplier: Loren Cook Company
Description: Propeller Upblast fans are designed for industrial and commercial applications requiring movement of large volume of air with low static pressures and discharge of air up and away from a building. All units are produced in an ISO 9001 certified facility and are listed by Underwriters
- Air Flow Rate: 3,300 to 94,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 20 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle. Material: The material used in
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Axial Fan, 119x38mm, 100VAC, 98.84CFM, Flange, Terminal, Metal Blades/Standard
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch angle. Material: The material used in
-
Supplier: DigiKey
Description: 115VAC 80X38MM METAL
- Maximum Air Flow: 26 SCFM
- Maximum Static Pressure: 0.13999999999999999 in H2O
- Maximum Sound Level: 30.4 dbA
- Motor Voltage: 115 volts
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 5,500 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2 hp motor with 3-blade
- Air Flow Rate: 3,400 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
Featured Products Top
-
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air amplifiers are more compact and less expensive than variable-speed blowers and fans, provide instant on/off performance, and operate at low noise (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards. AC Fans (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
discarded, preventing disruptions to network traffic Designed for industrial environments Ruggedized metal case withstands vibration, shock, and free fall; it is rated IP30 for protection from tools and wires greater than 2.5 millimeters Wide operating (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
to meet diverse application needs, we offer a number of DC centrifugal, axial, inline duct, and box fans in a variety of different voltages. All of our DC fans are compliant with the Restriction of Hazardous Substance (RoHS) Directive and meet strict international safety standards (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
saves money and comes with factory support and access to RoVent10 software for easy configuration, technical drawings, wiring assistance, energy audit testing and air flow measurement. Many mechanical contractors can perform the necessary sheet metal fabrication and the Gen 3 EC fan products needed (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement