Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: Epoxies Etc...
Description: 30-3406 is a two component, solvent free, structural epoxy. This system is reinforced withsteel and a great material for metal repairs and filling. It’s quick cure allows for parts to be returned to service quickly.
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Metal
- Cure / Setting Technology: Multicomponent, Thermoset
- Industry: OEM / Industrial
-
Supplier: Epoxies Etc...
Description: 70-3810 is a low viscosity, aluminum filled epoxy casting and tooling resin. This system is used for making heat resistant cast tools or parts that require high heat resistance and thermal conductivity. 70-3810 utilizes a new polymer resin that offers better heat resistance than most
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 1.80284875 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5 µin/in-F
- Tensile Strength (Break): 14,500 psi
-
-
Description: Shelcote® II FLAKE FILLED is a high-solids, amine cured epoxy with micaceous iron oxide. Designed for use as part of a system for internal tank linings and a wide range of industrial applications. Low temperature hardener available for applications from 35°F minimum to 80°F maximum. The
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Protavic America, Inc.
Description: PTV 28997 The PROTAVIC® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially
- Cure / Dry Temperature: 257 F
- Resistivity: 0.0002 ohm-cm
- Coating Material: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Substrate: Anodized, Asphalt, Ceramic / Porcelain, Concrete / Masonry, Glass, Metal, Plastic, Steel, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30QF is a quartz filled, two component epoxy for high performance bonding, sealing, coating and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100%
- Viscosity: 150,000 cP
- Use Temperature: -60 to 275 F
- Dielectric Strength: 420 kV/in
- Dielectric Constant (Relative Permittivity): 3.96
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.7211395 W/m-K
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Master Bond, Inc.
Description: be 2-4 watts/cm22.LED422DC90 bonds well to a wide variety of substrates including plastics, glass and metals. The system has good chemical resistance to oil, water, fuels, and mild acids and bases. It is a reliable electrical insulator with a service temperature range of -80°F to 350°F.
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Electrical Insulation / Dielectric Material, Specialty / Other
- Composition: Filled / Reinforced
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy
- Use Temperature: -452 to 275 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: Ensinger North America
Description: an outstanding strength to weight ratio, and excellent chemical resistance. Users should find these Torlon material properties useful for aerospace components and metal spinning tooling, in addition to other larger parts that require strength and stiffness for metal replacement.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 526 F
- Coeff. of Thermal Expansion (CTE): 16.2 µin/in-F
- Tensile Strength (Break): 24,000 psi
- Tensile Modulus: 1,200 ksi
-
Description: Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities such as gasoline, fuel oil, and diesel fuel at ambient and elevated temperatures.
- Wet / Applied Thickness: 0.009 to 0.011 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: ConoGlaze - Epoxy NovolaK No. 228C is a chemically-resistant, 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. No. 228C is carbon-filled and formulated
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: SCHOTT AG
Description: prefillable syringes are available from 1 ml to 50 ml. SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small containers. Terminal
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Form: Aerosol
- Substrate: Aluminum
- Type: Enamel Paint
-
Supplier: Coatings For Industry, Inc.
Description: Three component, high solids zinc filled epoxy-polyamide primer.
- Coverage: 290.00000000000006 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 40 to 215 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flexible silver inks for printing circuit tracks and pads of flexible circuits. Product Overview Autostat D5010-B is a screen-printable, UV-curable blue dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting circuits on polymer substrates such
- Features: Conductive, Other
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
- Substrate: Plastic
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
- Type: Primer
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Type: Enamel Paint
-
Supplier: Protavic America, Inc.
Description: Silver filled epoxy system for coating tantalum capacitor slugs. This product offers ideal protection from moisture and excellent high temperature operation. Consistent operation of 175C is typical. The product is design for use with dipping machines and requires only one blotting stage.
- Resistivity: 0.0001 to 0.0002 ohm-cm
- Industry: Automotive, Electronics, OEM / Industrial
- Features: Coating, Conductive
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Type: Enamel Paint
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,
- Operating / Use Temperature: 2,000 F
- Features: Coating
- Substrate: Glass
- Location / Orientation: Interior
-
Supplier: GGB
Description: Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The
- Inside Diameter: 1.75 inch
- Outside Diameter: 1.9375 inch
- Length: 1.99 to 2.01 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, zinc fuses to metal substrates
- Coverage: 19 to 38 ft²
- Cure / Dry Temperature: 55 to 90 F
- Operating / Use Temperature: 400 F
- Form: Aerosol, Solvent Based
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further corrosion
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Specialty / Other
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Trelleborg Sealing Solutions Americas
Description: metals, which can then be coated or gas-filled to suit their specific application.
- Shaft O.D. or Seal I.D.: 0.787402 to 19.68505 inch
- Maximum Operating Pressure: 29,007.3678714394 psi
- Features: Other
-
Supplier: Dampney Company, Inc.
Description: Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals).
- Wet / Applied Thickness: 0.0025 to 0.0033 inch
- Cure / Dry Temperature: 70 to 400 F
- Operating / Use Temperature: 130 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Adams Magnetic Products Co.
Description: Our Latex Paint That Turns Walls into Magnetic Receptive Surfaces MAGBond® Magnetic Receptive Paint is a latex paint containing fine metal powder that can hold magnet sheets for a variety of applications – including the MAGBond® Magnet Media System. Using MAGBond® paint, and the Adams’ .040
- Coverage: 80.00000000000001 to 100 ft²
- Cure / Dry Temperature: 68 to 86 F
- Coating Material: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
- Type: Base Coat, Paint
-
Description: Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance Outstanding exterior durability and gloss retention
- Wet / Applied Thickness: 0.0048 to 0.011 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
-
Description: ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B requirements for slip coefficient and creep resistance Provides cathodic protection Damaged film exhibits "self-healing"
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Aervoe Industries Incorporated
Description: 93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable
- Coverage: 870 to 1,740 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 150 F
- Form: Aerosol, Solvent Based
-
Supplier: Win Source Electronics
Description: Leg Spring, Push-In Spring Features: 68 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
- Features: Other
-
Supplier: Dampney Company, Inc.
Description: Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with peaks to 1200°F (649°C).
- Wet / Applied Thickness: 0.0045 to 0.006 inch
- Cure / Dry Temperature: 50 to 350 F
- Operating / Use Temperature: 500 to 1,200 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors. www.ggbearings.com. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
We manufacture engineered polymer, metal, and hybrid components for commercial, military, and business aircraft applications including interior systems, fluid management, wire management, APUs, flight controls, and cargo systems (read more)
Browse Uncategorized Products Datasheets for Pexco -
,000 customers worldwide in a broad spectrum of applications and industries including automotive, fluid power, agricultural and construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
1990: Nickel-Metal-Hydride (NiMH) battery 1999: Lithium-ion polymer battery 2004: Direct-Methanol Fuel Cell Interestingly, the concept of a battery may date back even further. In 1936 (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation
Conduct Research Top
-
Mercury Fill Sensors
A transducer is an electronic device that converts energy from one form to another. In the case of a Dynisco pressure transducer, the process fluid exerts a pressure force on a thin flexible metal diaphragm at the tip of the sensor. This, in turn, stresses a small sensing device called a strain
-
How High Performance Liquid Crystal Polymers Cut the Cost of Precision Medical Parts
With liquid crystal polymers (LCPs), the medical device designer can improve part economics as. well as performance and processing compared with metals and other plastic materials. LCPs. eliminate costly machining, fill thinner walls, shorten molding cycles, and provide higher yields. of stronger
-
Removal of Chemically Emulsified Oil
This treatment sequence requires a reaction tank and a pH adjustment tank. The salts and polymers that break the emulsions are added to the tank by means of metering pumps and mixed with mechanical mixers, or injected in line prior to the tank and the pump, using the pump as the mixer. Metals can
-
Motor Run Capacitors
This technical paper discusses the larger motor-run capacitors (330 VAC to 440 VAC. and 20 to 50 µF) for 1/4- to 1-Hp motors. It covers some of the evolving liquid-filled. polymeric film capacitor technology advances which are continuing to improve motor-run capacitor efficiency. The article
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
influences on the sample and yet. retain a simplified fabrication process. A third manifestation of DEP, contactless DEP (cDEP),. uses the simplified fabrication processes of iDEP yet lacks. the problems associated with the electrodeesample contact.18. cDEP relies on reservoirs filled with highly
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations
More Information Top
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
However, to fuse metal fillers in polymers does not appear feasible, since a typical organic printed circuit board (Tg∼125◦C), on which the metal filled polymer is applied, cannot withstand such a high tempera- ture; the melting temperature (Tm) of Ag, for example …
-
Improvement in mechanical properties of aluminum polypropylene composite fiber
The manufacture of the same casing component from a metal filled polymer composite provides a one step process to produce an EMR shielded product.
-
Effect of viscosity on the electrical properties of conducting thermoplastic composites made by compression molding of a powder mixture
That is, the electrical resistivity of the metal filled polymer -matrix composite increased with increasing viscosity of the polymer matrix.
-
Alternate derivation of the effective medium conductance above and below the critical fill in a metal‐filled polymer
Sherman follows this (1)with a view of the metal filled polymer as a lattice.
-
Development and electrical conductivity behavior of copper‐powder‐filled‐epoxy graded composites
Metal Filled Polymers ; Bigg, D. M.; Bhattacharya, S., Eds.; Marcel Dekker: New York, 1986; p 165.
-
Effective Thermal Conductivity of Polymer Composites
However, metal filled polymer composites are extremely useful for heat dissipation applications in elec- tronic packaging.
-
Electrical resistivity of polymeric matrix loaded with nickel and cobalt powders
Since the early sixties Gurland [10], Malliaris and Turner [11] have studied the electrical conductivity of metal filled polymers and have evidenced the known classical In- sulating to Conducting Transition (ICT).
-
Effect of metal particle incorporation on adhesive and electrical properties of acetylene‐terminated polyisoimide prepolymers
Kuey, in Metal Filled Polymers , edited by S. K. Bhattacharya,Marcel Dekker, New .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21295/SRINIVASSUNDARRAM-DISSERTATION-2013.pdf?sequence=1
Plot of thermal treatment cycle to obtain Ni foam from metal filled polymer template.....................................................................79 Figure 5-4.
-
Study on thermal performance of high power LED employing aluminium filled epoxy composite as thermal interface material
This paper elucidates the thermal behaviour of an LED employing metal filled polymer matrix as thermal interface material (TIM) for an enhanced heat dissipation characteristic.
Indicates content that may require registration and/or purchase.