-
Supplier: Ushio America, Inc.
Description: Medium pressure, metal-halide lamps used in a variety of industries including uv curing, printed circuit board and photolithography exposure and industrial graphic arts processing applications. Features & Benefits For Blacklight Special Effects Only use in UV
- Lamp Power: 70 to 1,200 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 2.6771668 to 5.7874047 inch
- Light Center Length: 2.2047256 inch
-
Supplier: Ushio America, Inc.
Description: Medium pressure, metal-halide lamps used in a variety of industries including uv curing, printed circuit board and photolithography exposure and industrial graphic arts processing applications. FEATURES & BENEFITS For Blacklight Special Effects Only use in UV
- Lamp Power: 250 to 7,500 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 2.6771668 to 9.842525 inch
- Light Center Length: 0.7086618 to 6.8897675 inch
-
Supplier: Ushio America, Inc.
Description: USHIO Ceramique™ Compact Metal Halide lamps feature a ceramic arc tube which provides excellent color rendering and high color stability over the entire life of the lamp. The UV protected glass envelope reduces the fading effect on textiles and artwork. The compact
- Lamp Power: 70 watts
- Rated Average Life: 15,000 hours
- Maximum Overall Length: 3.8188997 inch
- Color Temperature: 3,000 K
-
-
Supplier: Excelitas Technologies Corp.
Description: Amba® UV curing mercury arc lamps are designed for reliable curing results and come in various lengths and power classes. They are ideal for use as replacement lamps in applications such as printing, wood coating, and many other UV curing processes. OEM designers turn to
- Maximum Overall Length: 153.54339 inch
- Wavelength Range: 0.365 µm
- Features: High Intensity Discharge Lamps, Mercury Lamp, Metal Halide Lamps, UV Lamps
-
Supplier: Ushio America, Inc.
Description: USHIO Euroflood™ series of compact Metal Halide lamps use a sodium/scandium iodide which maximizes light output and ensures color stability while at the same time achieving excellent life characteristics and good color rendering. The compact sizes provides versatility in fixture
- Lamp Power: 75 to 25 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.5 to 5.47 inch
- Color Temperature: 3,000 to 5,200 K
-
Supplier: bulbs.com
Description: GE brand Constant Color CMH 20 Watt Ceramic Metal Halide T4 Single-Ended Lamp with UV Control and G6.5 Bipin Bas. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more
- Lamp Power: 20 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,066 lm
-
Supplier: bulbs.com
Description: GE brand Constant Color CMH 20 Watt Ceramic Metal Halide T4 Single-Ended Lamp with UV Control and G8.5 Bipin Base. Far superior color rendering. Colors appear brighter and truer than with standard metal halide lamps. Warm white color for a more
- Lamp Power: 20 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,090 lm
-
Supplier: Radwell International
Description: UV LIGHT CURING BULB, HG METAL HALIDE, 380 WATT, R7S CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Dymax
Description: Available Globally, Except Europe Dymax 12 in wide UV Curing Conveyor Systems (UVCS) offer consistent, fast, and safe UV curing. Designed for curing UV curable adhesives, coatings, and inks, these systems can be outfitted with a standard metal halide (longwave) or
-
Supplier: Dymax
Description: Available Globally, Except Europe Dymax 12 inch wide UV curing oven offers consistent, fast, and safe UV curing. These conveyors are designed for UV curing adhesives, coatings, and inks and can be outfitted with either a standard metal halide (longwave “D”) or
-
Supplier: Ellsworth Adhesives
Description: DYMAX 38560 UV Bulb is a metal halide bulb that is designed for use with DYMAX flood lamps which emits a balance of UVA and Visible light. 400 W.
-
Supplier: Dymax
Description: the spectrum. The 64-square-inch curing area of the 2000-EC Series UV floodlights makes them well suited for laboratory production and large-batch processing. 2000-EC UV curing lamps are used for a variety of UV bonding, UV potting, UV sealing, UV
- Lamp / Output Power: 400 watts
- Lamp Intensity: 105 mW/cm²
- Illuminated / Cure Length: 8 inch
- Illuminated / Cure Width / Diameter: 8 inch
-
Supplier: Dymax
Description: Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks. A Dymax 1200-EC UV flood lamp delivers
- Lamp / Output Power: 400 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Illuminated / Cure Length: 6 inch
- Illuminated / Cure Width / Diameter: 1 inch
-
Supplier: Ellsworth Adhesives
Description: DYMAX 39376 Replacement Bulb is a metal halide bulb that is designed for DYMAX WIDECURE UV Curing Conveyor.
-
Supplier: RAB Lighting
Description: COMPACT, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Rig-A-Lite
Description: external hardware, a UV resistant acrylic lens (poly is also available) and a low copper content aluminum or stainless steel housing. Available in high-pressure sodium and metal halide in a wide range of lamp wattages, a configuration is available to suit your needs.
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 7.000000000000001 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures
-
Supplier: Ecopower Inc.
Description: Streetlight Lamp Retrofit Replacement: A typical Cobra Head Street Light Original 1000W Metal Halide Street Light Lamp A 294W LED Retrofit replaces a 1000W HID Street Light Lamp Energy Savings Alone Is Over $300 Per Year/Lamp, not Including Maintenance Cost
- Light Fixture Wattage: 40 to 98 watts
- Features: Bulb Included
- Application: Commercial, Industrial, Outdoor
- Lamp Type: LED
-
Supplier: Edmund Optics Inc.
Description: temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow
- Lifetime: 6,000 hours
- Wavelength: 250 nm
- Color Temperature: 5,300 K
-
Supplier: Edmund Optics Inc.
Description: temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow
- Lifetime: 6,000 hours
- Wavelength: 250 nm
- Color Temperature: 5,300 K
-
Supplier: R. STAHL, Inc.
Description: TEF 2500 HPS 2x400W/600W HPI 2x400W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steel Option: Lamp: Aura Sodinette Long Life HPS 400W Lifetime: 48.000h @ 10% failure rate and 12h
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 400 to 800.000000000003 watts
- Features: Bulb Included, Explosion-proof
- Fixture Type: Flood Lights
-
Supplier: R. STAHL, Inc.
Description: HPS, 250W/400W/ 600W HPI 400W Features Easy to install and maintain UV-resistant polycarbonate terminal box Mounted on an adjustable bracket Instant light Made of stainless steel Option: Lamp: Aura Sodinette Long Life HPS 400W Lifetime: 48.000h @ 10% failure rate and 12h switching
- Light Fixture Voltage: 220 to 240 volts
- Light Fixture Wattage: 250.00000000000003 to 600 watts
- Features: Bulb Included, Explosion-proof
- Fixture Type: Flood Lights
-
Supplier: ASTM International
Description: sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and tungsten-halogen lamps,
Find Suppliers by Category Top
Featured Products Top
-
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets Boeing’s BMS 1060-A specification to protect aircraft parts from exposure to standard aircraft (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Experiment of solidifying photo sensitive polymer by using UV LED
… photo sensitive polymer which reacts in the range of 200nm ~ 400nm wavelengths is used in stereolithography technology and such as Ar laser, He-Cd laser for the laser beam and UV mercury lamp, Metal halide UV lamp for the optical fiber …
-
UV stability of highest-quality plasma silicon nitride passivation of silicon solar cells
The cells are illuminated by a 400-W metal halide UV lamp (Hoehnle 400F).
-
Material study for the solar module under high concentration UV exposure
Fig. 1 Photograph of the newly-developed weathering meter with water-cooled Fe metal halide UV lamp , cold filters and D1 water shower for simulation of water condensation.
-
Micro / Nano Replication: Processes and Applications
The exposure unit is composed of a metal halide UV lamp with a wavelength range of 265–420 nm, an ellipsoidal reflector, a cold mirror, and a collimating lens.
-
Synthesis and characterization of novel UV-Curable PU-Si hybrids: Influence of silica on thermal, mechanical, and water sorption properties of polyurethane acr...
UV-curing was carried out by exposing sam- ples to metal halide (1,000 W/cm), high-pressure mercury UV lamp (1,000 W/cm), and finally metal halide UV lamp (1,000 W/cm) for 30 s, respectively.
-
Separation and structure determination of nicardipine photoproducts by LC‐ESI‐MS
A Philips 400 W high-pressure metal halide UV lamp (HPA 400/30S, Philips, Belgium) as the light source was used to irradiate the sample in a stoppered quartz tube mounted horizontally with a distance of 20 cm in a photo- chemical chamber.
-
Progress in Low‐temperature Surface Passivation of Silicon Solar Cells using Remote‐plasma Silicon Nitride
Hence, the passivated wafers were illuminated by a 400-W metal halide UV lamp (Hoehnle 400F) and the eective surface recombination velocity was measured by means of the MW-PCD method.37 Since the terrestrial solar spectrum contains virtually no photons with …
-
Microscopic origins of the surface exciton photoluminescence in ZnO nanostructures
UV illumination experiments were usually performed on the sample in the cryostat (similar to electrical voltage experiments) using a 250W iron doped metal halide UV lamp (UV-H 253 BL – UV Light Technology Ltd.).
-
Replication of micro-optical components by ultraviolet-molding process
A metal halide UV lamp having a power of 80 W/cm2 and a wavelength range of 265 to 420 nm was used.
-
`Hibridas' photoimageable thick film process and materials for microwave and sensor component applications
The optimum wavelength for polymerisation of the photosensitive vehicle is in the range 320 to 400nm and a high intensity, metal halide UV lamp is used.
Indicates content that may require registration and/or purchase.