-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METAL GASKET, FACE SEAL FITTING, GROOVED GASKET, FOR 1/2" FITTING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kuriyama of America, Inc.
Description: automotive, pharmaceutical and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 1 inch
- Outside Diameter: 1.17 inch
- Working Pressure: 1,000 psi
- Temperature Range: 500 F
-
Supplier: Accuris
Description: Hose, Polytetrafluoroethylene, Metal Braid, Medium Pressure, Hydraulic, 450 Degrees F
-
-
Supplier: SAE International
Description: This SAE Information Report is intended to provide the hydraulic system analyst with a procedure which will assist in the selection and use of high-pressure wire reinforced hydraulic hose assemblies. Many construction, agricultural, industrial, or commercial equipment systems
-
Supplier: Kuriyama of America, Inc.
Description: automotive, pharmaceutical and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.46 inch
- Working Pressure: 3,000 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: automotive, pharmaceutical and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.34 inch
- Working Pressure: 3,500 psi
- Temperature Range: 500 F
-
Supplier: Kuriyama of America, Inc.
Description: automotive, pharmaceutical and food sectors. Solvents, pigments and paint transfer lines. Hydraulic lines in power steering marine applications. Not suitable for molten alkali metals and halogens at high temperature.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 2,600 psi
- Temperature Range: 500 F
-
Supplier: MFP Automation Engineering
Description: Parflex metal hose assemblies are designed for applications where chemicals and temperature extremes either from media or atmosphere are present. Factory welded and ready to install, these Parflex metal hose assemblies are leak-free, full vacuum hose solutions.
- Media: Air
- Application: Hydraulics
-
Supplier: SAE International
Description: This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for identification of the hose manufacturer. This document applies to brake
-
Supplier: SAE International
Description: This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for identification of the hose manufacturer. This document applies to brake
-
Supplier: SAE International
Description: This SAE Standard specifies the performance tests and requirements for hydraulic brake hose assemblies used in the hydraulic braking system of a road vehicle. It also specifies the methods used for identification of the hose manufacturer. This document applies to brake
-
Supplier: Stainless Hose Fittings, Ltd.
Description: SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: BOP METAL HOSE OVER FERRULE Description: Crimp coupling Series: BW Series Material: 304 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4,
- Connection Type: Crimp
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO 18X2 TUBE ZINC Hydraulic Tubing
- Inside Diameter: 0.5511814 inch
- Outside Diameter: 0.7086618 inch
- Working Pressure: 4,394.64231 psi
- Application: Hydraulics
-
Supplier: CSA Group
Description: Specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic brake systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm. Applies to assemblies made of a
-
Description: Specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic brake systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm. Applies to assemblies made of a
-
Description: Specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic brake systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm. Applies to assemblies made of a
-
Supplier: CSA Group
Description: Specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic brake systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm. Applies to assemblies made of a
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: SKF/Global
Description: The 728619E is a two-stage pump suitable for use with SKF Supergrip bolts and for the mounting and dismounting of bearings or components where a maximum pressure of 150 MPa (21,750 psi) is required. The pump is supplied with a 3 000 mm (118 in) pressure hose, quick connect coupling and mating
- Maximum Discharge Pressure: 21,750 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: Reid Supply
Description: Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life
- Primary Material: Acetal
- Media: Hydraulic Fluid
-
Supplier: Weber UK, Ltd.
Description: supplied in a metal box for easy transportation. The MGH-30, like the MGH-20, is supplied with air line hose, trigger and pump handle for manual operation.
- Lift Capacity: 33.075 tons
- Actuation: Air / Pneumatic, Hydraulic
- Jack Type: Bottle Jack
-
Supplier: Tompkins Industries, Inc.
Description: 500°F and short-term exposure thru 2200°F. Resistant to hydraulic fluids, fuels, and lubricating oils. Sheds molten metal splash. Reduces energy loss and offers personnel burn protection through insulating hot oil, steam lines or pipe surfaces. Allows the bundling of cables,
- Diameter: 0.875 inch
- Length: 600 inch
- Operating Temperature: -53.888888888888886 to 260 C
- Material: Fiberglass
-
Supplier: CSA Group
Description: ISO 10771-1:2015 specifies a method of fatigue testing the pressure-containing envelopes of components used in hydraulic fluid power systems under sustained steady cyclic internal pressure loads. This part of ISO 10771 is only applicable to component pressure-containing envelopes that - are
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch
-
Supplier: Plastic-Mart
Description: suction pipe with static wire hose and metal spout. Specifications Model HP100-UL Use with Diesel fuel (biodiesel blends B20), gasoline (alcohol blends E15), hydraulic fluid, kerosene and oil (up to 30 wt.). Standard UL Listed Pump Type Piston Flow Rate Up to 50 Gallons per 100
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: male parallel thread with 30˚ flare, and male parallel thread with 30˚ cone-seat) are newly added. Male thread types are designed especially for direct connection to hydraulic power units effectively. Male parallel thread type complies with both metal seal and o-ring seal ( in case of
- English Size: 0.25 to 1.5 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Ralston Instruments, Inc.
Description: Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: Hand Pump - XHGV Assembly (XHGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: PT
Description: .5" hose shank, will quote in carpenter 20, monel & titanium
- English Size: 0.5 to 4 inch
- Features: Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Material: Exotic Metals
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Waytek, Inc.
Description: Umpco S325G12 3/4" Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic hoses,
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325G10 5/8" Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic hoses,
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325G8 1/2" Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic hoses,
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
New from Kuriyama is their T955AA Series 300 PSI DEF (Diesel Exhaust Fluid) Dispensing Hose by Alfagomma. Hose can be used for bulk transfer systems, skids, bulk storage, process equipment and DEF blending. Also used for dispensing equipment systems, transfer carts, DEF station pumps, drum (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
King Bee KBEE™ Series, a polyethylene liquid suction and wastewater hose built for dewatering, trash pump jobs, septic and wastewater handling, and standard-duty water suction. Superior flexibility helps it handle tighter spaces and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose E5K - 4 or 6 wire Spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals. Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Built for the Most Demanding Hydraulic Applications R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Korean Valve Exhaust Suppliers, Korean Valve Exhaust Manufacturers and Korean Valve Exhaust Exporters on EC21.com
Products/Services:car flex, vacuum bellows, valve bellows, egr bellows, interlock tube, flexible hydraulic metal , hose .
-
Sell Rubber Hose with fabric Inserted
) Hydraulic Hoses & metal hose .
-
Sell Telfon Hose (SAE 100R 14)
Our company is specialized in manufacturing steel wire braided hydraulic hose, steel wire spiral hydraulic hose , metal hose, Teflon hose, steam hose and relevant machines and equipment.
-
Sell GW7003 LPG Hose
Our main products including : Hydraulic hose , Metal hose,Hydraulic hose,Air hose,Fittings,Industrial hose ,Welding hose and Rubber hose with fabric insert ,totally have more than 100 kinds , Our products have been adopted by IS09001 international quality system certification.
Indicates content that may require registration and/or purchase.