-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom designed
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 6,000 lbs
- Volume: 0.5 cubic yards
- Length: 51.25 inch
- Width/Diameter: 25 inch
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 4,000 lbs
- Volume: 0.25 cubic yards
- Length: 46 inch
- Width/Diameter: 25 inch
-
-
Supplier: C & C Lift Truck, Inc.
Description: to the ground. Fork pockets measure 7-1/2" x 2". Durable powder coat finish. Optional casters and lids available. FOB Shipping Point. Casters Create portable hoppers to transport loads of refuse, scrape, metal, wood, plastic, cardboard and more. Casters ordered with original
- Weight Capacity: 2,000 lbs
- Volume: 1.5 cubic yards
- Length: 52 inch
- Width/Diameter: 49 inch
-
Supplier: Gilson Company, Inc.
Description: single large opening for sampling granular material through bags. Keystone Carbon Sampling Probes are chrome-plated steel and specially designed to sample fine powders such as powdered metal and chemicals that tend to compact. Single and Double Tube Sampling Probes are brass or
-
Supplier: Gilson Company, Inc.
Description: Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed
-
Supplier: Gilson Company, Inc.
Description: Model SP-245 Accu-Max Spinning Riffler offers accuracy for aggregates, coal or ores up to 2in (50.8mm) topsize. The unit works equally well for finer materials and powders in large starting volumes. Eight samples of 1/8 are collected in special pans on a 14rpm (12rpm at 50Hz) constant-speed
-
Supplier: Hangzhou X-mag Inc.
Description: requirement Can effectively remove ferrous chips and metal particles from loosely packed, free flowing materials. No power needed Applications: It's the main part of different magnetic grate separators. Used by placing in the liquid, oil for collect steel powder and clean, such as use
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: Hangzhou X-mag Inc.
Description: requirement Can effectively remove ferrous chips and metal particles from loosely packed, free flowing materials. No power needed Applications It's the main part of different magnetic grate separators. Used by placing in the liquid, oil for collect steel powder and clean, such as use
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system, internal inlet air baffle, and patented
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: metal dust, toner, and cement dust. Typical applications for the Pulsatron cartridge dust collector include grinding, sanding, foundry, welding, fabrication, blasting, metallizing, and powder coating. For easy customization, the Pulsatron collector is available in various dimensions,
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 2,250 to 5,250 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
Find Suppliers by Category Top
Featured Products Top
-
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc.
More Information Top
-
Kinematics and stress-strain state of metal powder issuing from a hopper device. Part I
Diagrammatic representation of flow of metal powder from hopper device mounted on rolling mill rolls.
-
Questions about axle repair
I've never seen one used but they also have small torches (like a brazing torch) with a hopper of powdered metal ... you can use to build up and hardface things.
-
Kinematics and stress-strain state of metal powder issuing from a hopper device. Part II
Qualitative and quantitative estimates of the distribution of stresses in the metal powder in the hopper during rolling are presented in Fig. 4.
-
Measuring the friability of antibiotic powders
In the first method, it is proposed that the friability be determined by measuring the time it takes to empty the powder from a metal hopper with certain strictly prescribed parameters.
-
Handbook of Powder Metallurgy
A feed hopper , B metal powder , C rolling mill, D strip, E, F, G, and H furnaces, K, J, and I cold reduction of strip after first, second, and third sintering treatment .
-
Electrostatic hazards of pouring powdered chemicals into vessels - issue 165
Charging a powder from a metal hopper .
-
Investigation of lateral pressure at small compaction forces
… was prompted both by the aboveconsiderations, as well as by the fact that data on the coefficients of lateral pressure at small compaction forces are required for calculating and designing the charging and hopper systems of metal powder rolling mills (particularly those …
-
ZASMHBA0001530
The flow of metal powders in bins, hoppers , feeders, chutes, and conveyors is not always reliable or uniform.
-
ZNCTA2000P203
In this process, metal powders are fed from a hopper to a set of compacting rolls that produce a continuous green (unsintered) strip or sheet.
Indicates content that may require registration and/or purchase.