-
Supplier: icotek Corp
Description: LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal
-
Supplier: Hendrick Metal Products
Description: perforated patterns with the customer’s desired blank areas, margins, hole spacing and more — all to very tight tolerances. Perforated metal is manufactured from sheets or coils using electronically controlled presses. Every press, each with its own working width, accurately
- Hole Size: 0.02 to 6 inch
- Applications: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
- Metal: Copper / Brass / Bronze, Stainless Steel, Steel
- Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular
-
Supplier: Norlok Technology, Inc.
Description: Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
-
Supplier: Norlok Technology, Inc.
Description: The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and
- Pressure: 80 to 2,000 psi
- Thickness: 0.25 inch
- Sheet / Stock Thickness: 0.25 inch
- Technology: Air / Pneumatic, Hydraulic
-
Supplier: CANNON Instrument Company
Description: makes filling and emptying the column as easy as pouring water. Pro-Pak® is formed from metal ribbon through which more than 1000 tiny holes per square inch have been punched. As the points of the die push through the metal, jagged burrs are formed on the reverse side of the
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic
- Shapes: Rectangle, Square
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.312 INCH X 2.625 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: FKN Systek, Inc.
Description: Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: OMEGA Engineering, Inc.
Description: The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized panel punches.
- Shapes: Rectangle
-
Supplier: icotek GmbH
Description: standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
Find Suppliers by Category Top
Featured Products Top
-
may employ system pressure to energize the sealing effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Specifications: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation (read more)
Browse Stamping Services Datasheets for MP Metal Products -
radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
LASER CUTTING/CNC PUNCH PRESS/SHEET METAL PROCESS LASER CUTTING Laser cutting utilizes a laser to perform cutting on an object, allowing various types and shapes of holes to be cut (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been dedicated to Roll Forming metal shapes since (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been dedicated to Roll Forming metal shapes since (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation, construction, material handling, storage (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Post-punching Cover Printing Cladding Inkjet Labeling In line operations Secondary operations Assembly Packaging MP Metal Products has been dedicated to Roll Forming metal (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
The dissolution behavior of individual powder particles
On top of this glass slide, a 50-μm thick metal shim with a punched rectangular hole was placed (see Fig. 1 for dimensions).
-
Industrial Automation: Hands-On > Occupations and Trades
Mounting techniques include riveting, drilling, tapping, and cutting or punching holes in the metal enclosure to mount rectangular components.
-
Creating a three dimensional holographic movie
The process involves two rectangular , 30.5 cm long, metal pieces being pressed together to punch the holes in the film.
-
Environmental aspects of photodegradable plastics
One of the most successful examples is the Hi-Conem beverage carrier, a rectangular sheet of polyethylene (ca. 0.4 mm thick) into which are punched six holes the size of conventional metal beverage containers.
-
Dictionary of Civil Engineering
A tool mounted on a machine known as a punching machine, allowing to obtain a hole carved in a blade of metal by shearing of material according to a circular, oblong, square, or rectangular contour, corresponding at the dimension of the punch…
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Sheet Metal Practices and Layout
The sheet metal blank is punched , one hole at a time, on a strippit punch press. .... quickly for punching different sizes or shapes of holes, such as round, square, rectangular , oval, or obround…
-
Analysis of bending effects in sheet forming operations
S. C. Tang, ‘Large elasto-plastic strain analysis of flanged hole forming’, Comp. Struct., 13, 363-370 .... T. B. Stoughton, ‘Finite element modeling of 1008 AK sheet steel stretched over a rectangular punch with bending effects’,in N.-M. Wang and S. C. Tang (eds.), Computer Modeling of Sheet Metal Forming Process, AIME, 1985. ii..
-
An examination of Maya metallurgy, 1150 to 1544 A.D.
A hole with ragged edges has been punched through both blades. .... The two circular blades are joined by a rectangular piece of metal , folded over to form a hinge.
-
Early punched card equipment: 1880-1951 [Scanning Our Past]
Rectan- gular holes were more easily read as cards passed over a metallic roller under metal brushes that made elec- trical contact when the hole passed between the brush and the roller. .... This design required the development of new punches and readers, but (unlike Peirce’s approach) the coding of…
-
Infrared scanning of failure processes in wood
Although the actual configuration of metal connector plates vanes widely among manufacturers, the plates generally consist ofgalvanized sheet steel of 14 to 20 gage with teeth of 1/4 to 3/4 in. (6.4 to 19.0 mm) punched in a regular pattern .... The long side of the punched rectangular holes defines the major axis of the plate.
Indicates content that may require registration and/or purchase.