Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Metering Conveyor, Model F78-MC. Constructed of T304 stainless steel and food grade polymers, the Metering Conveyor is
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw's Heavy Duty Metering Conveyors provide reliable and economical feeding of materials that do not require a vibrating design. When combined with vibratory pre-feed equipment such as Bin Activators or Vibrated Bins, the Metering Conveyor will deliver accuracies
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Feed Screws / Augers
-
Supplier: Span Tech LLC
Description: strip and center support rail provide long-wearing, silent operation Conveyor lengths up to 104 feet (31.7 meters) No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
-
Supplier: Macawber Group
Description: The Variflo is specifically designed for pneumatic conveying of bulk material over long distances usually over 500 meters and up to 1 km. The Variflo features minimal air consumption while maintaining a clean environment with dust-free fully-enclosed conveying. Key Features: Long distance conveying
- Mass Flow of Material: 100 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw's line of Vibrating Conveyors offers a simple and efficient means to meter and convey your dry bulk material. These open or enclosed units will handle nearly any material, regardless of size and bulk density in a reliable and economical manner. The key to the line's success is its
- Conveyor Type: Vibrating Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FlexMove FX Series Conveyor: Unique, flexible design provides greater flexibility in layout T-slot aluminum frames allows for easy-to-install add-ons and custom design changes Variety of chain tops with features to suit different application needs Heavy Duty Performance
- Maximum Load: 599.76 lbs
- Speed: 164.04199475065624 ft/min
-
Supplier: ContiTech AG
Description: The SICON® conveyor belt remains closed from the feeding point to the discharge point. It thus measures up to particularly stringent requirements with respect to cornering suitability, cost-efficiency and environmental compatibility. The extra-high flexibility of SICON® conveyor belts
- Belt Width: 25.590565 to 55.11814 inch
- Application: Mining / Quarrying
-
Supplier: Habasit America
Description: Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Wood surfacing, Wood panel and boards Applications: Transfer belt, Metering/singulation belt Special Features: Antistatic, Easy release, Abrasion resistant
- Belt Thickness: 0.09448824 inch
- Belt Width: 118.11 inch
- Minimum Pulley Size: 2.362206 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Feedall Automation
Description: designed for gentle/non-mar orienting and non-orienting parts feeding. This feeder is easily adjusted for various part size ranges. Part shapes may be disc, ring, cylindrical, shaft type, solid or tubular. Parts are loaded from tote pans, bulk floor metering hoppers or by conveyors
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MWM 230 VHF-Band Moisture Measurement Sensor Crushed Stone, Gravel, Ore (conveyor)
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: 32 to 311 F
- Display: Digital Readouts
-
Supplier: ContiTech AG
Description: The most recent innovation in the field of vertical conveying for the bulk materials handling industry is the Pocketlift®. Based on the Flexowell® technology and the high capacity bucket elevator, the Pocketlift® system was developed for deep shaft underground applications in the mining and
- Belt Width: 19.68505 to 39.3701 inch
- Application: Elevator, Inclined Conveying, Mining / Quarrying
-
Supplier: RegalRexnord
Description: Guide Rail - Aluminum and UHMWPE, 3 Meters (9.84 Feet) Length. Anozied Aluminum with UHMWPE Material, White in Color. 110 Milimeter (4.33 Inch) Minimum Curvature Radius.
-
Supplier: RegalRexnord
Description: J-Leg Profile ULF™ Polyethylene (Metric) 40 Meters Long, 20mm Wide x 10mm High, 3mm in Thickness. Clips onto 1/8 Inch, 11 or 12 Gauge Flat Bar
-
Supplier: RegalRexnord
Description: J-Leg Profile ULF™ Polyethylene (Metric) 40 Meters Long, 24mm in Total Width x 13mm High, 3mm in Thickness. Clips onto 1/8 Inch, 11 or 12 Gauge Flat Bar
-
Supplier: Laurel Electronics LLC
Description: take a conveyor to traverse an oven. As the rate of the conveyor is increased, the displayed baking time is decreased. Principles of V-to-F Operation The V-to-F signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz.
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: RegalRexnord
Description: Chain Guide Flat Profile ULF™ Polyethylene (Metric) 60 Meters Long, 40mm Wide x 3mm High
-
Supplier: ACS Valves
Description: 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated. Adjustable rotor tip types: EPDM rubber, polyurethane, hardened
- Volumetric Capacity: 6 to 990 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: ACS Valves
Description: Options: 304 or 316 cast stainless steel valve housing. No. 4 finish on internal product contact surfaces of housing, and all rotor surfaces. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: closed-end, metering, shallow-pocket, adjustable-tip, and Teflon®-coated.
- Volumetric Capacity: 12 to 990 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Nordson Corporation
Description: No Description Provided
- Internal Height: 144 inch
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Booth - Spray Room, Dust Collection / Air Filtration System, Feeding / Metering Unit
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Eastern Instruments
Description: screw conveyors, rotary airlocks, slide gates or bucket elevators.
-
Supplier: Eastern Instruments
Description: screw conveyors, rotary airlocks, slide gates or bucket elevators.
-
Supplier: Eastern Instruments
Description: is perfect for measuring relatively free-flowing, larger particle materials such as granules, pellets or even chips or snack foods and is specifically designed to be installed directly after feed devices such as belts or vibratory conveyors.
-
Supplier: Eastern Instruments
Description: designed to be installed directly after feed devices such as belts or vibratory conveyors.
-
Supplier: Siemens Process Instrumentation
Description: abrasive or hot materials. The WF350 operates with aerated gravity conveyors, and includes integral vents and baffles for air separation. For applications with little available headroom, the WF340 flow meters provide a solution. WF300 Series User Manuals For specialized pre-feed applications
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring instrument for machines, motors, conveyor belts and other moving parts. Non-contact measurements are taken with the help of laser-reflective tape that is fixed on
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: instrument for machines, motors, conveyor belts and other moving parts. Noncontact measurements are taken with the help of laser-reflective tape that is fixed on the moving part. Contact measurements are taken using the included mechanical attachment and contact probes.
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: Hamamatsu Photonics Europe
Description: standards. The detachable sensor head contains a rechargeable battery for UV detection and data memory, allowing remote measurement such as on a belt conveyor or in locations where cable routing is difficult. In addition to external control via the RS-232C interface, an analog control is
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Siemens Process Instrumentation
Description: WF200 series flowmeters measure high capacities with a maximum rate of 990 STPH (900 t/h). For high capacity aerated gravity conveyor pre-feed, the WF250 has a maximum rate of 990 STPH (900 t/h). WF200 and WF250 User Manuals For specialized pre-feed applications Sensing element mounted
-
Supplier: Metalfab, Inc.
Description: Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear or
- Volume of Material Transported: 6.66665821759259 to 76.66656950231479 ft³/min
- Conveyor Type: Belt Conveyor
-
Description: agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
- Non-standard Chain Pitch: 0.1227166017 inch
- Material: Acetal (Celcon®, Delrin®, etc.)
- Features: Other Metal Material
-
Description: agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
- Non-standard Chain Pitch: 0.1227166017 inch
- Material: Acetal (Celcon®, Delrin®, etc.)
- Features: Other Metal Material
Find Suppliers by Category Top
Featured Products Top
-
The CentriFlow® Low Flow Meter is a specially designed solid-particle mass flow meter that can accurately measure bulk solids from pellets and granular materials to powders at extremely low flow rates. What is the CentriFlow Low Flow Meter? The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
PROBLEM: A customer needed to figure out a way to accurately apply an expensive liquid spray additive for nutrients, to an extruded feed pellet. The customer was already transporting the pellets from an extruder to a mixing screw via a screw conveyor (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments would like to introduce the CentriFeeder IVC, a vibratory feeder coupled with a mass flow meter to make an integrated flow control device for any flowable solid able to be moved via vibratory conveyors. Benefits Flexibility: Can be used with any (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
chips, leafy vegetables, hay, ground plastic bags or even crushed Aluminum Cans. Available in many sizes, the LDM Meter can accommodate almost any product that is being fed from a belt or vibratory conveyor. (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
mixing screw conveyor where the nutrients were to be applied. They needed the meter to be able to output an instantaneous and accurate flow signal that could be used to control the nutrient injection system. It was also critical to have a compact mass flow measurement system due to (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Flow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via the (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
production throughput as the shrink-wrapped stacks of cartons travel along fast-moving conveyor systems. Manual counting methods are prohibitively slow and costly, so many packaging plants rely on long-range photoelectric sensors instead. In this type of application, a photoelectric (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Mid Drive 500-7500mm 5 fixed speeds available, gearbox pre-mounted on conveyor 5, 8.2, 16, 33, 66 Meters per Minute Belt Options Pinned or Fused (Pinned reduces capacity, but increases serviceability) Low friction (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
New Belt Options for Folder-Gluers
Advances in conveyor belt design and composition are improving efficiencies in folder-gluer operations for box makers. Benefits include longer belt life, reduced cracking and glazing, and high folding precision while running at speeds to 600 meters (2,000 feet) per minute.
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
equipment used for bottle capping, conveyors, high-speed sorting and within many domestic products such as blenders, juicers, and food processors. Other places you will find linear and rotary solenoids within the food and beverage industry include: Document Processing. Folding and Wrapping. Video
-
What Is The Industrial Internet Of Things?
. A Few Examples Of The Industrial Internet Of Things. Manufacturing supply chain. Sensors embedded directly in an assembly line's conveyor belts transmit reports about the health of the equipment and operations. As a result, factory managers can monitor the equipment and proactively detect service issues
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Thus, the final section of horizontal conveyor feeding the vertical unit is usually an appropriate length of metering conveyor interlocked with the vertical conveyor through a sensing switch.
-
Tecnomatix Plant Simulation
…at ternal loader from the palette and loads the parts into th on, the parts are stored on a different palette at a secon are transported to the machine on a three-meter-lon machine is available another three- meter conveyor fo .
-
Conveying technique
Special use the screw conveyor also finds as metering conveyor , as, its conveying amount approximately proportionally to the screw speed is.
-
Material flow technique
Special use the screw conveyor also finds as metering conveyor , as, its conveying amount approximately proportionally to the screw speed is.
-
Drying potatoes for feed in a direct-fired, rotary drier. Economic feasibility of the process
With potatoes and products containing 80 and 10 per cent moisture. respectively, the pump must deliver 5160 pounds of ground potatoes and the metering conveyor 6130 pounds of dry product each hour to the mixer-conveyor.
-
Manufacturing Simulation with Plant Simulation and SimTalk
Behind the machine another three meter conveyor for palettes with finished parts is available.
-
ENERGY AUDIT METHODOLOGY FOR BELT CONVEYORS
M = mass of the material on one meter conveyor (kg) .
-
EPRI-USDOE COOPERATIVE AGREEMENT: COFIRING BIOMASS WITH COAL
During all tests, sawdust was received in the coal yard, screened through a trommel screen, and then metered onto the coal belts through metering conveyors (see Figures 2-3 and 2-4).
-
Foreign vibratory process equipment
Figure 1 shows a vibrating screw metering conveyor manufactured by Simon Handling Engineering Ltd. (Britain), designed for metering dry free-flowing bulk material.
-
eCommons - Process control and instrumentation methods for biomass fluidized bed gasifier operation
The weighing system that was integral to the metering conveyor was tested as well, but upon pressurizing the metering conveyor and hopper, the weighing system sustained an unreasonable amount of noise.
Indicates content that may require registration and/or purchase.