Products/Services for Metric AC Hose Fittings
-
Hose Fittings - (1196 companies)Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs...SizeTypeApplication -
Pipe Fittings - (1972 companies)...of materials (most commonly brass) and are best suited for metal on metal connections. Image Credit: DIYadvice.com | Hose & Fittings, Etc. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the pipe when compressed and provides... -
Industrial Hose - (1757 companies)...performance, while an undersized I.D. can cause excessive pressure drops, leaks, and system damage. Hose and fitting sizes are designated using dash numbers or dash sizes. The dash number designates the size in sixteenths of an inch (i.e. -03 is 3/16... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Sanitary Fittings - (112 companies)...of different materials which vary based on the application. Types of Fittings. Every sanitary fitting can be classified based on the connection type and function it performs. Connection Type. Fittings are attached to tubes, pipes, or hoses via...
-
Hose Crimpers - (57 companies)Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...
-
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Wire and Cable Crimpers - (501 companies)...cost replacement for soldered terminations. This article does not reference hose crimping processes. Wire and cable crimpers tools are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP0601 Assembly – Wrapped Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Conax Technologies
Fittings & Feedthroughs for Oil & Gas Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries. For over 70 years, Conax has designed and manufactured compression seal fittings, temperature sensors and cable and harness assemblies for a broad range of industries, including applications across the Oil & Gas and Petrochemical industries. Our innovative designs span the upstream, midstream and downstream sectors of the oil and gas industry. We 've helped our Oil & Gas customers with: R &D and measurement... (read more)Browse Cable Glands Datasheets for Conax Technologies -
KHK USA, Inc.
Metric Gears for Industrial Automation KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings... (read more)Browse Gears Datasheets for KHK USA, Inc.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…note validators; PCB cards; timer boards; electronic integrated circuits; sand traps; copper spring guides; air horns; locomotive air horns; heat sink cleaning systems; fire protection kits; fire protection hoses ; locomotive heater assemblies; head … kits; steel oil seals; AC motors; motor assemblies; DC … blocks; surge protectors; spark arrestors; circuit breakers; breaker backdoors; motor starter panels; sockets; fittings ; lamp holders; lamp … sets; tape measures; grind gauges; valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges…
-
Water Network Assessment and Reliability Analysis by Use of Survival Analysis
…errors from the first analysis indicate (Table 1) the Poisson regres- sion model is a good fit . .... Of particular interest is the ‘risk ratio’ metric (Table 2) showing the value of exp(βi), which … polyethylene (MDPE) pipes is higher than the rate for galvanized (GI), asbestos cement ( AC ) and MDPE-blue … the hazard rate of the other incident types (corrosion, interference by others, tree roots, connection hose , other).
-
Quality Metrics for High Order Meshes: Analysis of the Mechanical Simulation of the Heart Beat
A compromise between fitting ac- curacy and mesh stability and quality was found. .... Generic geomet- rical quality metrics have a limited success predicting stability, and an analysis of the simulation … Science, University of Oxford, OX1 3QD Oxford, U.K. (e-mail: pablo.lamata@kcl. ac .uk; sander.land@kcl .... D. R. Hose is with the Department of Cardiovascular Science, University of Sheffield, Royal Hallamshire Hospital, S10…
-
Eco-Efficient Chemical Processes
…the support of a global list of stakeholders including vehicle manufacturers (OEMs), their AC system suppliers, government .... Reduce refrigerant leakage by 50% with improved compressor shaft seals, low- or zero- permeation hoses , low-leak hose “crimps,” improved service fittings and low-leak component connections. .... The study estimated that approximately 873 million metric tons of CO2 equivalent emissions can be avoided and…
-
Electrohydraulie Hardline MuItiplex Contral System for BOPT'S
…motors, one flame-proof electrical control box, two la-gal accumulators, and the necessary valves and fittings . .... transferred to the subsea bank of accumulators through a set of two flexible hoses protected by a .... Each pump is powered in 80o-v AC triphase current, which comes from the surface through an … stainless-steel armor gives a very strong mechanical protection and a traction capability of 4 metric tons.
Indicates content that may require registration and/or purchase.