-
Supplier: Advanced Technology Products
Description: ▪ Fractional or metric ▪ Multiple colors ▪ Thread sealant supplied ▪ Used as Air or Fluid Hose
- Application: Air
- Features: Chemicals, Complete Hose Assembly, General-Purpose / Fluid Handling, Oil / Fuel, Water
- Specialized Construction: Coiled
- Material: Thermoplastics
-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including:
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: RS Components, Ltd.
Description: Metric Size - TH
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.393701 inch
- Features: Other, Pneumatic
-
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on
- Metric Size: 5.000000000000001 to 16 mm
- Features: Ball and Sleeve, Carbon & Alloy Steel, Metric, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Marposs Corp
Description: scratching the part TECH SPECS Zeroing is performed via a master calibration ring Measuring range: max 0.1 mm for gauges with between 6.3 mm and 10 mm diameter Max roughness recommended is 0.8 μm Ra Repeatability (± 2σ): <0.5 μm Air supply: dry air carefully purified and filtered
- Range: 0.24803163 to 0.393701 inch
- Measuring Range: 0.24803163 to 0.393701 inch
- Gaging Technology: Air / Pneumatic
- Measurement Scale / Units: Metric
-
Supplier: Mile-X Equipment, Inc.
Description: oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire
- Type Of Reel: Hose Reel
-
Supplier: Hosco Finishing System Components
Description: quick disconnects, restrictors and flow regulators, paint and air hoses, plus paint system accessories. Our global customer base and application environments include automotive assembly and component manufacture, truck and bus, farm and construction equipment, and aerospace industries.
- English Size: 0.25 inch
- Metric Size: 12 mm
- Fitting Type: Elbow
- Features: English, Metric
-
Supplier: Mile-X Equipment, Inc.
Description: oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire
- Type Of Reel: Hose Reel
-
Supplier: PI (Physik Instrumente) L.P.
Description: to improve dynamic performance and error compensation, and a wide suite of software development tools. The A-322 series is a starting point for further adaptations. Critical core components such as linear motors, measuring systems, and air bearing assemblies have already been developed,
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: Flexaust
Description: • Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great
- Inside Diameter: 24 inch
- Working Pressure: 1.75 psi
- Maximum Vacuum: 0.7 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Qosina Corp.
Description: This coupling body is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the spillage and air inclusion are approximately <0.025cc per
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Qosina Corp.
Description: This product has a twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves, which provides fast, safe and leak free fluid connections. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the spillage and
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Kuriyama of America, Inc.
Description: Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings
- Outside Diameter / Size: 0.57 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Pressure Rating: 75 to 125 psi
- Temperature Range: -40 to 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings
- Outside Diameter / Size: 0.57 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Pressure Rating: 75 to 125 psi
- Temperature Range: -40 to 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Pressure Rating: 75 to 125 psi
- Temperature Range: -40 to 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings
- Outside Diameter / Size: 0.57 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Pressure Rating: 75 to 125 psi
- Temperature Range: -40 to 176 F
-
Supplier: CSA Group
Description: Preface This is the third edition of ANSI Z21.54/CSA 8.4, Gas hose connectors for portable outdoor gas-fired appliances. It supersedes the previous edition published in 1996 and 2002. Scope 1.1 This Standard applies to gas hose connectors (See Clause 3 Definitions), hereinafter
-
Supplier: CSA Group
Description: used in SI (Metric) units. (IEEE/ASTM SI 10, American National Standard for Metric Practice, or ISO 80000-1:2009, Quantities and units – Part 1: General is used as a guide in making metric conversion from yard/pound quantities.) If a value for a measurement and a corresponding
-
Supplier: SAS Automation, LLC
Description: Flexible pneumatic hose tubing Polyurethane material reduces “kinking” Supports pressurized air up to 0.8 Mpa (116 psi) Recommended pneumatic color code: blue for pressurized air, yellow for vacuum
- Outside Diameter / Size: 0.1574804 to 0.3149608 inch
- Maximum Inside Diameter / Size: 0.09842525 to 0.1968505 inch
- Wall Thickness: 0.05905515 to 0.1181103 inch
- Pressure Rating: 116 psi
-
Supplier: CEJN Industrial Corporation
Description: Series 220 couplings are suitable for compressed air, as well asfluid and vacuum applications. They offer high flow capacity for a widerange of applications. Safety rings to prevent unintentionaldisconnection are available on request. Please refer to theCEJN Fluid range for specialized
- English Size: 0.125 inch
- Metric Size: 3 to 5.000000000000001 mm
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could
- Metric Size: 28.000000000000004 to 50 mm
- Material: Carbon & Alloy Steel
- Features: Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: Festo Corporation
Description: Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting
-
Description: can be disconnected. This closes the coupling valve. The compressed downstream air can now escape from the plug (hose). Pulling the sleeve back a second time releases the second locking system. The connection can now be safely undone. This self-venting coupling, designed for bleeding
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: can be disconnected. This closes the coupling valve. The compressed downstream air can now escape from the plug (hose). Pulling the sleeve back a second time releases the second locking system. The connection can now be safely undone. This self-venting coupling, designed for bleeding
- Metric Size: 13 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: OMEGA Engineering, Inc.
Description: to provide the desired pneumatic pressure without constant air consumption. The converter’s unique design eliminates common problems such as hose chatter and needless air consumption from air leaks caused by heat, age, moisture, contamination, mounting, orientation error,
- Output Pressure: 0 to 20 psi
- Maximum Air Volume: 0.5 SCFM
- Operating Temperature: 32 to 160 F
- Body Material: Aluminum
-
Supplier: WEH Technologies Inc.
Description: with a bead, rim, collar, flange, stub or male thread. In the automotive industry type TW800 is also used for testing of fuel connections, connections for cold and hot water and other supply lines as well as refrigeration and air conditioning components. By using high quality stainless steel
- English Size: 0.125 to 1.25 inch
- Metric Size: 10.000000000000002 to 40.00000000000001 mm
- Features: English, Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Altaflo
Description: and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional fittings. ALTAFLUOR
- Outside Diameter / Size: 0.625 to 0.635 inch
- Maximum Inside Diameter / Size: 0.551 inch
- Wall Thickness: 0.03 inch
- Temperature Range: -100 to 400 F
-
Supplier: CSA Group
Description: adjuster - Gas/air mixer - Pressure relief valve - Pressure relief device - Excess flow valve - Gas tight housing and ventilation hoses - Rigid fuel line - Flexible fuel line, hoses and assemblies - Filter - Fittings - Discharge line closures 1.2 This Standard applies to devices
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.75590592 inch
- Outside Diameter: 1.2598432 inch
- Working Pressure: 5,076.289377501895 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.80708705 inch
- Working Pressure: 2,320.589429715152 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
Find Suppliers by Category Top
Featured Products Top
-
Beat the heat with Kuri Tec® Ice Blaster™! This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Blue NSF-61 polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama Layflat Oilfield Hose & Accessories Manufacturer of Oroflex® Terrain™ heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry Complete 660'assemblies in stock and ready to ship! High quality, ISO 9001 European design and (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required. Features and Advantages Heavy Duty Construction - Durable, thick walled construction, resists kinking (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Need a liquid suction hose that’s tough, flexible, and easier to move on the jobsite? Tigerflex Tiger Green- TG Series is designed for exactly that. With an EPDM tube, polyethylene helix, and flexibility that stays strong even in sub (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av...
(read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
WST™ Series Heavy-Duty, PVC, Fabric Reinforced, Suction & Discharge Hose GENERAL APPLICATIONS Fish suction Irrigation lines Pumps, rental and construction dewatering (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Federal Register > Tuesday, October 9, 2007 > [72 FR 57459] Federal Motor Vehicle Safety Standards; Brake Hoses
Regarding metric sizes of air brake hose, in the NPRM, NHTSA noted that dimensions for metric air brake hoses are not included in FMVSS No. 106, and solicited comments on the dimensions for metric air brake hose (for use with permanently attached …
-
Federal Motor Vehicle Safety Standard - 49 CFR Part 571 - FMVSS 106 - Brake Hoses.
Metric air brake hose shall be labeled with the letter "A." .
-
Code of Federal Regulations > Title 49 - Transportation > National Highway Traffic Safety Administration > [49 CFR Part 571] Federal Motor Vehicle Safety Stand...
Metric air brake hose shall be labeled with the letter “A.” .
-
State of the Art in Sub-scale STOVL Hot Gas Ingestion Wind Tunnel Test Techniques
Each nozzle and its supply hardware is removed from the aircraft model and calibrated in an isolated state with a hose providing the drive air across a metric break on the rig.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
See also the appendix: Metric and nonmetric measurement JOUNCE LINES Flexible air or hydraulic hoses connecting brake lines between the chassis and wheels and/or axles, to permit axle articulation or wheel steering movement relative to a truck frame.
Indicates content that may require registration and/or purchase.