-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.0787402 to 3.93701 inch
- Outside Diameter: 0.1968505 to 4.724412 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The
- Inside Diameter: 0.787402 inch
- Length: 0.84645715 inch
- Bushing Type: Flanged
- Bearing Surface: Lined Bearing
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.1181103 to 2.362206 inch
- Outside Diameter: 0.2362206 to 2.755907 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
-
Supplier: Bowman International Ltd.
Description: Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications.
- Inside Diameter: 0.9842525 to 11.81103 inch
- Outside Diameter: 1.1023628 to 12.0078805 inch
- Length: 0.5905515 to 3.543309 inch
- Bushing Type: Flanged
-
Supplier: Bunting Bearings, LLC
Description: standard sleeve (plain) bearings, see your local Bunting Bearings Authorized Distributor for: Machined to print bearings Precision finished bearings Grease or oil grooved bearings Graphite-filled grooved bearings Graphite-filled plug type
- Inside Diameter: 0.2362206 to 2.362206 inch
- Outside Diameter: 0.393701 to 2.755907 inch
- Length: 0.2362206 to 2.362206 inch
- Operating Temperature: 10 to 220 F
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.125 to 1.563 inch
- Outside Diameter: 0.189 to 1.816 inch
- Length: 0.125 to 9.75 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Beemer Precision, Inc.
Description: Total corporate quality dedication, 60 years of experience, and state of the art equipment produce bearings that are worthy of the products you have dedicated your time and efforts to produce. We strive continuously to adhere to traditional values, yet remain flexible to the demands necessary
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.393701 inch
- Length: 0.21653555 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.4724412 inch
- Outside Diameter: 0.5511814 inch
- Length: 0.3543309 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4724412 inch
- Length: 0.6692917 inch
- Bearing Surface: Bronze - Sintered
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.3779535 inch
- Outside Diameter: 1.5354339 inch
- Length: 0.6299216 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Bowman International Ltd.
Description: We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795 French metric Flanged bearings (F7/F8-s7/s8 tolerances) DIN metric Flanged
- Inside Diameter: 0.0787402 to 1.968505 inch
- Outside Diameter: 0.1968505 to 2.362206 inch
- Length: 0.1181103 to 2.1653555 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: GGB
Description: forms made to order: cylindrical bushes, flanged bushes, thrust washers, sliding plates, pintle bearings, half-bearings, axial and radial segment rings, self-aligning spherical bearings, customized bearing designs
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Bowman International Ltd.
Description: All these bearings are made to order. Other shapes can be offered. Graphite loaded bearings can withstand very high temperatures up to 425°C (800°F) as well as cryogenic temperatures down to -200°C (-400°F) depending on the bronze material and graphite selected. This makes them
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Supplier: Daemar Inc.
Description: TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known
- Inside Diameter: 0.4724412 inch
- Length: 0.3543309 inch
- Operating Temperature: -319 to 536 F
- Bushing Type: Flanged
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Inside Diameter: 0.2379922545 to 0.2399607595 inch
- Outside Diameter: 0.3167324545 to 0.3211419057 inch
- Length: 0.22440957 to 0.2362206 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.631102703 to 0.631890105 inch
- Outside Diameter: 0.631890105 inch
- Length: 0.76377994 inch
- Operating Temperature: -20 to 200 F
-
Description: NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
- Bearing Surface: Lined Bearing
-
Supplier: GGB
Description: Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The
- Inside Diameter: 0.393701 inch
- Outside Diameter: 0.4724412 inch
- Length: 0.462598675 to 0.482283725 inch
- Operating Temperature: -328 to 536 F
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with self-lubricating graphite, SelfLube Guide Pin Bushings are available in all industry standard (inch) sizes. Metric Sizes are now Available!
- Inside Diameter: 1 to 4.5 inch
- Outside Diameter: 1.5 to 5.5 inch
- Length: 1.875 to 5 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 050705 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2.25 inch
- Outside Diameter: 2.7489 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.53 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.563 inch
- Outside Diameter: 0.865 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5904 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large
- Bushing Type: Flanged, Sleeve
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: AVAILABLE IN METRIC OR ENGLISH • 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
The selection of the bearing materials plays a significant role in the performance of fluid film bearings. Load, speed, operating temperature, insulation requirements, and lubricant type and cleanliness may all play into the material choice. Continuing materials development has expanded (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF® bearings are designed to run at optimum temperatures (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
reliable greaseless solutions as well as greased bronze and steel bearing solutions designed to increase service life and uptime and enhance sustainable progress and living standards—all at a lower cost of ownership. Tough jobs demand even tougher surface solutions (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
equipment for efficiency and profitability to scale up the hydrogen economy. Waukesha Bearings has a history of partnering with OEMs and end users to solve their toughest engineering and operational challenges. Our (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Waukesha Bearings is a world leader in technology, size, and application experience for the rotating equipment industry. We combine years of field experience with empirical data obtained from internal testing and external technology alliances to verify designs and accurately predict performance (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor unbalance. Whether magnetic or fluid film bearings are used in the machine, a prerequisite (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings
More Information Top
-
http://www.sdp-si.com/D795/79501071.pdf
… & metric)......................................92 Flange-Mounted PTFE Bronze, Self-Aligning & Nonaligning (inch & metric)..............96 Flange-Mounted Acetal, Self-Aligning (metric) ..........................................................100 Flange -Mounted Needle Roller, Self-Aligning ( metric ), Nonaligning (inch & metric … … Pillow Block-Mounted Sintered Bronze , Self-Aligning (inch & … POLYMER BEARINGS 110 General Purpose G300® Polymer Characteristics......................................................111 General Purpose Sleeve Bearings (inch) ..................................................................
-
Bearings Ball Bearings Linear Bearings Thrust Bearings Needle Roller Pressbearings Spherical Bearings
Double Flange [inch] [ metric ] Frelon® Lined Sleeve Bearings [inch] Sintered Bronze Sleeve Bearings .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… stainless steel tubes and pipes; steel alloy pipes; cold drawn steel pipes; steel tubes; pipes; oil pipes; rectangular steel pipes; spacer threaded steel pipes; steel flanges ; stainless steel sleeves and pipe fittings; bridge … … double ended screws; cartridges; bronze rings; threaded copper inserts … … jacks; trolley hoists; universal joints; socket adapters; pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic pump … … sets; tape measures; grind gauges; valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges …
-
Popular Products In Power - Big Bruin
Gates 201224MM - Gates 2012 24MM Taper-Lock Bushing, 24mm Bore, 1.2" Length, 2.0" Max Bore This Gates Taper-Lock bushing is suitable for use with same … … pulleys in power transmission applications that require synchronous rotation and have metric dimensions. … there are three basic types of plain bearings: radial plain bearings (also called sleeve bearings or bushings … Flanged sleeve bearings have a flange on one end to support axial loads. … bearings are made from durable, low-friction materials such as sintered or cast bronze alloys, plastic, or …
-
https://www.sdp-si.com/ss/pdf/80515005.pdf
Metric URETHANE SURFACE WITH SINTERED BRONZE BEARING MATERIAL: Roller - Urethane 60 Durometer Ground Outside Diameter Sleeve - Aluminum Alloy Bearing - Sintered Bronze L Bearing Length F Flange Dia.
Indicates content that may require registration and/or purchase.