Products/Services for Metric Cast Iron Piston Rings
-
Piston Rings - (115 companies)...of cast iron. A foundry piston ring may also be made of graphite iron or other iron alloys. Standards DIN 34110 - Piston rings for general engineering. GOST 621 - Piston rings for internal combustion engines. ISO... -
Dynamic Seals - (674 companies)Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons... -
Hydraulic Seals and Pneumatic Seals - (304 companies)...onto a shaft with the sealing lip contacting the housing bore. V-rings are considered external lip seals. Symmetric seals are symmetrical and works equally well as a rod or a piston seal. An axial seal seals axially against a housing or machine... -
Oil Seals and Grease Seals - (344 companies)V-rings are considered external lip seals. A symmetric seal is symmetrical and works equally well as a rod or a piston seal. An axial seal seals axially against a housing or machine component. Construction Parameters. Important seal construction... -
Gaskets and Gasketing - (1427 companies)...facing material (metric). ASTM C542 - Standard specification for lock-strip gaskets. ASTM C564 - Standard specification for rubber gaskets for cast iron soil pipe and fittings. More standards for gaskets and gasketing. References. Image Credit: Asahi... -
Shims and Shim Stock - (221 companies)...and tolerance. Size. Metric shims are specified in units such as millimeters (mm). Material. Metal shims can be 304 stainless steel, carbon steel, aluminum, copper, and brass. Plastic shims are color-coded for quick, accurate recognition of thickness at time...
-
Metric Gears - (76 companies)Cast iron provides durability and ease of manufacture. Alloy steel provides superior durability and corrosion resistance. Minerals may be added to the alloy to further harden the gear. Cast steel provides easier fabrication, strong working loads...
-
O-rings - (749 companies)...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard...
-
Rack and Pinion Gears - (157 companies)...to convert rotation into linear motion. The flat, toothed part is the rack and the gear is the pinion. A piston coaxial to the rack provides hydraulic assistance force, and an open centered rotary valve controls the assist level. A rack and pinion gears...
-
Piston Pumps and Plunger Pumps - (602 companies)...media (the plunger, discharge valves, and suction valves) need to be resistant to any corrosion induced by the fluid. Some materials used are listed below. Cast iron provides high tensile strength, durability, and abrasion resistance corresponding...
Product News
-
Jergens, Inc.
Cast Iron Cross Tooling Columns Relieved Class 40 Cast Iron. Rigid single-piece construction. Base and sides milled flat, perpendicular, & parallel within 0.001 " per ft. Includes mounting holes for popular 400mm & 500mm pallets. Custom sizes & configurations available upon request. Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader in Workholding... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Jergens, Inc.
American-made cast iron tooling column additions Jergens inc. launches american-made cast iron tooling column additions. Jergens Cast Iron Tooling Columns now with Ball Lock (R) and QLS top tool mounting systems for even greater possibilities for a wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
KHK USA, Inc.
Metric Gears for Industrial Automation metric involute splines & bushings, and right-angle metric gearboxes. These gear products are available in a variety of materials including alloy steel, carbon steel, stainless steel, aluminum bronze, brass, cast bronze, nylon, acetal, and cast iron. Designed for use in industrial automation applications, KHK's broad selection of gears offers the most convenient selection of power transmission components in North America. (read more)Browse Gears Datasheets for KHK USA, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Arnold Magnetic Technologies
RAMCAST™: A Breakthrough in Copper Cast Rotor Tech entirely in-house by Arnold 's skilled team, RAMCAST is backed by custom-designed machinery tailored exclusively for this process. Arnold is the only company globally capable of achieving this advanced level of rotor casting. The RAMCAST process produces both aluminum and copper rotors with exceptional quality. It accommodates cast aluminum rotors up to 9 inches in diameter and 35 pounds of alloy pour weight, as well as cast copper rotors up to 9 inches in diameter and 18 pounds of alloy pour... (read more)Browse AC Motors Datasheets for Arnold Magnetic Technologies -
Woodex MECO Industries
MECO HA Seal in C.E.M.A Standard and Metric Sizes and can accommodate up to 1/4 " of shaft runout. How it Works: The HA model 's dynamic seal is formed between rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). Inside the seal 's solid, square housing, the polymer rotors are frictionally locked into rotation with the machine 's shaft by an elastomer drive ring. The HA seal 's stainless steel adjusting clamp squeezes the elastomer ring against the shaft, causing it to lengthen axially against the rotating... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Beswick Engineering Co., Inc.
High Pressure Piston Regulator- Two Stages Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
ASTM MNL56 - Guide to Friction, Wear, and Erosion Testing
The metric in these tests can be the stress, speed, or other condition that first produces scoring. The reciprocating test has been modified to use a counterface made from a diesel engine cast iron cylinder liner and a rider of a piston ring (ASTM G 181).
-
Chapter 5-Adhesive Wear Testing
The metric in these tests can be the stress, speed, or other condition that first produces scoring. The reciprocating test has been modified to use a counterface made from a diesel engine cast iron cylinder liner and a rider of a piston ring (ASTM G 181).
-
Handbook of Diesel Engines
Nodular cast iron’s better properties, especially when fuels are highly sulfurous, led to one-piece lightweight iron pistons , which, however, are very demanding to cast (monoblock, Fig. 8-66). All share a piston design in which the piston crown with the ring zone forms the one … The classic composite piston design with a forged axisym- metric steel piston crown with outer and inner …
Indicates content that may require registration and/or purchase.