-
Supplier: RS Components, Ltd.
Description: Dormer B10010.0 Hand Reamer
- Cutting Diameter: 0.393701 inch
- Product Packaging: Individual Reamer
- Size Units: Metric
- Features: Other
-
Supplier: Reid Supply
Description: Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 8.000 in.
- Cutting Diameter: 0.4724412 inch
- Material: High Speed Steel
- Product Packaging: Individual Reamer
- Size Units: Metric
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.2165 inch
- Reamer Type: Chucking Reamer
- Material: Cobalt
- Reaming Application: General Purpose
-
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.7324 to 0.752 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.7324 to 0.752 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.7324 to 0.752 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.7324 to 0.752 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Contour360º
Description: Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
- Cutting Diameter: 0.4134 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional, Metric
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.1378 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Reaming Application: General Purpose
-
Supplier: Superior Tool Service, Inc.
Description: 10mm (.3937) x 3" OAL solid carbide 4 flute straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.3937 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Sandvik Coromant Co.
Description: CoroReamer™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits High productivity due to high cutting parameters Consistency and
- Cutting Diameter: 0.156 to 0.787 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Coating: Coated, TiAlN
-
Supplier: Superior Tool Service, Inc.
Description: 9.5mm (.374) dia. x 3" OAL solid carbide 4 flute straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.374 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port.
- Cutting Diameter: 0.55511841 to 2.64173371 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: Superior Tool Service, Inc.
Description: 9.5mm (.374) dia. x 6" OAL solid carbide 4 flute straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.374 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 7.5 mm (.2953) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.2953 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
Find Suppliers by Category Top
More Information Top
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'jib'),(71822,'jibboom'),(71823,'jibe'),(71824,'jidda'),(71825,'jiddah'),(71826,'jiffy'),(71827,' jig '),(71828,'jigger' … … stick'),(72346,'jostle'),(72347,'jostling'),(72348,'josue'),(72349,'jot'),(72350,'jot down'),(72351,'jotter'),(72352,'jotting'),(72353,'jotun'),(72354,'jotunn'),(72355,'joule'),(72356,'jounce'),(72357,'journal'),(72358,'journal bearing '),(72359,'journal box' … … 72504,'juice'),(72505,'juice reamer '),(72506,'juice up' … … 'metrazol shock therapy'),(83902,'metrazol shock treatment'),(83903,'metre'),(83904,'metrestick'),(83905,' metric '),(83906,'metric …
-
http://www.ctemag.com/pdf/2007/0712-EMO.pdf
Dixi’s JIG jig boring machines and DHP machining centers are available in 4- and 5-axis versions. … register differences in clamping force of 100 kg at a radial clamping force of 12 metric tons. Among the products shown were fractional and metric endmills, routers, reamers , drills, countersinks and burs.
-
ZASMHBA0001092
(a) Original data were compiled in units of 103 lb; to convert to metric tons, multiply by … Large bearings . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . Bushings in drill jigs , plates, and fixtures . . . . . . . . . . . . . . . . . . . . . . . . Reamers for axial and concentric alignment in turret tool h o l d e r s . · .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
A jig - boring machine has a single-spindle sliding head mounted over a table adjustable longitudinally and transversely by lead screws which roughly locate the work under the spindle. They may use drills, rose or fluted reamers , or single-point boring tools. Drills are also available in metric dimensions.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… java jaws jays jazz jeep jeer jell jerk jest jets jews jibe jibs jigs jilt jinn jinx … … batty bauds bawds bawdy bawls bayed bayou beach beads beady beaks beams beans bears beard beast beats … … mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing … … ravish rawest rayons razing razors razzed razzes reacts reader really realms realty reamed reamer reaped reaper reared …
-
ABCs of DRO Manual
Boring Mill Jig Borers Inch-to- Metric Conversion Refers to the radius or diameter of a cutting tool (drill, mill, reamer , etc.) that is added …
-
Engineering Design and Rapid Prototyping
The Hamming met- ric is used for the determination of dissimilarity between the machine types. … and sequence (CA8-1) Turning (CA8-2) Drilling (CA8-3) Reaming (CA8-4) Boring (CA8-5) Tapping … … type and sequence (CA12-1) Insert (CA12-2) Twist drill (CA12-3) Adjustable reamer (CA12-4) Adjustable … Attribute 13: Number of fixture/ jig types Attribute 14: Fixture/jig type (CA14-1) Special fixture (CA14-2 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sad_J|13 lyric_N|21 love_song_N|2 repetitious_J|3 serenade_N|1 bolero_N|2 beguine_N|1 carioca_N|1 conga_N|3 flamenco_N|1 gavotte_N|1 habanera_N|1 hornpipe_N|1 jig _N|1 landler_N|1 mazurka_N|1 … gnosticism_N|4 weary_J|3 triumvirate_N|1 tell_apart_V|1 live_together_V|7 kid_N|1 sister_N|31 anarchic_J|1 sense_of_humor_N|1 geographical_region_N|12 manicure_V|1 victorian_J|4 disjoint_J|1 complex_number_N|4 convolute_V|1 iteration_N|2 url_N|1 pharmaceutical_N|7 nonnegative_J|1 metric _space_N|4 distributive_J|4 fifty_N|15 affiliate_V|12 red_tape_N|1 international_organization_N|12 terrorist_group_N|44 al_N|1 … … technology_administration_N|2 surgeon_general_N|1 government_agency_N|10 homeland_security_N|1 urban_renewal_N|1 department_of_justice_N|6 investigative_J|4 foreign- born _J|1 immigration_and_naturalization_service_N|1 seventy_J|12 money_laundering_N|2 … … carboxyl_N|3 piecemeal_R|1 clinker_V|1 compost_V|1 usability_N|1 financial_loss_N|1 giddy_J|3 glamorous_J|1 inside_R|2 carmine_N|1 ruby_J|2 vitrification_N|1 sparkle_N|1 reamer _N|2 too_large_J|3 issue_forth_V|1 …
Indicates content that may require registration and/or purchase.