-
Supplier: UL Standards & Engagement
Description: Fittings, UL 514B. 1.7 These requirements do not cover liquid-tight flexible nonmetallic conduit. Flexible nonmetallic conduit is covered in the Standard for Liquid-Tight Flexible Nonmetallic Conduit, UL 1660, and the fittings for this
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the
-
Supplier: CSA Group
Description: Group. Scope 1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance
-
-
Supplier: LAPP
Description: SILVYN® MPC is a straight conduit connector especially designed for use with the SILVYN® EL conduit to create a tight and secure seal. SILVYN® MPC is available in PG and metric threads.
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: icotek GmbH
Description: Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted
- Conduit Size: 0.38976399 to 2.1259854 inch
- Temperature Rating: -40 to 275 F
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
-
Conduit Fittings - 90° Angle Conduit Connectors for SILVYN® EL Conduit -- SILVYN® MPC 90°/ MPC 90° MSupplier: LAPP
Description: SILVYN® MPC is an angle connector designed especially for the SILVYN® EL conduit to create a tight, secure seal. SILVYN® MPC is available in PG and metric threads.
- Fitting Type: Coupling, Elbow, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: LAPP
Description: SILVYN® KLICK-G is available with NPT, PG & metric threads. Use this straight conduit gland to create a quick, secure connection with SILVYN® RILL conduit.
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali,
- Fitting Type: Liquid Tight Connector
-
Supplier: Douglas Electrical Components
Description: DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-throughs for various applications. Our hermetic feedthroughs come pre-wired and pre-tested, ensuring seamless drop-in use. DuctorSeal supports virtually any
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Thomas & Betts Corporation
Description: FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
- Conduit Size: 1.5 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: 45 DEG TYPE FERROUS MATERIAL LIQUID TIGHT CONDUIT USED ON 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE
- Conduit Size: 0.5 inch
- Fitting Type: Liquid Tight Connector
- Features: Other
-
Supplier: Hubbell Wiring Device-Kellems
Description: FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
- Conduit Size: 0.5 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Legrand - Pass & Seymour
Description: FLEXIBLE METALLIC CONDUIT USED ON 5.25 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Carlon
Description: Requires no disassembly of components for installation
- Conduit Size: 0.5 inch
- Fitting Type: Coupling, Liquid Tight Connector
- Conduit Type: LFNC
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Hubbell Electrical Products
Description: STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 4-15/16 INCH DIA X 3-3/4 INCH L APPLICATION HAZARDOUS LOCATION
- Conduit Size: 3 inch
- Fitting Type: Liquid Tight Connector
- Material: Steel
-
Supplier: Thomas & Betts Corporation
Description: STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 3/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
- Conduit Size: 0.75 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Hubbell Electrical Products
Description: METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING K
- Conduit Size: 0.375 inch
- Fitting Type: Liquid Tight Connector
-
Supplier: LAPP
Description: SILVYN® US is a high-quality brass conduit connector designed to ensure a vibration- and tension-resistant connection for applications with high mechanical stress. The inner sealing is made of TPE to create a durable and high-temperature seal. The SILVYN® US MS-DR brass sealing ring should be
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: FMC
- Features: Other
-
Supplier: Arlington Industries, Inc.
Description: 90 DEGREE, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 2.11 INCH W X 2.28 INCH H KNOCKOUT SIZE 1/2 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
- Conduit Size: 0.375 inch
- Fitting Type: Liquid Tight Connector
- Features: Other
-
Supplier: Carlon
Description: Nitrile rubber "O" ring for a liquid tight termination
- Conduit Size: 1 inch
- Fitting Type: Elbow, Liquid Tight Connector
- Conduit Type: LFNC
- Features: Other
-
Supplier: Producto Electric Corp.
Description: STRAIGHT TYPE STEEL MATERIAL 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- Conduit Size: 1.5 inch
- Fitting Type: Liquid Tight Connector
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: FLEXIBLE METALLIC CONDUIT USED ON 6-3/4 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B), 503-3(A), NEC
- Fitting Type: Liquid Tight Connector
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE SL MODEL
- Conduit Size: 1.5 inch
- Material: Galvanized Steel
- Fitting Type: Liquid Tight Connector
-
Supplier: Hubbell Wiring Device-Kellems
Description: STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
- Conduit Size: 2 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Anamet Electrical, Inc.
Description: Construction All type nylon 66 construction with "O" ring and steel lock nut included. Reusable and durable connectors are flame retardant and resist salt water, weak acids, gasoline, alcohol, oil grease, and common solvents. Certifications UL LISTED CSA CERTIFIED RoHS WEEE COMPLIANT
- Conduit Type: LFNC
- Fitting Type: Liquid Tight Connector
Find Suppliers by Category Top
Featured Products Top
-
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
liquid tight connector - offers from liquid tight connector manufacturers, suppliers, exporters & wholesalers
Liquid - tight connector for flexible conduit (straight) PF,PG, METRIC ... Manufacturer : Delikon Electrical Flexible Conduit and Fittings Factory .
Indicates content that may require registration and/or purchase.