Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Precision Bearing, Inc.
Description: , MechPT™ line of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power
- Bearing Type: Plain Bearing
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Relubricatable / Grease Fitting: Yes
-
Supplier: Quality Bearings & Components
Description: Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing
- Base to Bore Center Distance: 0.3750 inch
- Bearing: Stainless Steel
- Bearing Type: Ball Bearing
- Center to Center Mounting Hole Distance: 1.12 inch
-
Description: Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
- Bearing Type: Spherical Roller Bearing
- Nominal Shaft / Bore Size: 0.3150 inch
-
-
Description: Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
- Bearing Type: Spherical Roller Bearing
- Nominal Shaft / Bore Size: 0.2362 inch
-
Description: Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
- Bearing Type: Spherical Roller Bearing
- Nominal Shaft / Bore Size: 0.7087 inch
-
Description: Pillow Block Bearing, 20mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer.
- Bearing Type: Spherical Roller Bearing
- Nominal Shaft / Bore Size: 0.7874 inch
-
Supplier: Quality Bearings & Components
Description: Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
- Base to Bore Center Distance: 0.7480 inch
- Bearing: Bronze, Sintered
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: Lee Controls, LLC
Description: The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and
- Bearing Features and Options: Adjustable Preload, Lubrication Port, Recirculating Bearings, Self Aligning, Wipers / Seals, Other
- Bearing Housing: Pillow Block
- Bearing Length: 2.62 inch
- Bearing Type: Linear Roller
-
Supplier: Lee Controls, LLC
Description: The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and
- Bearing Features and Options: Adjustable Preload, Lubrication Port, Recirculating Bearings, Self Aligning, Wipers / Seals, Other
- Bearing Housing: Pillow Block
- Bearing Length: 7.5 inch
- Bearing Type: Linear Roller
-
Supplier: Lee Controls, LLC
Description: The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and
- Bearing Features and Options: Adjustable Preload, Lubrication Port, Recirculating Bearings, Self Aligning, Wipers / Seals, Other
- Bearing Housing: Pillow Block
- Bearing Length: 1.88 inch
- Bearing Type: Linear Roller
-
Supplier: Timken Company (The)
Description: Timken SNT Plummer Blocks feature durable cast-iron housing and robust sealing options to keep lubrication in and contamination out. Add in Timken® high-performance spherical roller bearings for a metric split block housed unit that delivers performance in the toughest
- Bearing / Housing Features: Plummer Block, Split Housing
- Bearing Type: Spherical Roller Bearing
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 0.7874 to 14.96 inch
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Base to Bore Center Distance: 0.5118 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Base to Bore Center Distance: 0.2756 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Base to Bore Center Distance: 0.4331 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: Oiles #80 is a proprietary blend of polyacetal resins and uniformly dispersed bearing lubricants. There are several derivatives of this material, each specifically formulated to satisfy a wide variety of application requirements. Oiles #80 is available in both flanged straight bore bushing
- Base to Bore Center Distance: 0.3543 inch
- Bearing: Plastic / Polymer
- Bearing / Housing Features: Self-aligning Bearing
- Bearing Type: Plain Bearing
-
Supplier: RegalRexnord
Description: 40mm Mounted Spherical Roller Bearing, Expansion Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal
- Base to Bore Center Distance: 2.36 inch
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 6.1 to 7.28 inch
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 110mm Mounted Spherical Roller Bearing, Fixed Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal
- Base to Bore Center Distance: 5.51 inch
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 12.91 to 14.57 inch
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 90mm Mounted Spherical Roller Bearing, Fixed Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal
- Base to Bore Center Distance: 4.41 inch
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 11.42 to 13.39 inch
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 60mm Mounted Spherical Roller Bearing, Fixed Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal
- Base to Bore Center Distance: 3.15 inch
- Bearing Type: Spherical Roller Bearing
- Center to Center Mounting Hole Distance: 7.91 to 9.72 inch
- Housing: Cast Iron
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined PILLOW BLOCKS-OPEN TYPE – METRIC • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating
- Bearing Features and Options: Self Aligning
- Bearing Housing: Pillow Block
- Bearing Length: 4.25 inch
- Bearing Type: Linear Motion Guide
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: beverage processing and packaging Conveyor systems Power transmission Construction machinery Agricultural machinery Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both
- Bearing: Stainless Steel
- Bearing Type: Ball Bearing
- Center to Center Mounting Hole Distance: 7.24 inch
- Housing: Stainless Steel
-
Supplier: New Way Air Bearings
Description: air bushings consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard metric mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the
- Design Units: Metric
- Nominal Size / Bore: 0.0512 to 2.95 inch
- Shape: Cylindrical / Bushing
-
Supplier: WD Bearing Group
Description: Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the
- Bearing Design: Insert Bearing / Wide Inner Ring
- Bore: 2.56 inch
- Design Units: Metric
- Dynamic Radial Load: 9891 lbs
-
Supplier: igus® inc.
Description: Features Made from iglide® T500 (in two parts) Recommended for high temperature applications over 176°F and up to 482°F High chemical resistance Maintenance-free Very low moisture absorption Available for all adapters and pillow blocks (Ø12 mm – 30 mm) Recommended for use on stainless
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Length: 1.22 to 3.11 inch
-
Supplier: Spyraflo, Inc.
Description: -aligning feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 0.9854 to 0.9874 inch
-
Supplier: ASTM International
Description: 1.1 This practice covers the method to obtain a trendable in-service lubricating grease sample from the following configurations including motor-operated valves, gearboxes, pillow-block bearings, electric motors, exposed bearings, open gears, or failed grease-lubricated
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, New York - Quality Bearings & Components - QBC announces new pillow blocks featuring both locking collar and set screw types. These pillow blocks, identified as the BBXBLK-HCP... and (read more)
Browse Pillow Block Bearings Datasheets for Quality Bearings & Components -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
As strong as a tree: bionic design makes igus plastic pillow blocks robust New igubal® pillow blocks are a maintenance-free, economically effective alternative to classic cast iron housing bearings January 5, 2022 (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
Hicksville, New York -- Quality Bearings & Components - QBC announces a new line of standard duty 4-bolt flange mounting blocks that have a polyester housing, removable acetal bearing insert, with 316 stainless steel balls. They are identified as the (read more)
Browse Flange Mounted Bearings Datasheets for Quality Bearings & Components -
Hicksville, New York -- Quality Bearings & Components - QBC announces a new line of standard duty 4-bolt flange mounting blocks that have a cast iron housing in addition to a dual seal feature. They are identified as the (read more)
Browse Flange Mounted Bearings Datasheets for Quality Bearings & Components -
Quality Bearings & Components (QBC) is a stocking distributor of the world's leading bearings and linear motion products manufactureres. Standard catalog items offered include pillow blocks, 4-bolt flange mounting blocks, 2-bolt flange mounting blocks, and the paired ball bearing inserts (read more)
Browse Insert Bearings Datasheets for Quality Bearings & Components -
bearing splitters. Quality Bearings & Components offers a large inventory of high quality small inch and metric bearings from major manufacturers. Our services include bearing lubrication and maintenance capabilities. We provide the best selection of components and bearing maintenance (read more)
Browse Bearing Pullers Datasheets for Quality Bearings & Components -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Food Contact (FC) spherical bearing product line. The new sample box allows customers in the food and beverage industry to evaluate the quality and advantages of the food-compliant bearings firsthand. The box contains sample pillow block bearings, fixed flange bearings (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
Hicksville, New York -- A new series of inch and metric needle roller pressbearings from Quality Bearings & Components - QBC are self-clinching and self-aligning to ±5° and are designed for high-speed, high-load applications. These pressbearings are identified as the (read more)
Browse Needle Roller Bearings Datasheets for Quality Bearings & Components
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry
More Information Top
-
Power Transmission - Grainger Industrial Supply
• Linear Pillow Block Bearing , Metric Twin Open, Bore Dia 40 mm, Overall Width 108 mm, Overall Length 176 mm, Overall Height 77 mm, Mounting Surface to Shaft Center 45 mm, Mounting Hole Dia 10.5 mm, Dynamic Load Capacity 13380 N .
-
Grainger.com
• Linear Pillow Block Bearing , Metric Twin Open, Bore Dia 40 mm, Overall Width 108 mm, Overall Length 176 mm, Overall Height 77 mm, Mounting Surface to Shaft Center 45 mm, Mounting Hole Dia 10.5 mm, Dynamic Load Capacity 13380 N .
-
Power Transmission - Grainger Industrial Supply
• Linear Pillow Block Bearing , Metric Closed, Bore Dia 30 mm, Overall Width 87 mm, Overall Length 79 mm, Overall Height 71 mm, Mounting Surface to Shaft Center 35 mm, Mounting Hole Dia 8.4 mm, Dynamic Load Capacity 4800 N .
-
Sell pillow block bearings
Hebei Oukai Bearing Manufacture Co.,ltd, are the professional manufacturer and exporter of Pillow blocks , Taper roller bearing (both in metric size and inch size), Deep groove ball bearing, Spherical roller bearing, Self-aligning ball bearing, Thrust ball bearings etc.
-
Thrust Roller Bearing - Thrust Roller Bearing Manufacturers, Suppliers (Page 9)
We are the professional manufacturer and exporter of Pillow blocks ,Taper roller bearing (both in metric size and inch size),Deep groove ball bearing,Spherical roller bearing,Self-aligning ball bearing,Thrust ball...
-
Deep Groove Ball Bearing Manufacturers in Pillow Block Bearing, Deep Groove Ball Bearing Suppliers & Exporters in Pillow Block Bearing Directory
We are the professional manufacturer and exporter of Pillow blocks ,Taper roller bearing (both in metric size and inch size),Deep groove ball bearing,Spherical roller bearing,Self-aligning ball bearing,Thrust ball...
-
taper roller bearing ( Page 21 ) - offers from taper roller bearing manufacturers, suppliers, exporters & wholesalers
We are the professional manufacturer and exporter of Pillow blocks ,Taper roller bearing (both in metric size and inch ...
-
taper roller bearing manufacturers & suppliers ( Page 5 ) - taper roller bearing manufacturers, exporters, factories, suppliers, China taper roller bearing
We, Hebei Oukai Bearing Manufacture Co.,ltd, are the professional manufacturer and exporter of Pillow blocks , Taper roller bearing (both in metric ...
-
Sell deep groove ball bearing(6021)
HAHONG INT'L Trade(shanghai)Co.,Ltd, has more than 10years' experience on bearing, Our main products are deep groove roller bearings,inch and metric series tapered roller bearings ,spherical roller bearings, pillow block bearings,ball bearings,and auo bearings.
-
Sell deep groove ball bearing
Our company mainly manufactures under products: deep groove ball bearing series, self-aligning bearing, taper bearing ( metric standard and inch standard), thrust ball bearing , car bearing, non-standard car bearing, pillow block spherical bearing, various bearing inner and outer ring forgements, various …