-
Supplier: G.L. Huyett
Description: Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are available.
- English Size: 0.125 to 2 inch
- Metric Size: 6 to 10.000000000000002 mm
- Fitting Type: Adapter, Elbow, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Accuris
Description: Unplasticized Polyvinyl Chloride (PVC) Pressure Pipes - Metric Series - Dimensions of Adapter for Backing Flange
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
- Metric Size: 50 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass Metric External Thread NPT Internal Thread Hexagon
- Metric Size: 16 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Altech Corp.
Description: Features: Nickle-Plated Brass NPT External Thread Metric Internal Thread Hexagon
- Metric Size: 20.000000000000004 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) MALE PIPE TUBE (INCH) MALE PIPE Reference Specifications: DIN -ISO 2999 BS – 21 JIS – B0203 ISO – 7/1-BSP-T 55° Thread angle Truncation of root and crest is round Taper angle 1°47’ “D” – Dimension is minimum opening. Dimensions are for reference only, and are
- Fitting Type: Adapter, Tube Fitting
- Features: Gas Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: HydraCheck Inc.
Description: DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections according to DIN
- Metric Size: 12 to 52 mm
- Fitting Type: Adapter, Swivel
- Features: Metric
- Connection Type: Threaded
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/4"", 1/8"", or 1/16"" NPT male to 10-32 female threaded straight adapter fitting. Max Pressure Rating: 1,000 psig brass and 3,000 psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric
- Fitting Type: Adapter
-
Supplier: Beswick Engineering Co., Inc.
Description: 1/4"" or 1/8"" NPT female to 10-32 male threaded straight adapter. Max Pressure Rating: 1,000psig brass 3,000psig stainless steel Features Beswick adapter fittings provide a convenient method for adapting Imperial/English threaded components and metric threaded components. Our
- Fitting Type: Adapter
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Purad Sanitary Adapter
- English Size: 0.75 inch
- Metric Size: 25 mm
- Fitting Type: Adapter
- Features: English, Metric, Pipe Fitting
-
Supplier: Asahi/America, Inc.
Description: 63mm (2'') PolyPure® Sanitary Adapter - Butt
- English Size: 2 inch
- Metric Size: 63.00000000000001 mm
- Fitting Type: Adapter
- Features: English, Metric, Pipe Fitting
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Georg Fischer Piping Systems Ltd
Description: ALUPEX Single pipe outlet with flange
- Metric Size: 16 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Belimo Americas
Description: Adapter connection 0.3" [8 mm] to 1/4" NPT, brass (2 pieces), 0.3" [8 mm] pipe connector - external thread 1/4" NPT
- English Size: 0.25 inch
- Metric Size: 8 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
-
Supplier: RS Components, Ltd.
Description: Speedfit straight adaptor,15mmx1/2 BSP
- Metric Size: 13 mm
- Fitting Type: Adapter
- Features: Metric
- Connection Type: Threaded
-
Supplier: Hi-Tech Controls, Inc.
Description: When involved in factory maintenance or plant installation it is often difficult to be absolutely certain which size of fittings will be required. Pipe fittings provide a cost effective solution to this problem. The full range includes straight, L-shaped, T-shaped and cross piece male or
- Metric Size: 126.99993142003704 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric, Pipe Fitting
-
Supplier: G.L. Huyett
Description: Elbows are angled connectors used to plumb and make turns around obstructions. They usually have a male and female end. An elbow is a connecting part that is installed to allow a change of direction for easier access to the lubrication point. Elbows, unlike adapters, maintain the same thread
- English Size: 0.125 to 2 inch
- Metric Size: 6 to 10.000000000000002 mm
- Material: Brass/Bronze, Carbon & Alloy Steel
- Fitting Type: Coupling, Elbow, Reducer
-
Supplier: Watts
Description: TRITON Series TR12P1 adapters are used to transition polyethylene pipe to a FPT inlet. The fittings are manufactured of PE 4710 and are compatible with most polyethylene piping materials. (Consult ES-TRPE-Comp for compatibility information.) The fittings are designed to be used with
- English Size: 0.75 to 2 inch
- Metric Size: 20.000000000000004 to 50 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Galco Industrial Electronics
Description: Metric Threaded Adapter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CYLINDER ADAPTER, METRIC CYLINDER ADAPTER, FOR USE WITH METRIC AND MATCHING COUPLERS, SCREW MOUNT, M12, BLACK OXIDE FINISH, 1/2 TO 3/4 INCH HOLES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tompkins Industries, Inc.
Description: 02PP-10/32MP Straight
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Fitting Type: Adapter, Union
- Material: Brass/Bronze
-
Supplier: Watts
Description: 1/2 in. CF x 1/2 in. MPT - Poly-Alloy
- English Size: 0.5 to 0.75 inch
- Metric Size: 15 to 20.000000000000004 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Watts
Description: LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free* LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF
- English Size: 0.5 to 1.5 inch
- Metric Size: 15 to 38 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
-
Supplier: Watts
Description: LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free* LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free* LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free* LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free* LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2020PB: 1-1/4 in. MS x 1-1/4
- English Size: 0.5 to 2 inch
- Metric Size: 15 to 52 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
-
Supplier: Cole-Parmer
Description: Metric fine thread to national pipe thread adapter
commonly used for baths and circulators. - Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Metric fine thread to national pipe thread adapter
commonly used for baths and circulators. - Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Metric fine thread to national pipe thread adapter
commonly used for baths and circulators. - Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: icotek Corp
Description: metric internal thread AT-M. AT-K-M is an adapter grommet (based on small KT grommets) with integrated metric threads, suitable for split icotek cable entry systems. The AT-K-M adapter grommets are made of elastomer with a nickel-plated brass body. AT-K-M adapter
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Tompkins Industries, Inc.
Description: 10MJ-10FL C61 90 degree elbow
- English Size: 0.875 inch
- Metric Size: 16 mm
- Fitting Type: Adapter, Elbow
- Features: English, Metric
-
Supplier: Invotec Solutions Ltd.
Description: Connector Sockets with [Male Threads] Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Max Temp: 100°C - Max. Pressure: 10 Bar
- Metric Size: 8 mm
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Tompkins Industries, Inc.
Description: 10MJ-10FL C61 45 degree elbow
- English Size: 0.875 inch
- Metric Size: 16 mm
- Fitting Type: Adapter, Elbow
- Features: English, Metric
-
Supplier: TelephoneStuff.com
Description: - 5-Slot Wire Stripper (10-18) AWG - Wire-Looping Hole - Scraper - Awl/Reamer - Serrated Sheepsfoot Knife - Clip-Point Knife - Standard/Metric Ruler - Drywall Saw - Locking "L" Handle - #1 and #2 Phillips Hex Bits - Small-Slotted Hex Bit - Large-Slotted Hex Bit - 1/4" Socket Adapter -
-
Supplier: HydraCheck Inc.
Description: The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is an M16x1.5 connection. The opposite end comes in a variety of connections – Pipe, ORB, Metric,
- Fitting Type: Coupling
- Connection Type: Threaded
-
Supplier: UL Standards & Engagement
Description: sizes) conduit and fittings. Trade sizes (metric designators) are 1/2 (16) to 6 (155). Note: The values in parenthesis are metric size designations of conduits and fittings and do not necessarily reflect metric trade sizes 1.5 This Standard covers conduit with designations EB
Find Suppliers by Category Top
Featured Products Top
-
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
SYGEF Plus PVDF-HP is a high purity polyvinylidene fluoride piping system specifically engineered for applications demanding exceptional purity and stringent particle control.
(read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
We’re proud to announce the launch of our new state-of-the-art fabricated pipe manufacturing facility in Calera, Alabama. The new location will serve the Southeast region with custom-cut pipe lengths, a range of available coatings and other products. This is our sixth strategically (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
equipped to deal with the problem. Petersen Products has the high-quality line stops , pipe plugs, and other products you need to perform your pipeline maintenance. With the right equipment on your side, you can take care of leaks and other issues quickly, safely, and effectively (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co.
More Information Top
-
PVC: Production properties and uses
Metric dimensions for adaptor fittings for UPVC pipes .
-
CR4 - Thread: Inch Diameter to Metric Diameter of Pipes
The other imperial sizes do not have 'workable' equivalents metric sizes - joining these imperial to metric sized pipes require the use of adaptors specifically designed for the job (3/4 inch to 22mm, 1 inch to 22mm) - these adaptors are no more expensive …
Indicates content that may require registration and/or purchase.