-
Supplier: ASRaymond
Description: Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
- Inside Diameter: 0.642 inch
- Outside Diameter: 1.34 inch
- Thickness / Working Height: 0.0787 inch
- Features: Other, Steel
-
Supplier: Accuris
Description: Conical spring washers (metric series)
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
- Features: Lockwasher, Helical Spring, No. 8
- Material: Stainless Steel
-
-
Supplier: Peco Fasteners, Inc.
Description: SPLIT TYPE ZINC PLATED FINISH M18 FASTENER SIZE PACKAGING QUANTITY 10
- Washer Type: Lockwasher, Helical Spring
- Finish: Zinc Plated
-
Supplier: Ebinger Manufacturing Corp.
Description: SPLIT TYPE ZINC PLATED FINISH 5/8 INCH INNER DIAMETER .625 INNER DIAMETER - DECIMAL 5/8 INNER DIAMETER - FRACTIONAL PACKAGING QUANTITY 100 INNER DIAMETER - DECIMAL - UOM IN
- Inside Diameter: 0.625 inch
- Washer Type: Lockwasher, Helical Spring
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: SPLIT TYPE SILICON BRONZE MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.2 inch
- Outside Diameter: 0.334 inch
- Thickness / Working Height: 0.047 inch
- Number Size: No. 10
-
Supplier: NSI Industries LLC
Description: SPLIT TYPE SILICONE BRONZE MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG SLW MODEL
- Features: 1/2", Other
-
Supplier: Accuris
Description: Metric Machine Screw and Conical Spring Washer
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Bronze
- Material: Copper Base Alloy / Bronze
- Features: Square / Rectangle Hole Washer
-
Supplier: Atkore International
Description: SPLIT TYPE ELECTROGALVANIZED FINISH 1/2 INCH FASTENER SIZE UNISTRUT. BRAND WEIGHT 1.32 LB PER 100 PIECE STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SCI
- Number Size: 1/2"
- Finish: Galvanized
- Washer Type: Lockwasher, Helical Spring
-
Supplier: Accuris
Description: Metric Helical Spring Lock Washers General Specifications
-
Supplier: Accuris
Description: WASHER, SPRING TENSION, (BELLEVILLE SPRING), METRIC
-
Supplier: National Bolt & Nut Corporation
Description: HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Features: Other
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Steel Finish: Zinc & Clear / Self Colour
- Features: Steel, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT WASHERS Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our
- Washer Type: Flat / USS Washer
- Metric Size: M 10, M 12, M 16, M 20, M 24, M 30, M 36, M 6, M 8
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Metric External Tooth Lock Washer, Metric External Locked Tooth Washer, Metric Star Washer Like the internal tooth lock washers, these are designed to prevent a nut or bolt head from loosening with the strut action of the teeth. They work best with
- Inside Diameter: 0.252 to 0.261 inch
- Outside Diameter: 0.422 to 0.433 inch
- Thickness / Working Height: 0.028 inch
- Washer Type: Lockwasher, External Tooth
-
Supplier: DME Company
Description: Lock Washer - Metric
- Inside Diameter: 0.3149608 to 0.4724412 inch
- Outside Diameter: 0.50000027 to 0.7086618 inch
- Thickness / Working Height: 0.0787402 to 0.09842525 inch
- Features: Lockwasher, Helical Spring, M 6, Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.505 inch
- Outside Diameter: 1 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: stainless steel internal tooth lock washer Available Finishes: Black oxide coated internal tooth lock washer, cadmium plated internal tooth lock washer, nickel plated internal tooth lock washer, silver plated internal tooth lock washer, tin dip internal tooth lock
- Inside Diameter: 0.16929143 to 0.660236577 inch
- Outside Diameter: 0.306299378 to 1.0236226 inch
- Thickness / Working Height: 0.01968505 to 0.04724412 inch
- Finish: Black Oxide, Nickel Plated, Tin Plated, Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: METRIC LOCK WASHERS National Bolt & Nut's line of premium metric lock washers are designed to help prevent a nut from loosening by placing tension against the nut after tightening. All of our metric lock washers meet DIN 127 dimensional specifications and
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Metric Size: M 10, M 12, M 16, M 20, M 24, M 30, M 36, M 5, M 6, M 8
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.255 inch
- Outside Diameter: 0.5 inch
- Washer Type: Belleville Washer
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.63 inch
- Outside Diameter: 1.25 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.19 inch
- Outside Diameter: 0.375 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: UC Components, Inc.
Description: Washer, Lock, Vented, Precision Cleaned
-
Supplier: Newark, An Avnet Company
Description: SCREW W/SPRING WASHER, STEEL, M4, PK100; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16141741 to 1.67322925 inch
- Outside Diameter: 0.2755907 to 2.37008002 inch
- Thickness / Working Height: 0.04724412 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, M3, SS A2, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Daemar Inc.
Description: DIN 2093 Metric Series Disc Springs
- Inside Diameter: 2.79921411 inch
- Outside Diameter: 5.905515 inch
- Thickness / Working Height: 0.2362206 inch
-
Description: AM Series are precision springs geared to the metric community and manufactured utilizing DIN 2092 and DIN 2093 as guidelines. AM Series springs are designed to meet high performance requirements of dynamic spring applications. They are typically manufactured from High
- Inside Diameter: 0.126 to 5 inch
- Outside Diameter: 0.236 to 9.84 inch
- Thickness / Working Height: 0.008 to 0.591 inch
- Washer Type: Belleville Washer
-
Supplier: RS Components, Ltd.
Description: ISO metric zinc plated steel washer kit
- Features: Other, Steel, Zinc Plated
Find Suppliers by Category Top
Featured Products Top
-
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Wave Springs as an Alternative to Belleville Disc Springs Belleville (disc) springs are commonly used for load management and preload control in mechanical systems. However (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Advantages of wave springs Greater force than its conventional counter parts Ideal for limited space applications 50 % more tolerance than disc springs Fewer materials used, which in turn lead to much lower production costs (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Mechanical assemblies require reliable spring components that maintain consistent force, compensate for dimensional variations, and improve system stability during operation. Conventional washers may not provide sufficient flexibility, preload control, or vibration (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Engineers in the aerospace, automotive, medical, off-highway and oil & gas industries are just a few who have specified Smalley Wave Springs. Click here to learn a few common applications for Smalley Wave Springs. We have the ability to produce custom springs to meet your applications requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
consistent load with tighter tolerances than stamped washers or disc springs, and coiling minimizes material waste. Available end types (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
Engineers face challenges fitting reliable springs into space-limited assemblies while maintaining consistent force and energy efficiency, which can impact system performance and durability. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
can compromise reliability and operational efficiency. Lispring’s wave springs deliver superior quality, precision, and space efficiency: (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.