Products/Services for Metric Square Head Set Screws
-
Screws - (1401 companies)...or window applications. Screw Dimensions The chamfer angle on the underside of the head, known as the countersink, mates with a conical recess in the workpiece so the head may rest flush with the workpiece surface. ISO metric countersinks are usually 90...Screw TypeInchMetric -
Shoulder Screws - (100 companies)...in metric and imperial units. Shoulder screws have three sections: head, shoulder, and thread. The head is the largest diameter section of the shoulder screw, which prevents the screw from being inserted further than its length, and provides a bearing... -
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing... -
Bolts - (1302 companies)...metal components through predrilled holes with an accompanying screw. These are more commonly called machine screws. Plow bolt. Image credit: K & R Supply, LLC. With a countersunk flat head, a square shank neck, and a unified thread pitch, plow bolts... -
Drive Sockets and Adapters - (110 companies)...products and packaged sets of removable wrench and interchangeable bit screwdriver attachments. They are designed to accommodate a variety of nut, bolt, and screw sizes, as well as tool-access restrictions. Selection Criteria. In addition to product...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
-
Counterbores - (179 companies)...with a smaller hole. Counterbores are frequently cut in order to allow screw head seating in the recessed hole, so that the screw head does not protrude above the material surface. Counterbores may also be used to square the screw head 's seating surface...
-
Squares - (92 companies)...face or hypotenuse. Double-precision squares have a square head which slides onto a blade or rule. This square head has two square surfaces and comes with a variety of optional blade types. Blade choices for double-precision squares include bevel...
-
Worms and Worm Gears - (231 companies)...the following: Keyway: One or more square cutouts exist in the gear bore for exact mounting on the shaft. Image credit: Boston Gear. Set Screw: The gear is attached to the shaft by screws through the hub. Image credit: Direct Industry. Split: The hub...
-
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
Product News
-
BUMAX®
Hexagon head bolt and screw You can order hexagon head bolts and screws directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Bolts Datasheets for BUMAX® -
Stock Drive Products & Sterling Instrument - SDP/SI
Out-Performs Conventional Set Screw Collars High-Performance Alternative to Conventional Set Screw Collars. Engineered with an integral bearing shim spacer, Fairloc (R) shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted components against axial movement and lateral shifting in demanding applications. Standard Fairloc (R) shaft collars are available in inch and metric configurations and manufactured in brass with black oxide finish or stainless... (read more)Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Keystone Electronics Corp.
Grade 2 Titanium Socket Head Cap Screws Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for use in corrosive environments involving petroleum, biomedical and power generation operations as well as sea water, acids or other chemicals. Keystone's Titanium screws have a high strength-to-weight ratio and are about 40... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
BUMAX®
Hexagon Socket Head Cap Screw We supply premium quality hexagon socket head cap screws in a variety of dimensions and grades. You can order hexagon socket head cap screws directly from this page. Simply, select the product you are interested in and click 'Add to shopping cart ' below the product preview image and 'Request quote '. We 'll then get back to you with a quote. You will need to create a free account if you haven 't done so already. (read more)Browse Screws Datasheets for BUMAX® -
ZAGO Manufacturing Company, Inc.
Oversized Phillips Pan Head Screws Oversized Phillips Pan Head Sealing Screws. ZAGO Oversized Phillips Pan Head Sealing Screws are engineered with a 360 unbreakable rubber O-ring seal and built to. Outperform in extreme high-pressure environments. Adjust to uneven surface plates. Offer more stability and head strength requirements. Accommodate large open diameter applications with large surface of metal-to-metal contact. Decrease possibility of the O-ring being extruded through clearance gaps or nibbled at and observed on side... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Keystone Electronics Corp.
Miniature Metric Binding Post Screw Terminals The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging. Rated 15 Amps, these compact, low profile terminals feature easy access for horizontal wire entry and are available in a horizontal or vertical screw position facilitating a broad range of wire management and design applications. These screw terminals are manufactured from Brass with Tin Plate to ensure low contact... (read more)Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
Custom Machine & Tool Co., Inc.
Say goodbye to shaft damage from set screws Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. (read more) -
Visumatic Industrial Products
Set Screw Installation Helps Keep Jobs in USA Set Screw Installation Helps Keep Jobs in USA. Visumatic developed an automatic set screw feed and drive package that improves part quality and boosts efficiency. An electrical lug manufacturer was tasked with rapidly increasing volume or risk plant closure. Thankfully, Visumatic design engineers understand what it takes to make good parts and make them fast. Since the components required a level of operator detangling, Visumatic application engineers came up with a dual nest actuating fixture... (read more)Browse Parts Feeders Datasheets for Visumatic Industrial Products -
APM Hexseal Corp.
Socket to me! Sealing Socket Head Cap Screws APM Hexseal's self sealing socket head cap screws are the big thing that fits into small spaces! These screws feature a barrel-shapped head with a recessed hexagonal drive. The head is dimensionally smaller than most other standard screws, making it well suited for confined areas of installation. https://apmhexseal.com/products/sealing-hardware/sealing-socket-head-cap-screws/ (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
Socket To Me! Sealing Socket Head Cap Screw APM Hexseal's sealing socket head cap screws feature a barrel-shaped head with a recessed hexagonal drive. The head is dimensionally smaller than most other standard screws, making it well-suited for confined areas of installation. Visit our Sealing Sockets page to learn about: High-Performance Sealing. Applications. Advantages. Ask the Experts at APM Hexseal if you have any questions. We look forward to hearing from you! (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp.