Products/Services for Metric Thread Chasers

  • Thread Chasers and Thread Restorers-Image
    Thread Chasers and Thread Restorers - (142 companies)
    Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread. There are many types of threading tools and attachments. Examples include...
  • Threading Dies-Image
    Threading Dies - (254 companies)
    Specifications. There are a variety of ways in which threading dies function. Threading dies cut a male thread and are used with taps that cut the mating female threads. A metric threading die represents thread by pitch instead of inch, which is the method...
  • Taps-Image
    Taps - (402 companies)
    ...are necessary for repairing threads in stripped holes or bolts. All modern equipment has nuts and bolts, and cannot be made without taps. Standards. ASME B94.9 - TAPS: GROUND THREAD WITH CUT THREAD APPENDIX (INCH AND METRIC SIZES). ATIS 0600029...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  • Thread Gages-Image
    Thread Gages - (179 companies)
    Profiles and Geometries. Different thread types, profiles ,and geometries provide different functionalities. Thread designations include UNC, UNF, UNEF, UN, M/MJ (metric), NPT, NPTF, NPSF, ANPT, BSPT, BSPP, ACME, and buttress. Thread gages measure...
  •  
    Threaded Inserts - (280 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
  •  
    Thread Mills - (71 companies)
    ...a one-piece design. Devices that consist of a tool holder and insert have two pieces. Along with the full tool-cutting diameter, buyers should consider whether the thread mill is specified according to English or metric pitch. Thread pitch refers...
  •  
    Threaded Rod - (318 companies)
    ...the complete general and dimensional data for inch series threaded rods recognized as American National Standard. ASME B18.31.4M - This Standard covers the complete general and dimensional data for metric series threaded rod recognized as an American...
  •  
    Timing Pulleys (metric) - (175 companies)
    ...diameter of the hub to a tight fit around the shaft. Metric pitch timing pulleys that do not use hubs are also available. These pulleys may be pressed or adhered onto a shaft, or use a set screw whose thread is tapped into the pulley grooves. In addition...
  •  
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • OTC Fleet and Vehicle Maintenance - Grainger Industrial Supply
    • Metric Thread Chaser Dies, 3 Pc Metric Thread Chaser Dies,3 Pc .
  • CR4 - Thread: Pozzle Pic.
    You haven't lived, my friend, we used to have BSF, BSW, UNC, UNF, Metric , fine and coarse (not SI), BSP, NPT, BA, also Acme, Square and Buttress threads and probably more depending on where the gear came from..............but you could bet … within half a thread) to half depth and then used a hand thread chaser to full depth…
  • Machine Tools Handbook: Design and Operation > TOOL ENGINEERING
    Radial chasers . .... 8.23c gives chip thickness for various thread lengths, covered by the throat angle. .... Dimensions for circular thread cutting dies for metric threads [Fig. 8.10c] (All dimension in millimetres) .
  • Stud Repair Kit | Today's Trucking
    The Heli-Coil Chase ‘em Back Stud Repair kit from Emhart Fastening Teknologies is a wrap-around thread chaser that makes it easy to restore damaged stud threads to like-new condition. .... contains repair tools for 21 different stud applications and an assortment of Imperial and metric stud sizes.
  • Applied Machining Technology
    Turning tool holder with inserted formed blade a) side view of the holder with blade, b) formed blade for metric threads (photo by Komet Stahl- halter und Werkzeugfabrik, 74351 Besigheim). .... Thread chasers are multi-cutting edge tools.
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
    …mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing … thinly things thinks thirds thirst thirty thongs thorax thorns thorny though thrash threes thread threat thresh thrice … charade charged charger charges chariot charley charmed charmer charnel charred charted charter chasing chasers chasmal chasses chassid…