-
Supplier: SAE International
Description: This aerospace specification defines the requirements for metric weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3A1-2.5V titanium and 21Cr-6Ni-9Mn CRES tubing and associated fittings. This specification is equivalent to
-
Supplier: SAE International
Description: This Aerospace Recommended Practice establishes flexure test procedures to determine and classify the fatigue strengths of reconnectable or permanent hydraulic tube joints. The procedure is intended for conducting flexure tests of fittings and joints for hydraulic tubing
-
Supplier: SAE International
Description: SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard includes a size code to allow industry and government
-
-
Supplier: SAE International
Description: SAE J515 covers the specification for hydraulic O-ring material and properties and sizes applicable to face seal fittings, metric and inch stud ends, and four-bolt flange fittings. The standard includes a size code to allow industry and government
-
Supplier: Hy-Lok USA, Inc.
Description: Defined by MIL-F-18866 and SAE J514 standards, these flare fittings have been machined to have a 37° flare seating surface. These fittings are most commonly used in fluid power and fuel delivery applications, especially those using high pressure. These JIC fittings
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Swivel, Tee, Tube Fitting, Union
- Features: Brass/Bronze, Carbon & Alloy Steel, Flare, Hydraulic Fitting, Stainless Steel
- Connection Type: Threaded
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 3 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Pipe Fitting
- Features: English, Flange, Metric
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Pipe Fitting
- Features: English, Flange, Metric
-
Supplier: Reid Supply
Description: Hydraulic Grease Fittings are used to feed lubricants into hydraulic component bearings using a grease gun. These grease fittings are available in a range of styles and head types for standard, NPT, metric threaded, or press fit applications. . 1/4
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Features: Carbon & Alloy Steel, English, Flange, Metric, Stainless Steel
- Fitting Type: Pipe Fitting
-
Supplier: CSA Group
Description: ISO 7169:2014 specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable performance or equivalent inch-dimensioned fitting ends to ensure
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Fitting Type: Adapter, Pipe Fitting
- Features: English, Flange, Metric
-
Description: ISO 7169:2007 specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable performance or equivalent inch-dimensioned fitting ends to ensure
-
Supplier: HydraCheck Inc.
Description: sizes from M12x1.5 (6L) to M52x2 (42L) metric threads, available in Light (L) or Heavy (S) series. Suitable for OEM build or retro-fitting to existing systems. In-line gauge/sensing port connectors have some rather unique advantages over conventional connectors: No more
- Metric Size: 12 to 52 mm
- Fitting Type: Adapter, Swivel
- Features: Metric
- Connection Type: Threaded
-
Supplier: Festo Corporation
Description: Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
- Features: Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 7241 A - POPPET QA-ISO-A Male coupling - Female thread DN 6 to 51 1/4" to 2" to max WP 350 bar 5075 PSI ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 7241 A - POPPET QA-ISO-A Female coupling - Female thread DN 6 to 51 1/4" to 2" to max WP 350 bar 5075 PSI ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE Male coupling - Female thread DN 10 to 19 3/8" to 3/4" WP 350 bar 5075 PSI Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines.
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
Description: pressure of 42 MPa (420 bar ). It also specifies the dimensions of the seals to be used, as well as the grooves that house the seals. ISO 6162-2:2012 also recognizes the need to accommodate metric screw fasteners (type 1) (for DN 13 to DN 76), as well as to provide
-
Supplier: CSA Group
Description: of 3,5 MPa (35 bar ) to 35 MPa (350 bar). It also specifies the dimensions of the seals to be used, as well as the grooves that house the seals. ISO 6162-1:2012 also recognizes the need to accommodate metric screw fasteners (type 1), as well as to provide a means
-
Supplier: CSA Group
Description: pressure of 42 MPa (420 bar[1]). It also specifies the dimensions of the seals to be used, as well as the grooves that house the seals. ISO 6162-2:2018 also recognizes the need to accommodate metric screw fasteners (type 1) (for DN 13 to DN 76), as well as to
-
Supplier: Kuriyama of America, Inc.
Description: STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A Female coupling - Female thread DN 6 to 25 1/4" to 1" to max WP 400 bar 5800 PSI ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard
- Clamping Force: 449.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard
- Clamping Force: 101,160 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard
- Clamping Force: 449.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard
- Clamping Force: 101,160 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: ASTM International
Description: units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way. 1.3 This standard does not purport to address all
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: are trying to retain, the force required to retain the part, and the environment the part will be in are all important factors to consider. The size and shape of the part you are trying to retain are important because you need to make sure the ring will fit around
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: screw and screw please add oil to protect sensitive transmission. (Add a little butter and oil mining lubricants can be mixed). 4. panel (ie, the control box display) wipe with a dry cloth to prevent wet, to avoid damaging IC electronic components. 5. the fixtures and
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
, expander) and 10+ mainstream thread standards including NPT, BSP, JIC, ORFS, SAE and Metric. It can adapt to various mainstream hydraulic equipment and pipeline transformation demands. High-Pressure Resistance & Stable Performance: The whole system is (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supplied in standard configurations or tailored to specific installation needs, including overall length, fitting orientation, and end-connection type. Our application engineering team works with customers from prototype through series production to confirm routing feasibility, pressure compatibility (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Key Technical Specifications: Rated at a working pressure of 28MPa and a minimum burst pressure of 112MPa, this assembly meets rigorous performance standards for high-pressure hydraulic systems. With an inner diameter of 25.9mm, an outer diameter of 40mm, and a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Wake Frequency Solution Builder™ to generate immediate, online wake frequency calculations. This tool enables you to enter data for the specific SPA you need and receive immediate calculation results, based on ASME PTC 19.3 TW-2010 and/or IEC/TR 61831 standards. If there are (read more)
Browse Cable Glands Datasheets for Conax Technologies
Indicates content that may require registration and/or purchase.