-
Supplier: KENT Systems, LLC
Description: Collection 3 Shut-Off Rotating Vacuum Female with 1/4" Barb.
- Features: Coupling, Hose Fitting, Metric
- Fitting Type: Gas Fitting, Hydraulic Fitting, Pneumatic Fitting, Swivel
- Material: Polypropylene (PP), Stainless Steel
-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
-
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Festo Corporation
Description: Standard series Self-sealing push-in fitting blocks the air flow after the pneumatic tubing is disconnected PBT and nickel-plated brass Operating medium compressed air, vacuum
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting
-
Supplier: Qosina Corp.
Description: This coupling body is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the spillage and air inclusion are approximately <0.025cc per
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Features: Coupling, English, Metric
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: This product has a twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves, which provides fast, safe and leak free fluid connections. The compact design maintains high flow fluid transfer and a vacuum up to 45psi, 3.1bar. While the spillage
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Features: Coupling, English, Metric
-
Supplier: CEJN Industrial Corporation
Description: Series 408 couplings offer high flow capacity and have higherresistance to vibrations than competitive couplings. The Series issuitable for vacuum service. A wide range of connections is available,as well as anti-hose whip nipples.
- English Size: 0.25 to 0.75 inch
- Metric Size: 8 to 19 mm
- Material: Brass/Bronze
- Features: Coupling, English, Hose Fitting, Metric, Nipple, Threaded
-
Supplier: CEJN Industrial Corporation
Description: Series 141 mini couplings are among the smallest couplings on the market. The Series offers CEJN's popular product features in a small package and is suitable for pneumatic applications, as well as fluid and vacuum lines.
- English Size: 0.125 inch
- Metric Size: 3 to 5.000000000000001 mm
- Material: Brass/Bronze
- Features: Coupling, English, Hose Fitting, Metric, Nipple, Threaded
-
Supplier: WEH Technologies Inc.
Description: of high lateral forces, e.g. heavy or rigid hoses. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece. The front o-ring reliably seals the connection and no additional clamping devices are required. Having only one seal in the
- English Size: 0.25 to 1 inch
- Metric Size: 12 to 30 mm
- Features: English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube - Metric Size: 3 mm
- Features: Coupling, Metric
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube - Metric Size: 3 mm
- Features: Coupling, Metric
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube - Metric Size: 3 mm
- Features: Coupling, Metric
-
Supplier: Advanced Technology Products
Description: Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic piping and vacuum applications. ATP currently offers a full line of weld spirals in metric
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measurements. Built-in release valve, vernier valve for fine adjustment and dual pressure output enable safe and simple operation. The unit
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Altaflo
Description: physical properties. ALTAFLUOR 400 PFA tubing is suitable for even the most demanding applications. ALTAFLUOR 400 PFA pipe may be used with conventional threaded fittings or welded. ALTAFLUOR 400 is compatible with flare or conventional type fittings. For applications where reduced
- Outside Diameter / Size: 0.546 to 0.556 inch
- Maximum Inside Diameter / Size: 0.472 inch
- Wall Thickness: 0.04 inch
- Temperature Range: -300 to 500 F
Find Suppliers by Category Top
Featured Products Top
-
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
straight threads combined with an O-ring seal positioned between the hex and threaded portion of the housing. As the fitting is tightened, the O-ring compresses against the mating surface to create a dependable hermetic seal. This sealing method typically supports higher operating pressures than (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
model for conveying applications. The 901BA has ¾” (19mm) diameter collars at both the suction and the discharge ends so that a ¾” hose or ducting can be attached to it. This makes the unit an “in-line” conveying device. The 901BA has an inside diameter of (read more)
Browse Nozzles Datasheets for Vortec
More Information Top
-
Federal Register > Wednesday, December 17, 2008 > [73 FR 76612] Foreign-Trade Zone 125-South Bend, Indiana Application for Subzone Status Thor Industries, Inc....
…plastic fittings for furniture; other plastic articles; compounded rubber plates, sheet or strip; vulcanized rubber sheets, strip and rods; vulcanized rubber tubes, pipes and hoses with or without fittings ; pneumatic rubber tires; vulcanized … combustion engines; air and vacuum pumps and their parts … insulated wire cable with connectors; diesel-powered motor vehicle chassis not exceeding 5 metric tons; diesel-powered…
-
Federal Register > Wednesday, December 17, 2008 > [73 FR 76611] Foreign-Trade Zone 100-Dayton, Ohio; Application for Subzone Status; Thor Industries, Inc. (Rec...
…plastic fittings for furniture; other plastic articles; compounded rubber plates, sheet or strip; vulcanized rubber sheets, strip and rods; vulcanized rubber tubes, pipes and hoses with or without fittings ; pneumatic rubber tires; vulcanized … combustion engines; air and vacuum pumps and their parts … insulated wire cable with connectors; diesel-powered motor vehicle chassis not exceeding 5 metric tons; diesel-powered…
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
…1048-2011*, Performance Requirements for Double Check Detector Fire Protection Backflow Prevention AssembliesTable 609ASSE 1052-2004*, Performance Requirements for Hose Connection Backflow PreventersTable 609ASSE … Requirements for Spill Resistant Vacuum BreakersTable 609ASSE 1061-2011*, Performance Requirements for Push- Fit Fittings (for use on … C76M-2011, Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe- Metric (Approved for storm…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…note validators; PCB cards; timer boards; electronic integrated circuits; sand traps; copper spring guides; air horns; locomotive air horns; heat sink cleaning systems; fire protection kits; fire protection hoses ; locomotive heater assemblies; head … battery vent caps; industrial vacuums ; shop vacuums; solenoid switches … blocks; surge protectors; spark arrestors; circuit breakers; breaker backdoors; motor starter panels; sockets; fittings ; lamp holders; lamp … sets; tape measures; grind gauges; valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges…
-
Federal Register > Thursday, May 15, 2003 > [68 FR 26384] Federal Motor Vehicle Safety Standards; Brake Hoses
…tubing contained in SAE J844, Nonmetallic Air Brake System Tubing, and SAE J1394, Metric Nonmetallic Air Brake … not propose to incorporate the manufacturer identification requirements in SAE J1401, Hydraulic Brake Hose Assemblies for Use .... The following sections describe the changes NHTSA proposes to make to Standard No. 106's performance requirements and test procedures relating to: (a) Hydraulic brake hose; (b) air brake hose; (c) vacuum brake hose; (d) plastic air … brake tubing assemblies and end fittings .
Indicates content that may require registration and/or purchase.