-
Supplier: Accuris
Description: Aerospace series - Magnesium alloy MG-W68001 - Filler metal for welding - Wire and rod
-
Supplier: Accuris
Description: Magnesium alloy MG-W68001 \x97 Filler metal for welding \x97 Wire and rod
-
Supplier: Accuris
Description: ALUMINUM ALLOY, ROLLED OR COLD-FINISHED, BARS, RODS, WIRE, AND FLASH WELDED RINGS AND STOCK FOR FLASH WELDED RINGS ANNEALED 1.0MG - 0.60SI - 0.28CU - 0.20CR (6061-O)
-
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold-Finished, Bars, Rods, Wire, and Flash Welded Rings and Stock for Flash Welded Rings Annealed 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-O)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Description: ISO 16834:2012 specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for gas shielded metal arc welding and tungsten inert-gas welding of high-strength
-
Supplier: CSA Group
Description: ISO 16834:2012 specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for gas shielded metal arc welding and tungsten inert-gas welding of high-strength
-
Description: ISO 636:2004 specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non-alloy and fine grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength
-
Supplier: CSA Group
Description: ISO 636:2017 specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non-alloy and fine-grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of rolled or cold-finished bars, rods, and wire, of flash welded rings, and of stock for flash welded rings.
-
Supplier: International Hydraulics
Description: 4" Bore, 18" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 18 inch
- Rated Load/Force: 37,690 lbs
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 4 inch
- Rated Load/Force: 9,420 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 30" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 30 inch
- Rated Load/Force: 5,690 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 12" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 12 inch
- Rated Load/Force: 9,420 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: RS Components, Ltd.
Description: Filler metal for flame welding operations. Weight = 1kg Size = 2 x 500 mm Type = Brazing Rod
- Features: Specialty / Other
-
Supplier: AENOR
Description: Aerospace series. Magnesium alloy MG-W68001. Filler metal for welding. Wire and rod. (Endorsed by AENOR in April of 2002.)
-
Supplier: Allied Electronics, Inc.
Description: many packaging, material handling, conveying, sorting and counting, positioning and end-of travel applications. Features: • Positive Opening NC Contacts Improve Reliability by Positively Breaking the NC Contacts During Operation, Eliminating Light Welding/Sticking Conditions • Nonmetallic
-
Supplier: Chivine Resources, Inc.
Description: White crystalline powder is used as fluxing agent for aluminum metallurgy. It is also used in glass and fluorescent lamps industry. It is used as a component of welding rod coatings and welding powders.
- Features: Alkali Earths (Be, Mg, Ca, etc.), All Halogens, Fluorides, Other
-
Supplier: U.S. Plastic Corporation
Description: airflow. Comes with 20 ft. cord, air filter, air pressure regulator, air pressure guage, pressure switch, welding tray, carrying case, #4 tacking tip, and #9A round automatic feed tip for 1/8" or 5/32" welding rod.
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: TE Connectivity
Description: Component Connection Type : Ground Rod to Cable, Wire-to-Ground Rod Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : 500 MCM Installation Technology : Exothemically Welded Grounding Connections
- Connector Type: DIN Connector
-
Supplier: Strong Hold Products
Description: with a capacity of 500 lbs., and 1 rod per opening are included. Models greater than 6 foot wide are provided with skid legs.
- Height: 78 inch
- Width: 122 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: DCM Tech Inc.
Description: Industrial Crankshafts Connecting rods Cylinder Heads Ferrous Industrial Parts Aircraft Components
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Subsurface Crack Detection, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
-
Supplier: National Fan Company
Description: enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum
- Air Flow Rate: 5,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque 24V DC drive &
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque 24V DC drive &
-
Supplier: Plansee SE
Description: after they have been in use for a long time, that's not a problem: Build-up welding with our Densimet® WR welding electrodes enables you to repair the affected areas and extend the life of your mold for many more cycles. We supply rods of Densimet® WR in a variety of lengths and
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
Find Suppliers by Category Top
More Information Top
-
Welding Rods
Re: Welding Rods I have read that the MG500 is a PRAX-AIR (spelling?) rod.
-
Hi there, Newb here!
Somewhere I got a few pieces of MG500 rod . My welds looked like PROs.
-
varieties of 7018 - Page 2
anyone familiar with a rod called MG500 ? very expensive.. smoother and less ripples than 7018..darker slag, comes off almost as nice as the taiwanese hobart 7018... … prefer the Murex it works better for me out of position and I weld for a living …
-
Vibration, Structural Engineering and Measurement II
1 The main parameters of MG500 /1180-WD Experimental and numerical investigations: Alleviating tensile residual stresses in flash-butt weld sbyloealizedra Pid Post-weld heat … Cylinder Bore Piston Throw Cylinder Matching Gap Connecting Rod Length Crank Radius Piston Center of Gravity to …
-
Advances in Metallurgical and Mining Engineering
According to shearer’s road wheel tooth fracture situation of MG500 /1180-WD at the beginning of industrial … [4] Sergio Caicedo, Suhail Carma, ” The Piston Tubing Rod Performance Curve: A New and Useful Concept … For example, angle steel or circle steel is welding on the common flat spreading plate.
-
Dermatology and Venerologie for the study
It acts itself mostly about elek-trophileniedermolekulareSubstanzen(MG500-1000) . There is no disorder of the sweat gland function at dyshidrotischen eczema (wrong designation!). … therapy: careful extraction of the worm while the end of which of a rod is wound (some …
-
Repetitorium anaesthesiology
500 mg500 m ECT 100/-300, mageect 100/-300, 00/300 m00/300 mgg sal 1 Tbl likes. jSymptome 4 chill and fever, cold sweat 4 Tachypnoe RRp, tachycardia, o shock 4 hemolysis, hematuria, diffuse … … cerebri 334 665 CO-Oxymeter 665-more indirect to Conus medullaris 152 Cook- rod 142, 145 Coombs …
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 1 Fundamentals of Fluid Dynamics Complete Document
FIGURE 3.5 Material functions for a 0.03% solution of polyacrylamide (Separan MG500 ) in com syrup. … the polymer molecules are generally modeled as mechanical assemblages of "beads," " rods ," and "springs" … … structures like stars, star clusters, galaxies, etc., cosmic rays, and remnant metallic eddies formed in explosive welding .
-
Noise drugs
The cannabis-resin to represent sometimes in rod form or as soft, acted rotated hashish lumps, whereat … … in the meantime saliva police the simply accessible investigation materials like urine or sweat a preliminary-location … … Mescalin was only known as the main psychotropic substance by an individual dose of about 200 mg500 .
Indicates content that may require registration and/or purchase.