-
Supplier: Qioptiq
Description: Consists of two calcite prisms Extremely large extinction ratios Ordinary ray is achromatic Mounted, fits to Microbench Maximum deviation of the ordinary ray is better than 3' Uncoated Surface flatness : λ/4 @ 633 nm over the clear aperture Surface quality : 40-20 scratch dig, i.e. 5/ 2 x 0.16 (DIN
- Wavelength Range: 350 to 2,500 nm
- Clear Aperture: 12 mm
- Transmittance: 85 %
- Beam Deviation: 5.000000000000004 arcsec
-
Supplier: Electro Optical Components, Inc.
Description: for cemented prisms of 0.32 to 2.5µm to 18° at 2.5µm. They come un-mounted or in the optional mount pictured to the right. Rochon Type In this arrangement one polarization state is transmitted undeviated through the prism while the orthogonal component is deviated approximately 10°. The
- Wavelength Range: 320 to 2,500 nm
- Clear Aperture: 10.000000000000002 to 20.000000000000004 mm
- Beam Deviation: 36,000 to 72,000 arcsec
- Diameter: 25 to 40.00000000000001 mm
-
Supplier: Electro Optical Components, Inc.
Description: In this arrangement one polarization state is transmitted undeviated through the prism while the orthogonal component is deviated approximately 10°. The straight through component is clearly chromatic while the deviated beam varies from 11° at 0.32µm to 8.5° at 2.5µm.
- Wavelength Range: 320 to 2,500 nm
- Beam Deviation: 36,000 arcsec
- Polarizer Construction: Mounted
-
-
Supplier: Tower Optical Corporation
Description: to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and Polarizers called Glan-Taylor Prisms, Wollaston Prisms and
- Surface Flatness: λ/10, λ/2, λ/4
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
Find Suppliers by Category Top
More Information Top
-
Aurora Multikilojoule KrF Laser System Prototype for Inertial Confinement Fusion
Custom-made MgF2 Rochon polarizers were then obtained and used to replace the calcites in a double- stage switchout starting from the last, lowest energy handling polarizer and working up to the first, high- est energy handling polarizer.
-
Reflectance-Difference Spectroscopy: A New Look At Semiconductor Crystal Growth By MBE And OMCVD
The optical system is constructed from standard modulation- spectroscopy components: a 75w Xe short -arc lamp, a front -surface focusing mirror, an MgF2 Rochon polarizer , a photoelastic modulator,26 a quartz Rochon analyzer, a second front- surface focusing mirror, a folding mirror …
-
New purged UV spectroscopic ellipsometer to characterize thin films and multilayers at 157 nm
The light beam goes through a MgF2 Rochon polarizer mounted on a stepper motor.
-
Characterization of ultrathin gate dielectrics using combined grazing x-ray reflectance and spectroscopic ellipsometry
A 3mm-diameter beam is collimated from a 75W Xe lamp with a system of mirrors and passes through a MgF2 Rochon polarizer .
-
Identification of Cysteine‐Rich Peptide‐Fiber by Specific Cysteine‐Au Nanoparticles Binding on Fiber Surface
The beam from CD1 (Miles2007, Miles2008) was polarized with a MgF2 Rochon polarizer (B-Halle GmbH, Berlin) and a photo elastic modulator (Hinds, USA) produced alternating left and right handed circular polarized light.
-
Sub-Doppler spectroscopy with an external cavity quantum cascade laser
… that used in the Lamb-dip experiment (Fig. 1), except for the addition of a tunable k/4 waveplate (Alphalas PO-TWP-L4-25-UVIR) after the probe beam is separated from the pump, and crossed MgF2 Rochon polarizers (Alphalas PO-RO-8 …
-
Water‐in‐Oil Micro‐Emulsion Enhances the Secondary Structure of a Protein by Confinement
a MgF2 Rochon polariser (B-Halle GmbH, Berlin), and a photo-elas- tic modulator (Hinds, USA) produced alternating left- and right- handed circularly polarised light.
-
Determination of fluorescence and non-radiative de-excitation rates of excited 3-pentanone at low pressures
The beam then passed through an MgF2 Rochon polarizer with a 14.5 mm diame- ter aperture.
-
3-pentanone fluorescence yield measurements and modeling at elevated temperatures and pressures
The beam then passed through an MgF2 Rochon polarizer with a 14.5-mm- diameter aperture.
-
Measuring circular dichroism in a capillary cell using the b23 synchrotron radiation CD beamline at diamond light source
Both modules consists of a monochromator, plano-convex lens, MgF2 Rochon polarizer prism, photoelastic modulator (PEM90, Hinds Instruments), sample compartment with temperature controlling Peltier sample holder (Quantum Northwest), PMT (Electron Tubes), and control/data acquisi- tion units.
Indicates content that may require registration and/or purchase.