-
Supplier: Amphenol Communications Solutions
Description: Micro Board-to-Board, Micro BTB Connector, 0.35mm Pitch, 0.60mm Stacking height, Vertical orientation, Receptacle, 6 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more
- Voltage Rating: 50 volts
- Current Rating: 0.3 to 3 amps
- Contact Pitch: 0.35000000000000003 mm
- Number of Contacts: 6 #
-
Supplier: Samtec Inc.
Description: ONE PIECE INTERFACE Surface Mount Available up to 30 Contacts Per Row Single Row Selective Gold Plating
- Voltage Rating: 155 volts
- Current Rating: 2.1 amps
- Features: Board Mount Connector, Board-to-Board Connector
-
Supplier: Samtec Inc.
Description: SERIAL ATA, VERTICAL BOARD MOUNT Available with 22 Positions Single Row Selective Gold Plating Surface Mount
- Features: Board Mount Connector, Board-to-Board Connector, SATA
-
-
Supplier: Samtec Inc.
Description: Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating
- Current Rating: 1.75 amps
- Number of Contacts: 50 #
- Features: Board Mount Connector, Board-to-Board Connector
- Gender: Female / Jack
-
Supplier: Samtec Inc.
Description: Surface Mount Available up to 30 Contacts Single Row Gold Plating
- Voltage Rating: 60 volts
- Current Rating: 1 amps
- Features: Board Mount Connector, Board-to-Board Connector
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: BOARD-TO-BOARD CONNECTORS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Board-To-Board Connector, Side Entry, Micro-MaTch Series, Through Hole, Receptacle, 14, 1.27 mm
-
Supplier: Newark, An Avnet Company
Description: Board-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 10, 1.27 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Board-To-Board Connector, Micro-MaTch Series, Through Hole, Receptacle, 6, 1.27 mm RoHS Compliant: Yes
-
Supplier: AVX Corporation
Description: Wire-to-Board Innovative contact solutions continue to drive new technology connectors for connecting discrete wires to a PCB. The most innovative solution in years was the development of single contact technology. Developed to function without an insulator,
- Contact Size (AWG): 12 to 32 AWG
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: Conn Board to Board HDR 24 POS 3mm Solder ST Thru-Hole Micro-Fit 3.0 BMI™ Tray
- Contact Pitch: 2.9971983815128738 to 3 mm
- Features: Board-to-Board Connector, Micro Connector and Nano Connector
-
Supplier: Heilind Electronics, Inc.
Description: MICROCON FEMALE CONNECTOR 16-PIN VERTICAL SMT
- Features: Board-to-Board Connector, Micro Connector and Nano Connector
-
Supplier: Powell Electronics, Inc.
Description: Board-to-Board / Mezzanine Connector
- Features: Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: Micro MATE-N-LOK Package: Bulk Product Status: Active Connector Type: Plug Contact
- Features: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERF8 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Socket, Outer Shroud
- Contact Pitch: 0.7873995748042296 mm
- Features: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: OneTech Group
Description: Miniature platform for connected solutions development Micro-Menzu is a miniature development platform dedicated to connected solutions. It has been designed to meet most of IoT requirements. Functional specifications Micro-Menzu provide an affordable and flexible way
- RAM: 0.016 MB
- Flash Memory (RAM): 64 KB
- Features: Other
-
Supplier: DigiKey
Description: FLEXIBLE MICRO BOARD STACKING HE
- Contact Pitch: 1.2699993142003705 mm
- Features: Board Mount Connector, Board-to-Board Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1182353-HDWM-05-54-L-S-305 Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, HDWM Number of Positions: 5 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1
- Contact Pitch: 1.2699993142003705 mm
- Features: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Utmel Electronic Limited
Description: Conn Wire to Board HDR 6 POS 2mm Solder RA Thru-Hole Micro-Latch™ Tray
- Contact Pitch: 2.006598916436585 to 2 mm
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Surface-Mount Technology (SMT) Micro Sockets
- Current Rating: 2.7 amps
- Contact Pitch: 0.8000000000000002 mm
- Features: Board-to-Board Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: FLEXIBLE MICRO BOARD STACKING HE
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Utmel Electronic Limited
Description: Conn Wire to Board HDR 22 POS 3mm Solder ST Thru-Hole Micro-Fit 3.0™ Tray
- Voltage Rating: 600 volts
- Current Rating: 8 amps
- Contact Pitch: 2.9971983815128738 to 3 mm
- Connector Type: Micro Connector and Nano Connector, Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Pitch Micro-Latch™ Wire-to-Board Housing, Friction Lock, 10 Circuits
- Contact Pitch: 2 mm
- Number of Contacts: 10 #
- Gender: Female / Jack
- Connector Type: Micro Connector and Nano Connector
-
Description: FLEXIBLE MICRO BOARD STACKING HE
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .18 MM [.008 INCH ]
- Number of Contacts: 37 #
- Contact Pitch: 0.6349996571001852 mm
- Connector Type: Wire-to-Board Connector
-
Description: MICRO BTB CONNECTOR, P=0.35MM, S
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board VERTICAL RECEPTACLE MICRO TCA
- Features: Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: AW Series 15 Pins Per Row Surface-Mount Technology (SMT) Micro Board Stacker
- Contact Pitch: 0.8000000000000002 mm
- Features: Board-to-Board Connector, Wire-to-Board Connector
-
Supplier: Infineon Technologies AG
Description: 3.3 V, Qst.=5.0 V/ 3.3 V , Qco = 5.0 V, Qvr = 5.0 V, Qt1=Qt2 = 5.0 V. The board enables the user to test all power supply rails with external load resistors and to measure SPI signals, INT interrupt signal, ERR signal and window-watchdog service signal (WDI). Purchasing the
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
Omnetics Connector Corporation's high reliability Micro-D connectors are now available with mixed power/signal contact layouts to allow designers the ability to achieve their optimal layout and performance. In an effort to allow our customers the most design flexibility within the (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
Micro Locking Test Hooks for PC Board Holes The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Molex Micro-Lock Plus 1.50mm Connectors are engineered to help solve these challenges with compact, high-reliability wire-to-board connectivity designed for space-constrained HVAC and appliance applications. Featuring a miniature 1.50mm (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies. The challenge isn (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
High quality, high reliability Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board Micro SD 4.0 Features & Benefits (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product (read more)
Browse Power Connectors Datasheets for DigiKey -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
. Sterilization resistance: connectors endure repeated autoclave cycles without performance degradation. Compact, high-density design: SlimStack board-to-board, FFC/FPC, and circular connectors reduce device size while preserving functionality. Reliable data & power integration: Hybrid (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
Standard Circuit Board Micro-D Connectors Solve Density and Signal Performance Needs for High Speed Digitization
A design solution using Micro-D and or Nano-D connectors provide a SWAP type upgrade to existing board layouts and insures needed real estate between leads to maintain impedance control, or current carrying trace widths.
-
Micro-D Connectors Match Standard Board Pad-Designs to Support High Speed Data
machine learning and industrial robotics. Omnetics Micro-D connectors provide a big step in reducing size to match amperage and signal path routing throughout system designs while fitting onto the standard printed board layouts.
-
Small, Lightweight Connectors Enable Today's Most Powerful Optical Electronics
High-speed cameras, machine learning, and robotics are changing the world for interconnects that support data services to and from the optical lens. Key designs are often selected from older, standard micro- and nano-sized connectors, but these almost always need physical and electrical adjustments
-
An EPIC Tale: PC/104 Hitches On To PCI Express
Express is apropos for the EPIC Express standard's name because it puts PC/104 on the fast track to the next level. Efforts put forth by Ampro Computer, Micro-sys, Octagon Systems, Versalogic, and WinSystems resulted in the standard. The main board format is the same size and general layout