Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: MICRO PERIPHERAL IC, ECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1-4 GHz Micro Source Signal Generator The WaveTek 952 is a 1-4 GHz Micro Source Signal
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Description: IC CLK GEN MICRO SERVER 48MLF
- Device Type: Clock Generator
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Advanced Micro Devices Win Source Part Number: 911411-AMZ8127DMB Operating Temperature Range: -55°C ~ 125°C Features: Clock Generator IC - 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN:
- Operating Temperature: -55 to 125 C
- Device Type: Clock Generator
- Package Type: DIP
- Features: Other
-
Supplier: Cleaning Technologies Group
Description: multiMEG® Generator 430 kHz conventional micro streaming 430 kHz dualSWEEP® cavitation 1.3 MHz conventional micro streaming 1.3 MHz dualSWEEP® cavitation The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output
- Vibration Frequency: 430 to 1,300 kHz
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: Newark, An Avnet Company
Description: RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Nordson EFD
Description: Use the PICO® Controller V2 and V3 with the PICO Toµch™ controller when multiple lines of programming are needed to achieve specific deposit patterns in some applications. These process generators allow you to program and control complex dispensing tasks by integrating Nordson EFD’s PICO
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount
-
Supplier: Microchip Technology, Inc.
Description: stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Pelonis Technologies, Inc.
Description: 5.0 V Axially Grooved Bearing 0.68 CFM (0.019 m³/min) Lead Wires: UL1007, 28 AWG, 90 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture
- Maximum Air Flow: 0.68 SCFM
- Maximum Static Pressure: 0.166 in H2O
- Maximum Sound Level: 29.4 dbA
- Operating Current: 0.078 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 5.0 V Axially Grooved Bearing 1.20 CFM (0.034 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture
- Maximum Air Flow: 1.2 SCFM
- Maximum Static Pressure: 0.122 in H2O
- Maximum Sound Level: 40 dbA
- Operating Current: 0.08 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 3.3 V~5.0 V Axially Grooved Bearing 0.27~0.38 CFM (0.008~0.011 m³/min) Lead Wires: UL1571, 30 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58
- Maximum Air Flow: 0.2825176 SCFM
- Maximum Static Pressure: 0.126 in H2O
- Maximum Sound Level: 15.1 dbA
- Operating Current: 0.037 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 3.0 V~3.3 V Axially Grooved Bearing 0.15~0.16 CFM (0.004~0.005 m³/min) Lead Wires: UL10064, 32 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58
- Maximum Air Flow: 0.1412588 SCFM
- Maximum Static Pressure: 0.067 in H2O
- Maximum Sound Level: 15.2 dbA
- Operating Current: 0.032 amps
-
Supplier: Microchip Technology, Inc.
Description: The SY87729L is a complete rate independent frequency synthesizer integrated circuit. From a single reference source, this device generates a differential PECL reference frequency for Micrel's SY87721L 10Mbps to 2.7Gbps combined CDR and CMU.The SY87729L generates an exactly correct
- Supply Voltage: 3.3 volts
- Output Frequency: 10 to 365 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 1608A is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss.
-
Supplier: Microchip Technology, Inc.
Description: The DSA613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Clock/Frequency Generator, Multiplexer IC 32.768MHz Output 56-SSOP Applications: Buck Converters Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
-
Supplier: TOP-electronics USA
Description: Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as
- Frequency Range: 4,000,000 kHz
-
Supplier: TOP-electronics USA
Description: Sandbox together, to get started straight out-of-the-box. (It also costs less than buying them separately!) This VNA is ideal for measuring all kinds of micro-circuits like antennas, attenuators, amplifiers etc. Its frequency range includes most popular telecom bands such as
- Frequency Range: 6,000,000 kHz
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC223 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory and integrated sensorless stall detection. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC223 allows up to four bit of micro stepping
-
Supplier: ValueTronics International, Inc.
Description: The GSP-9300B is a 3 GHz spectrum analyzer from Instek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum
- Frequency Range: 3,000,000 kHz
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After
-
Supplier: ValueTronics International, Inc.
Description: Hewlett-Packard low-noise signal generator controlled by the Agilent 4352B, covers up to 3 GHz and can measure the main VCO/PLL evaluation RF power, frequency, phase noise, spectrum, frequency transient, DC consumption current and FM deviation. In addition, the Agilent 4352B
- Frequency Range: 3,000,000 kHz
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: use CPU clock up to 32 MHz internal 24 bit wide position counters full step frequencies up to 20 kHz individual micro step resolution of {64, 32, 16, 8, 4, 2, 1} micro steps (SPI mode) programmable 6 bit micro step table with up to 64 entries for a quarter sine wave period (SPI
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Allows read-out of driver status information Programmable SPI™ data rates up to 1 Mbit/s Wide range for clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step resolution of {64, 32, 16, 8, 4, 2,
-
Supplier: ESAB Welding and Cutting Products
Description: welding with exceptional arc stability and low noise AC frequency and balance control – optimizes weld pool Electrode preheating – facilitates excellent starts and extends electrode life ESAB 2-Program function – allows preprogramming and program changes during welding DC Pulsed TIG welding –
- Duty Cycle: 2 to 1 %
- Output Current Range: 3 to 22 amps
- Equipment Type: Power Source / Station
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Infineon Technologies AG
Description: power stages into one power interface integrated circuits and includes embedded protection functions. The TLE8080 represents the interface between micro controller and actuators. With its's featue set the TLE8080 can cover the requirements of a one cylinder motorcycle engine management
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: C597-09 e UNI En 12504-4 Graphic visualization of acquired signal Interactive graphics with zoom functions and cursor reading Automatic zoom on cursor or on a temporal set up window Possibility of modifying acquisition parameters while measuring Inner lithium battery of 13Ah Rechargeable by
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
application, liquid ring pumps, sliding vane rotary vacuum pumps or screw vacuum pumps are used as the backing pump. When supplied with AERZEN frequency converters and special parameter sets, operation with the backing pump starting from atmospheric pressure is also possible. APPLICATIONS (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Batteryless wireless gastric implants
Frequency generator Micro processor .
-
Temperature sensing based on a Brillouin fiber microwave generator
Figure 4 shows the temperature dependence of the micro wave generator frequency fB.
-
Manifestation of Strong Coupling Between Microwave Photons and Spins in the epr Spectrum of Anthracite
The micro wave generator frequency was measured with a ChZ-54 frequency meter with a YaZCh-45 attachment during recording of the EPR signals; the magnetic field, with an NMR probe.
-
The passive optically pumped Rb frequency standard: the laser approach
In that approach, the micro wave genera- tor frequency is modulated at a low frequency of the order of one hundred Hz to a depth of a fraction of the hyperfine reson- ance line width.
-
Measurement of the scalar third-order electric polarizability of the Cs
ground state using CPT-spectroscopy in Ramsey geometry
The heterodyne measurement is done by modulating the micro wave generator frequency , and the error signal, after PID-amplification, is sent to the frequency modulation input of the 10 MHz reference of the microwave generator.
-
Measurements of the Ionization Degree on the Anode Side of an Electrical Double Sheath in a Low Pressure Mercury Discharge
The microwave generator is locked to the resonance frequency of the cavity (partially filled with plasma) by a feedback system and the frequency shift is obtained by measuring the micro wave generator frequency and subtract the resonance frequency of the cavity without…
-
Double resonance fequency light shift compensation in optically oriented laser-pumped alkali atoms
The external synchronization of the microwave generator was performed with a built-in rubidium frequency standard that provided the relative drift of the micro wave generator frequency at a level of .
-
Atomic clocks based on coherent population trapping: a review
To micro wave generator frequency lock .
-
Modeling and simulation of a flat spring for use in an electromagnetic microgenerator
is the ratio of source vibration frequency to micro generator natural frequency .
-
A superfast digital converter with phase keying for optical telecommunication systems
Here ULO is the amplitude of microwave signal produced by the microwave generator, f2 is resonance frequency of the circuit, fLO is the micro wave generator frequency , f1 is a new resonant frequency, resulting from retuning the circuit by the light flux…
Indicates content that may require registration and/or purchase.