-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low
-
Supplier: Allied Electronics, Inc.
Description: (111) Applications: — low heat capacity applications — micro size makes them perfect for use in extremely small assemblies such as catheters and hypodermic needles — self heat applications such as gas analysis, gas flow measurement and thermal conductivity analysis. (112) Applications: — low
-
-
Supplier: Honeywell Sensing & IoT
Description: 111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 2,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Honeywell Sensing & IoT
Description: 111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 10,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Honeywell Sensing & IoT
Description: 111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 100,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Honeywell Sensing & IoT
Description: 111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: DigiKey
Description: NTC Thermistor 2k Bead
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 2,000 ohms
- Package / Electrode Type: Bead
-
Supplier: DigiKey
Description: PTC Thermistor 5 kOhms Disc, 4.0mm Dia x 3.5mm W
- Temperature Range: -40 to 35 C
- Package / Electrode Type: Bead
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 32 Operation/Application Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type :
- Temperature Range: -40 to 250 C
- Resistance (@25°C): 10,000 ohms
- Length: 1.2598432 inch
- Coating: Glass
-
Supplier: Selco Products Company
Description: interchangeable, DO-35, thin film, point matched, epoxy coated, and SMT products. Explore our selection of thermistors, NTC thermistors, thermistor probes, and more today.
- Temperature Range: -50 to 250 C
- Resistance (@25°C): 2,252 to 1,000,000 ohms
- Lead Style: Axial, Leadless, Radial
- Package / Electrode Type: Bead, Chip / Surface Electrodes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: All of OMEGA's Thermistor elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many applications. The size of the potted junction between lead wire and element is kept as small as possible. Note: These elements are not
- Temperature Range: -78.88888888888889 to 121.11111111111111 C
- Resistance (@25°C): 2,252 to 30,000 ohms
- Minimum Thermal Time Constant: 1 sec, in air
- Length: 39.3701 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Bead
- Coating: Epoxy
- Lead Style: Radial
-
Supplier: Trigon Components, Inc.
Description: SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function:
- Temperature Range: -40 to 120 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Minimum Thermal Time Constant: 12 sec, in air
- Length: 1.181103 inch
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Temperature Range: -50 to 150 C
- Coating: Bare
- Package / Electrode Type: Bead
- Housing: Probe / Closed Tube
-
Supplier: AVX Corporation
Description: applications Thanks to high precision resistance AVX accurate leaded and leadless thermistors are ideal for temperature measurement in wide range of professional, industrial, automotive (AEC-Q200) and custom high reliability applications. Available in leaded or leadless form with resistance
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 2,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless, Radial
-
Supplier: Allied Electronics, Inc.
Description: 20% Tolerance, 300 °C Maximum, Glass Probes Hermetically sealed in glass High reliability D.C. - 0.7 mW⁄Deg C minimum T.C. - 10 sec. maximum Features Hermetically Sealed in Glass with High Reliability Weldable/Solderable Dumet Leads Available in Tolerances from ±1% to ±25%
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 250 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: A thermistor is a type of resistor that differs from standard resistors in that its resistance varies significantly with temperature. Common uses of thermistors are temperature sensors, self-resetting overcurrent protectors and self-regulating heating elements. Material that is
- Temperature Range: 149 to 182.99999999999997 C
- Resistance (@25°C): 0.5 to 10 ohms
- Minimum Thermal Time Constant: 14 to 55 sec, in air
- Length: 0.8661422 to 1.4960638 inch
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance changes rapidly to
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme
- Resistance (@25°C): 1,000 to 100,000 ohms
- Width / Diameter: 0.07 inch
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 1,000 ohms
- Minimum Accuracy: 2 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing.
- Temperature Range: -55 to 100 C
- Resistance (@25°C): 3,200 to 88,200 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Coating: Bare
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 4.7OHM 2880K BEAD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 4.7 ohms
- Length: 0.1968505 inch
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 2,252 to 10,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 2.5 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: Littelfuse, Inc.
Description: Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual
- Temperature Range: -80 to 135 C
- Resistance (@25°C): 50,000 ohms
- Minimum Accuracy: 0.5 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 5,000,000 ohms
- Lead Style: Axial, Radial
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: AVX Corporation
Description: NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance
- Temperature Range: -40 to 200 C
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Ohmite Manufacturing Co.
Description: The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25°C to 85°C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await this
- Temperature Range: -40 to 51.666666666666664 C
- Minimum Thermal Time Constant: 1.5 to 2.5 sec, in air
- Length: 0.2 to 2 inch
- Width / Diameter: 0.2 to 1.25 inch
Find Suppliers by Category Top
Featured Products Top
-
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Thermistor Electronic Circuits
It uses a glass bead thermistor accurate to 1 degree C. .(designed by David A. Johnson). .... Inductively Coupled Thermistor - Micro chip Application Note Published 21-Jul-02 (App Note - added 2/06) .
-
Quantitative assessment of non-conservative radiation forces in an
optical trap
The sam- ple temperature was continuously monitored using a calibrated NTC thermistor positioned on the top surface .... A micro -sphere was trapped and positioned in the middle of the sample cell, i.e. far away from the glass surfaces to avoid hydrodynamic effects on the bead motion [10].
-
Handbook of Analytical Instruments, Second Edition > Liquid Chromatographs
A second chamber filled with an inert material such as glass micro - beads is used to achieve a reference signal. .... Both chambers contain matched thermistors , which constitute the measuring arms of a Wheatstone bridge.
-
A Liquid-in-Glass Thermometer with Sub-MicroKelvin Resolution,
and its Application for Calorimetry
by
Robert David
Towards this and other ends, miniature calorimetric devices, with micro liter-level sample volumes, have also been .... The most successful design in the 1970’s and 1980’s was the enzyme thermistor , reviewed in [65]. .... In this device, which measured heat from enzyme-catalyzed reactions, the enzyme was immobilized on beads of controlled-pore glass .
-
Input‐output relation of transmission through cuneate nucleus.
A bead thermistor monitored continuously the temperature of the fluid at the surface of the tissue. .... Cuneate stimulation The electrodes were conventional glass micropipettes with relatively large tips (about 5 prm) filled with … of approximately 1 0 MQ, and were often combined with two finer-tipped micro -electrodes to record…
-
Page 20. Semiconductor parts with 032 in root number
NTC Thermistors , Glass Encapsulated Miniature Bead . .... 3.00mm (.118") Pitch Micro -Fit 3.0?
-
Design of a microwave calorimeter for the microwave tokamak experiment
Figure 34a shows the glass bead thermistor with a 2 micron thick layer of SiO- vacuum. .... shields the thermistor material from the jntense electric fields of the FEL micro waves .
-
An electronic thermometer for oceanic microthermometry
The perspex mount carrying the glass insulated thermistor bead was then slipped into a tubular brass protective probe housing. .... Figure 2 Two completed micro structure probes showing the mounting of the thermistor beads .
-
Effects of intracerebral micro‐injection of sodium salicylate on temperature regulation in the rabbit
The animals were restrained in conventional head stocks and their rectal temperatures measured with glass bead thermistors inserted 8-10 cm. .... The injection cannulae were attached to micro -syringes (Hamilton) by 12 cm 00 nylon (Portex) and were…
-
An Electrical “Breath Detector”
0-50 micro -ammeter. .... A simpleWheatstone-bridgecircuit is used (Fig. l), two arms being formed by thermistors (Figs. 2 and 3) which are thin glass tubes each about the size of a clinical thermometer and containing a small bead of a substance whose electricalresistancevaries markedly and…
Indicates content that may require registration and/or purchase.