-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Festo Corporation
Description: Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
- Operating Pressure Range: 43.51131 to 101.52639 psi
- Linear Stroke: 0.1968505 inch
- Operating Temperature: 41 to 140 F
- Shaft or Table Diameter: 0.2362206 inch
-
-
Supplier: Ashcroft Inc.
Description: accomplished with an integral micro vernier displacement valve. An ideal product that offers a rugged field ready primary standard, certified to yield consistent accurate results. NIST traceable primary pressure standard Includes complete set of weights for pressure generation Dual Range
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-9SWX. Single hydraulic cylinder Each lift is equipped with a single hydraulic
- Capacity: 9,000 lbs
- Width: 206 inch
- Type: Vehicle / Service Lift
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance to motor oils
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: Garage Equipment Supply
Description: dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-9SW. Single hydraulic cylinder Each lift is equipped with a single hydraulic cylinder, hidden away under the runway
- Capacity: 9,000 lbs
- Width: 206 inch
- Type: Vehicle / Service Lift
-
Supplier: Sunnen Products Company
Description: and hydraulic cylinders Resizes bearings Reconditions compressors, engines, pumps Pulls tandem holes into line Repairs hydraulic valves Removes tool marks from cylinders Hones I.D.'s for fit during machine assembly Cleans up assembly or heat-treat distortion Corrects I.D.
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: Hallite Seals International Ltd.
Description: rotary movement applications, Hallite 506 bearing strip is used in many of todays most arduous hydraulic applications around the world. Commonly fitted in reciprocating cylinders as rod and piston bearings, Hallite 506 is capable of withstanding extreme side-loads preventing metal to
- Inside Diameter: 0.5 to 17.75 inch
- Outside Diameter: 0.625 to 18 inch
- Length: 0.22 to 1.5 inch
- Operating Temperature: -40 to 248 F
Find Suppliers by Category Top
Featured Products Top
-
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
most demanding applications. In addition, our small piston rod diameters offer a considerable advantage where installation space is limited. The space required for the piston rod is only 6 mm. And the cylinder diameter of 15 mm does not take up much space either. Of course, we also manufacture (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Development of a modular anthropomorphic robot hand using servohydraulic actuators
To drive the fingers, a servohydraulic approach for power transmission is used Dedicated micro hydraulic cylinders are intcgrated in the finger segmentsto actuatethc joints.
-
Hydraulic Parts - China Hydraulic Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 115
Related Products:rescue hydraulic cylinder,High Quality, micro hydraulic cylinder , mini hydraulic cylinders,HSGK-E160X600EZ .
-
Study on the precise stepper actuator with piezoelectric stack pump
mechanisms ( Micro hydraulic precision cylinder ).
-
Experimental Research of a New Piezoelectric/Electrorheological Hybrid Hydraulic Step Actuator
… drive realizes hydraulic precision step-drive capacity using ER liquid’s drive controlled by valveless pump with multilayer piezoelectric actuator as well as ER valve for liquid cut-off/flow control to achieve terminal implementation mechanisms ( micro hydraulic precision cylinder ) Piezoelectric/ER hybrid hydraulic ultra …
-
Laboratory Measurement of Dynamic Soil Properties
hydraulic cylinder to micro computer threaded compression collar .
-
Flow resistance and heat transfer characteristics in micro-cylinders-group
Length L and width W of each base plate are measured by a vernier and the hydraulic diameter of micro cylinder d, micro cylinder height H, so the geometry dimensions of micro-cylinders-group base plate are listed in Table 1.
-
CR4 - Thread: Feeling the Knee(d)
The micro processor-controlled hydraulic cylinder in the Otto Bock C-Leg prosthetic gives amputees more natural walking.
-
Ryan's Ballistic Trauma
The micro processor directs a hydraulic cylinder to control the knee motion accordingly.
-
Harvest and Storage Losses Associated with Mid-size Rectangular Bales
Contracting force on the sides and the top of the bale chamber was exerted by a micro -processor-controlled hydraulic cylinder .
-
Online fault diagnosis for hydraulic disc brake system using feature extracted from model and an SVM classifier
In practice, there always exists micro leakage inside the hydraulic cylinder .
Indicates content that may require registration and/or purchase.