-
Description: consumption is only 13 micro-amps. Auxilliary outputs - contact closure or 9VDC power to trigger autodialers or a building alarm system. Flow Alarm is mounted direcly on a pipe Sensing Principle The Flow Alarm uses a shuttle type switch to detect when the flowrate falls below 300
- Features: Liquid, Switch
-
Supplier: Hansen Technologies Corporation
Description: existing float switch failure-switch burnout-a heavy-duty 10 amp snap action Honeywell Micro Switch® is used. This switch is sealed in a clear housing to allow visual confirmation of switch action but protection from tampering. In addition, the
-
Supplier: KOBOLD Instruments, Inc.
Description: switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
-
Supplier: Microchip Technology, Inc.
Description: The SG1825C is a high-performance pulse width modulator optimized for high frequency current-mode power supplies. Included in the controller are a precision voltage reference, micro power start-up circuitry, soft-start, high frequency oscillator, wideband error amplifier, fast current limit
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 10 to 30 volts
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The stainless steel models can be used also in corrosive environments. The micro level switches find their ideal application in food, chemical and oil industries. The ILMM.5/S1 model is also available in /S2 version with 1/8" gas thread. AISI 304 or 316 stainless steel body NO or NC
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO)
Find Suppliers by Category Top
Featured Products Top
-
TL Whitepaper Honeywell TL Switch: Durable, Reliable Solutions for Aerospace, Defense, and Industrial Applications Honeywell's TL Micro Switch toggle (read more)
Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
the external transformer, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology. (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
This fully-pneumatic device attaches to the exhaust of an AODD pump. When the diaphragm fails, process fluid is captured by the SPILLSTOP’s housing receptacle instead of spilling on the floor. As spilled fluid is captured, an internal float rises and closes the air supply's shut off valve (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield
More Information Top
-
CR4 - Thread: Minimum welding spacing in a 36" diam. piping spool?
Next in Forum: Micro Float Switch .
-
CR4 - Thread: I Am Trying to Make This Thing
Previous in Forum: Micro Float Switch .
-
PHCC PRO SERIES Pump,Battery Backup - Battery Operated Sump Pumps - 4NE46|PHCC-1000 - Grainger Industrial Supply
• Includes Micro Reed Float Switch .
-
CR4 - Thread: residential sump pump controls
From my experience , we here in Ontario Canada have only the micro switch type of floats to buy ( no mercury ) and they are only good for as many switch cycles as the micro switch is capable of .
-
Vasodilatation in the submaxillary gland of the cat.
…the blood was allowed to fall into the open limb, A (diam. 10 mm) of a glass U-tube, the other limb, B (diam. 25 mnm), of which contains a light Perspex float which operates the micro - switch of a roller pump…
-
Detoxification of chlorinated sewage effluent by dechlorination in estuarine waters
A float -activated micro -relay switch at- tached to the diluent water tank turned off all pumps in the event of interruption of diluent flow.
-
CR4 - Thread: Mechanical Float Switch
Of course, there are many different types of float switch that actuate a simple micro -switch (or similar) such as the following .
-
Results from evaporation tests to support the MWTF heat removal system design
…i n the rectangular polyethylene float tank. float valve this system had a level uncertainty of about & 0.25 in. (18 gallons) 2. with an electric solenoid valve that was activated by a micro - switch mounted t o the float stand.
-
Accidents, engineering and history at NASA: 1967-2003
…cells and computer, almost causing an abort, Apollo 13 had an oxygen tank in the SM blow, taking out fuel cells and other critical life support, Apollo 14 had solder balls float in micro -gravity into the switches in the CSM, giving…
-
A comparative study of two techniques for improving power‐handling capability of CMOS T/R switches
Q. Li, Y.P. Zhang, K.S. Yeo, and W.M. Lim, 16.6- and 28-GHz fully integrated CMOS RF switches with improved body float- ing , IEEE Trans Micro wave Theory Tech 56 (2008), 339–345.
Indicates content that may require registration and/or purchase.