Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SENSOR TRANSMITTER, 12-24 VDC, ULTRASONIC, M12 MICRO QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Features: Ultrasonic Linear Position Sensor/Switch
-
Supplier: TE Connectivity
Description: Electrical Characteristics Input Voltage (VDC) : 24 Operation/Application Actuation Point/Sensing Range : 0.5 to 5 Inches Product Type Features Ultrasonic Sensor Style : Continuous Transmitter Through Air Ultrasonic Sensor Type : Micro-Measurement Level & Distance
- Operating Temperature: -4 to 158 F
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Takex America, Inc.
Description: color may vary across models. Features Micro miniature ultrasonic element for compact sensor size Through-beam model is ideal for detecting transparent packaging or container Reflective model is suitable for detecting either a black sheet or a transparent container
- Operating Distance: 2.362206 to 9.842525 inch
- Power Requirements: DC Powered
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Plastic Barrel, Programmable, 2 PNP Discrete, 30mm Diameter, 200mm to 2500mm Sensing Distance, Micro Quick Disconnect, 5 Pin (DC)
- Operating Distance: 7.87402 to 98.42525 inch
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, RightSound 18mm Right Angle, NPN/PNP (NO or NC), 18mm Diameter, 50mm to 750mm Sensing Distance, Pigtail w/Micro QD (DC)
- Operating Distance: 1.968505 to 29.527575 inch
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Cylindrical 18mm, PNP - Discrete, 18mm Diameter, 70mm to 800mm Sensing Distance, Micro Quick-Disconnect (DC)
- Operating Distance: 2.755907 to 31.49608 inch
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Plastic Barrel, Programmable, Analog Current (4-20mA), 30mm Diameter, 200mm to 2500mm Sensing Distance, Micro Quick Disconnect, 4 Pin (DC)
- Operating Distance: 7.87402 to 98.42525 inch
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100
- Media Temperature Range: 50 to 158 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: 65 Standard Target: 100 mm × 100 mm Flat Plate Connection Type: 5-Pin Micro DC Connection Type: V1: 4-Pin Micro DC Connection Type: V15: 5-Pin Micro DC
-
Supplier: Allied Electronics, Inc.
Description: Analog ultrasonic sensors give the user an adjustable 4-20 mA or a 0-10 VDC feedback. Often used for web detection or level control. Since sound waves are used for measurement, they are ideal for consideration in applications that are difficult to solve with photoelectrics devices.
-
Supplier: Allied Electronics, Inc.
Description: 65 Standard Target: 100 mm × 100 mm Flat Plate Connection Type: 5-Pin Micro DC Connection Type: V1: 4-Pin Micro DC Connection Type: V15: 5-Pin Micro DC
-
Supplier: Allied Electronics, Inc.
Description: Analog Ultrasonic Sensors — Sensing Ranges to 500 mm (20 In.) — 15 to 200 mm sensing range, 12 mm diameter, 4-pin micro quick disconnect, one analog output 4-20 mA, TEACH-IN input. The smallest version of P+F's industry leading ultrasonic sensors. The 12 mm
-
Supplier: Siemens Process Instrumentation
Description: water and wastewater, HVAC, power and chemical. The SITRANS FS220 clamp-on ultrasonic flow system consists of a SITRANS FST020 transmitter paired with SITRANS FSS200 clamp-on ultrasonic sensors, which are available in three different models: WideBeam® (High-Precision), Universal
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Radwell International
Description: LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Radwell International
Description: MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 91.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, 4-20 MA ANALOG OUTPUT, 80-900MM SENSING DISTANCE, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Introtek International
Description: INTROTEK® Point-Air Detection (PAD) Sensors incorporate the state-of-the-art, patented pulse-type ultrasonic circuitry. Integral to the sensor’s assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality control. Response times,
- Transducer Style: Contact Transducer
- Application: Medical
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CABLE USB 3.0, MICRO B 5 m
-
Supplier: ODG (Origin Data Global)
Description: JOYSTICK MEMS MICRO
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
Supplier: ODG (Origin Data Global)
Description: MICRO PRESSURE, AMPLIFIED, COMPE
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and temperature measurements, like
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Knowles Electronics, LLC.
Description: High frequency functionality Wide range of applications Micro-sized sensing and actuation Derived from our industry-leading MEMS silicon surface mount microphone technology, our new ultrasonic sensor designs function on a high frequency band. Sensor designs are possible
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: contactless detection process allows the sensor to be used for applications that require hygienic and contamination-free conditions. The tube is simply inserted into the sensor and this enables a quick and uncomplicated changeover. The sensor automatically adapts to dynamically
- Pipe Diameter: 0.06299216 to 0.787402 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Media Temperature: 40 to 140 F
-
Supplier: Hiwonder
Description: The Hiwonder xArm-ESP32 is a versatile robotic arm powered by the open-source ESP32 platform. It supports MicroPython programming and provides a Python editor, making it accessible for customization. It's also compatible with Hiwonder sensors for secondary development, expanding its
- Industry / Application: Assembly, Sprue Picker
- Robot Type: Collaborative / Cobot
-
Supplier: Weiss Technik North America, Inc.
Description: electrical heater and air-cooled refrigeration unit. Climate conditioning system with energy saving ultrasonic humidifier and separate dehumidifier. Micro-processor controlled control system corresponding Compliant with ICH Q1A and IQCH Q1B to GAMP-GUIDE and FDA 21 CFR Part 11, with
- Temperature Control: Cooling
-
Description: acoustic ultrasonic and radio frequency methods. • Discrimination of damaged and undamaged composite panels using acoustic emission sensors. • Automated defect inspection system integrated in the production line by utilizing laser sensors and cameras. The latest studies in
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LT500 is the next evolution of digital level, flow, and pump controllers for radar and ultrasonic transmitters – or any 2-wire 4-20 mA device. It is the first choice for radar sensor measurements at 80 GHz and features single and dual point measurements, 6 relays, and Modbus
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output
- Media: Liquid, Solids / Powder
-
Supplier: Harmony Enterprises, Inc.
Description: replacement items if needed. Forty point I/O MICRO LOGIX1200 PLC from ALLEN BRADLEY with expandable I/O capability. Water proof ultrasonic sensors to monitor charge chamber filling and cycle start operations. No troublesome photo eyes to clean or service. Water proof
- Operating Force: 48.1075 tons
- Applications: Cans / Bottles, Recycling
Find Suppliers by Category Top
Featured Products Top
-
BinMaster Sensors and Technologies LLC (BST™) has entered into an agreement to purchase assets of Stevens Water Monitoring Systems, Inc., a (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Series, designed for outdoor applications, connect for instance the umbilical cord, the control, and numerous external modules including the ultrasonic sensor, and the lidar. They were selected thanks to their renowned reliability and ease of use. Some functionalities are way too (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
It is necessary to introduce in advance that all operations performed by the Micro Sensor must be completed in a clean and dust-free environment in the purification workshop, and have very high requirements for the level of technology. First of all, let's introduce gold wire bonding, also known
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Highly Sensitive PZT Thin Film Ultrasonic Micro-sensors with Grooved Diaphragm
thin film ultrasonic micro sensors that have the .
-
Fabrication of sonic sensors using PZT thin film on Si diaphragm and cantilever
[3] K. Ohtani, M. Okuyama and Y. Hamakawa, “PbTiO3 thin film ultrasonic micro sensor fabricated on Si wafer,” Jpn. J. Appl. Phys., suppl.
-
Microstructure, Property and Processing of Functional Ceramics
For example, a micro ultrasonic sensor for medical diagnosis consists of 4000 PZT piezoelectric ceramic columns (400 μm in height, and 100 μm in length and width), arranged in arrays within a tiny space.
-
High‐sensitivity surface micromachinable accelerometer using a ferroelectric substrate and its characterization
Sol-gel preparation of a PZT thick film from a solution containing polyvinylpyrrolidone and its application for a micro ultrasonic sensor .
-
Strain-tuning of periodic optical devices : tunable gratings and photonic crystals
High -Directivity Array of Ultrasonic Micro Sensor Using PZT Th in Film on Si Diaphragm.
-
Development of water immerse type ultrasound probe with PZT film deposited by hydrothermal method
…P(VDF-TrFE) copolymers and their application to ultrasonic transducers”, Ferroelectrics, Vol. 60, pp.263-276,1984 [7] M. Ishikawa, N. Katsura, T. Sato, K. Tsuji, N. Kawashima, S. Takeuchi and M. Kurosawa ; “A medical micro ultrasonic sensor and intelligent implant sensor…
-
Microsensors and microactuators using ferroelectric thin films
(C> Ultrasonic Micro Sensor /Actuator .
-
Detection of targets using distributed multi-modal sensors with correlated observations
(a) PIR sensor to estimate the size of a target, (b) Seismic sensor classification and (c) ultrasonic sensor micro -Doppler returns and classification .
-
Development of an intelligent traffic light for reducing traffic accidents
ultrasonic sensor micro- controller radio transmitter to the control module .
-
Sensitivity enhancement by micro Helmholtz resonator for ultrasonic distance sensor
There is a demand for a micro ultrasonic distance sensor used on a device surface such as robot.
Indicates content that may require registration and/or purchase.