-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Carbon brush Gearbox Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 6 VDC
- Continuous Current: 0.1 amps
- Continuous Torque: 0.6070796460176994 In-lbs
- Shaft Speed: 15 rpm
-
Supplier: Yuyao Baida Electric CO., LTD.
Description: Typical Applications Household Appliance Cordless Power Tool We can design and produce according to customer demand.
- Diameter / Width: 2.3228359 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
- Features: Geared
-
Supplier: Newport MKS
Description: Top View Economical Micro-stepping Stepper Motor The stepper motor version is a more economical version for less demanding applications. When used with motion controllers with high micro-step capability, like the XPS or ESP30x, low noise operation and very small
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000004424778761061945 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
-
Supplier: Newport MKS
Description: lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates
- Load Capacity: 6.744 lbs
- Maximum Torque: 4.424778761061947 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
- Drive Type: Stepping Motor
-
Supplier: Newport MKS
Description: lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
Supplier: Newport MKS
Description: mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Precision
- Load Capacity: 4.496 lbs
- Maximum Torque: 4.424778761061947 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
- Stage Type: Cradle Positioning / Goniometer
-
Supplier: IntelLiDrives, Inc.
Description: improved stiffness without compromising dynamic performance. RTLA stages are driven by the two phase stepper motors with programmable micro-stepping resolutions to provide sub arc-sec angular positioning. - Large center aperture 280 mm - Worm gear drive - 360 deg rotation
-
Supplier: IntelLiDrives, Inc.
Description: improved stiffness without compromising dynamic performance. RTLA stages are driven by the two phase stepper motors with programmable micro-stepping resolutions to provide sub arc-sec angular positioning. - Large center aperture 380 mm - Worm gear drive - 360 deg rotation
-
Supplier: IntelLiDrives, Inc.
Description: improved stiffness without compromising dynamic performance. RTLA stages are driven by the two phase stepper motors with programmable micro-stepping resolutions to provide sub arc-sec angular positioning. - Large center aperture 180 mm - Worm gear drive - 360 deg rotation
-
Supplier: IntelLiDrives, Inc.
Description: improved stiffness without compromising dynamic performance. RTLA stages are driven by the two phase stepper motors with programmable micro-stepping resolutions to provide sub arc-sec angular positioning. - Large center aperture 570 mm - Worm gear drive - 360 deg rotation
Find Suppliers by Category Top
Featured Products Top
-
additional worm-drive gearbox resists act driving, providing an additional 15:1 reduction ratio for a total of 3690:1. Although using multiple sets of gearing can increase torque, in practice, stacking up gear reductions can actually rob the system of power. Using a motor with a high (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Introduction The Yunhongda YHD-3038 is a compact brushed DC worm gear motor for automated conveyor machines and other equipment that needs high torque in a small space. The worm gear design delivers smooth, low-noise operation with minimal vibration, and the gearbox is (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
To help you identify the appropriate micro gear motor for your smart robot, smart electric lock, smart electric products, I need a bit more information about your requirements. Here are some key factors to consider: Torque Requirements: How much torque does your robot need (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
applications across the world. There are benefits and disadvantages of using a worm wheel gear in an electric motor gearbox and it lends itself better to certain industries (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Servo Worm Gearheads from DieQua While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle. When talking (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Medical devices and prosthetics Portable instruments and automation modules Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
reliability-demanding power tools Manufacturing Capability Baida Electronic Co., Ltd. is a China-based manufacturer specializing in DC micro motors and gear motors across a wide diameter range, serving household appliance and power tool OEMs worldwide (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
needs of each appliance or power tool project. About Baida Electronic Based in Yuyao, Zhejiang, China, Baida Electronic specializes in DC micro motors and gear motors across a wide diameter range, serving household appliance and power tool OEMs worldwide. It offers (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Recent progress on the infrared Michelson array
The siderostats are controlled by micro stepper motor driven worm gear -worm wheel sets on each axis.
-
Protocols for Thermoluninescence and Optically Stimulated Luminescence Research at DOSAR
Fine grain and inclusion samples may both be analyzed due to the smooth motion afforded by precision DC micro - motors and worm gear drive.
-
CR4 - Thread: How to Select a Stepper Motor
… sure about the speed we want. but just a little movement is all we require. so any help will be really appreciated. our project is a sort of robotic arm, using a stepper motor , micro controller, worm gear and a few other …
-
Optimal design of high dexterity modular MIS instrument for coronary artery bypass grafting
It combines a micro - motor and a worm and gear transmission.
-
TENSION TEST FOR ALUMINA CERAMIC MATERIALS USING OPEN‐LOOP AND CLOSED‐LOOP IN‐SITU LOADING DEVICE
The step motor part consists of a micro step motor and a gear and worm set, while the testing part consists of all the testing elements.
-
Sell worm and wormwheel
We are professional manufacturer of rc servo, micro DC motor , worm and worm wheel, gear , gearbox, MIM and powder metallurgy.
-
Miniature instrument for the measurement of gap thickness using polychromatic interferometry
A micro processor-controlled stepper motor drives a worm gear that rotates the grating table.3 With aslit width of 125 pm, the output bandpass of the monochromatoris about 0.8 nm in wavelength.
-
Electric Motor Suppliers, Electric Motor Manufacturers and Exporters (Page 13)
Products/Services: gear motor , micro motor, induction motor, worm reducer, brake motor, gear head, gear box, dc motor, electric motor, 4 pole gear motor, small motor .
-
Impurity Measured by VUV Spectrometer and OMA on HL-2A Tokamak
The spectrometer (Model 1236, 0.5 meter) including an integrated micro processor- controlled stepper motor , a worm - gear grating drive, and an informative liquid crystal display (LCD),can give the user a convenience of remote control over compact spectrometers.
-
Development of a star tracker for the Hobby-Eberly Telescope
The drive system chosen incorporates a COTS stepper motor with micro stepping control and a modified worm and gear set.
Indicates content that may require registration and/or purchase.