Products/Services for Microcentric Chuck Jaws
-
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws There are three types of chuck jaws: base jaws hard jaws soft jaws Base, or master, jaws are attached to the body of the chuck jaw and are the component...Jaw TypeJaw StyleJaw Shapes -
Chucks - (402 companies)...a variety of chuck types, including: Core chucks and roll chucks have jawswhich expand outward to grip the inner diameter (ID) of a roll or tube. Pneumatic Core Chuck. Image Credit: Sheeter Technology. Diaphragm chucks mount the top jaws on a steel... -
Vise Jaws - (40 companies)Approach to Chucking by Soft Jaws. CR4 Community --How Do I Disassemble an LFA Chuck?. CR4 Community --How Does a Pipe Wrench and a Vise Grip Work?. Image credit: Te-Co, Inc. -
Wafer Chucks - (22 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Grippers - (314 companies)...like clamps or chuck jaws. Gripper Actuation. Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical means. Electric grippers fingers...
-
Vises - (273 companies)Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece. Vises belong...
-
Crusher and Grinding Mill Wear Parts - (76 companies)Crusher and grinding mill wear parts include commonly-replaced components such as jaws, rolls, blades, plates, and liners for material processing equipment. Paired jaws are used in toggle or jaw crushers, powerful machines that fracture large rocks...
-
Drilling Units and Tapping Units - (83 companies)Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...
-
Lathes and Turning Centers - (710 companies)...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal...
Product News
-
Jergens, Inc.
Jergens Reversible 5CV Vise Jaws Our reversible quick-change vise jaws can be flipped around in just SECONDS to accommodate different size workpieces. We have a variety of jaw types, sizes, and materials, including: Alloy Steel Insert Jaws (4 Styles of Inserts Available). Aluminum & Alloy Steel Soft Jaws. Alloy Steel Step Jaws. Browse our 5-Axis Vises, Jaws, & Accessories. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader... (read more)Browse Vise Jaws Datasheets for Jergens, Inc. -
Imao-Fixtureworks
Effortless machining capabilities with our jaws Vise Jaws. Retrofit jaw kit for Kurt 6" vises, with or w/o parallels. This jaw set allows you to use TG GripSerts workholding grippers on Kurt six-inch vises. Jaws are made from steel with nitride coating. Set Includes one pair of jaws, Torx T9 wrench and 10-pack of screws. TG GripSerts grippers are sold separately. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing... (read more)Browse Vise Jaws Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Customizable jaws to fit your workpiece FORM HOLDING CLAMPS. Eliminate the need for custom fixtures. Simple, secure O.D. clamping solutions save time. Machinable Jaws - Any shape can be clamped by machine jaw to the nominal size of workpiece. Compact Design - Small body allows multiple clamping in limited space. Changeable Jaws - Various shapes can be clamped by switching the jaw. Easy Operation - Clamp onto form in one simple tightening operation. Pneumatic options also available. Follow us on: YouTube. LinkedIn. Imao Fixtureworks... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Wafer Chucks High-purity alumina and aluminum nitride ceramic chucks, including porous ceramic chucks and electrostatic chucks (E-Chucks), provide high-precision positioning, uniform holding force, excellent thermal management, and outstanding plasma corrosion resistance. They are widely used in critical semiconductor manufacturing processes such as photolithography, etching, thin-film deposition, and chemical mechanical polishing (CMP). Non-destructive Uniform Clamping: Uniform vacuum adsorption... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Stable Wafer Pin SiC Chuck Solving Wafer Handling Challenges. In semiconductor manufacturing, precise handling and fixation of wafers are critical. Engineers often face challenges like wafer slippage, contamination, deformation under high temperatures, and material wear. The Wafer Pin Silicon Carbide (SiC) Chuck addresses these challenges with a high-performance material and advanced design, ensuring wafers remain stable, clean, and accurately positioned during processing. Key Advantages and Applications. High... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Precision Electrostatic Chuck for Wafer Processing Fountyl manufactures electrostatic chucks (ESCs) for semiconductor wafer fabrication equipment, available in both Coulomb and Johnsen-Rahbek types. These ESCs are widely used in plasma etching, CVD, PVD, and ion implantation chambers, providing engineers with reliable wafer clamping and precise temperature control in demanding process environments. Our electrostatic chucks offer high clamping force and excellent helium cooling uniformity, ensuring stable wafer temperature within +-1 C even... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Mando Adapt And Jaw Adapt - A New Level Of Flexibility In Lathe Workholding From Leader Chuck Systems
...comprehensive portfolio of own-brand standard CNC power chucks (165 mm to 315 mm diameter) and self-contained compact static and rotating air chucks (80 mm to 315 mm) there will also be chucks from Gamet, Hewa, MicroCentric and Zweifel, for which... ...and new MMYB concentric clamping systems, MultiVice MMX inline vice and MMCC multi- jaw vice systems, and...
-
Through-Hole Feature Extends Leader Chuck Systems’ Award-Winning Concentric Clamping System
These include the new Mando Adapt and Jaw Adapt systems â which effectively transform a standard Hainbuch Combi Pull Back chuck into a mandrel and jaw chuck â and Lexon, an economical collet chuck replacement for multi-bore and other styles of... ...to 315 mm) Leader Chuck Systems will also highlight chucks from Gamet, Hewa, MicroCentric and Zweifel, for...
Indicates content that may require registration and/or purchase.