Products/Services for Microcontroller Based Washing Machines

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Knowledge Sharing in the Integrated Enterprise
    Simon et al. presented a modelling technology of the life cycle of products with data acquisition features for washing machines based on a microcontroller and non-volatile memory (Simon et ah, 2001).
  • 2007 Combined Subject Index IEEE Industry Applications Society Publications
    Soliman, Hussein F. E., +, IAS Sept. 2007 1681-1685 DSP-Based and Microcontroller - Based Variable Frequency Drives for Do- mestic Washing Machine .
  • Novel IPMSM drive for compact washing machine
    [2] Bianchi, A., Valiani, M., "DSP-Based and Microcontroller - Based Variable Frequency Drives for Domestic Washing Machine ", Industry Applications Conference, 2007, pp. 1052-1055,2007.
  • 2007 Combined Author Index IEEE Industry Applications Society Publications
    …and Zissis, Georges, Modeling of Acoustic Resonances in HID Lamps - Coupling Be- tween Standing Waves and Arc Bending; IAS Sept. 2007 478-478 Bianchi, Andrea, and Valiani, Massimo, DSP-Based and Microcon- troller - Based Variable Frequency Drives for Domestic Washing Machine ; .
  • Progress in Automation, Robotics and Measuring Techniques
    Two years ago, at Poznan University of technology a new washing machine con- troller was designed and built, basing on a 32-bit STM32 microcontroller universal [17].
  • Exploring C for Microcontrollers
    For an example, in the latest technology washing machines , a transmission is no longer required because a lower-cost AC induction or reluctance motor controlled by sophisticated microcontroller - based electronics can provide all the normal machine cycles [11].
  • Computational Intelligence Techniques Applied to Flexible and Auto-adaptive Operation of CHP Based Home Power Supply
    Practical application of the approach in a real CHP plant appears feasible by • relocation of the management software from PC to a micro- controller based control box installed at the … market segment of, e.g., washing machines ) by domestic bus, (W…
  • The Essential PIC18® Microcontroller
    Microprocessors and their microcontroller derivatives are a widespread, if rather invisible, part of the infrastructure of our twenty-first-century electronic information- based society. .... In 1998, it was estimated3 that hidden in every home there were about 100 microcontrollers and microprocessors: in the singing birthday card, washing machine , microwave oven, television controller, telephone, personal computer and so on.
  • Project-Based Lab Teaching for Power Electronics and Drives
    …well as the mechanical hazards associated with motors, make it difficult to introduce project- based lab teaching. .... To solve this problem, a project is introduced which uses a programmable intelligent computer (PIC) microcontroller and H-bridge to design a control system for dc machines in order to simulate … application, such as, a washing machine, an electric lift…
  • Fuzzy logic applied to motor control
    Low-end mi- crocontroller associated to fuzzy logic software are used inside different equipment: for instance to optimize the charge of bat- teries; to minimize water and energy consumption in washing machines ; to regulate temperature in air conditioning systems and refrigerators .... These fuzzy logic- based controls correspond to slow software speed operation.


Product Announcements
Competition Chemicals, Inc.
MacDermid Alpha Electronics Solutions
Competition Chemicals, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.