Products/Services for Microcontroller Firewire

  • Microcontrollers (MCU)-Image
    Microcontrollers (MCU) - (442 companies)
    Last revised: November 21, 2024 Reviewed by: Scott Orlosky, consulting engineer A microcontroller (MCU) is a full computer built on a chip. They are used for a specific application and are normally found as part of embedded systems. MCUs execute...
  • Smart Card Chips-Image
    Smart Card Chips - (29 companies)
    Specifications. There are several microprocessor architectures and interfaces for smart card chips. Typically, older cards are based on relatively slow, 8-bit embedded microcontrollers. Newer smart card chips feature 12-bit, 16-bit, 32-bit, or 64-bit...
  • FireWire® Connectors-Image
    FireWire® Connectors - (99 companies)
    IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission...
  • FireWire® Products-Image
    FireWire® Products - (53 companies)
    FireWire products use an interface standard developed by Apple Computer and adopted by the IEEE for very fast digital data transfers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data...
  • Chipsets-Image
    Chipsets - (42 companies)
    Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions.
  •  
    FireWire® Cables - (67 companies)
    How to Select FireWire Cables. FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals...
  •  
    IC Interfaces - (659 companies)
    Fibre Channel, IEEE 1394 or FireWire (R) (Apple Computer); Microwire or PanelBus; high-speed downlink packet access (HSDPA), inter-integrated circuit (I2C), infrared data access (IrDA), global positioning system (GPS), general packet radio service...
  •  
    Motor Controllers - (796 companies)
    Regenerative drives support motor braking. Variable speed drives support speed control and adjustment. Microcontrollers are computer systems on a chip where real-time manipulation of large amounts of digital data is required in order to improve or modify...
  •  
    Serial Interfaces - (135 companies)
    Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
  •  
    Network Servers - (676 companies)
    Network servers control and manage network resources such as files, printers, users, groups, etc.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire