-
Supplier: Consolidated Electronic Wire & Cable
Description: 60°C 300 Volt UL 2095 80°C 300 Volt UL 2629 80°C 300 Volt Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: CABLE, MICROPHONE, BLACK, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, MICROPHONE, 7MM, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CABLE, MICROPHONE, 7MM, BLUE, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: GEPCO M1042 HEAVY DUTY MICROPHONE CABLE, FULL REEL 1000' Extra-tough jacket and oversized heavy-duty construction for exceptional ruggedness and durability. A tight angle, full-coverage braid, thick insulation wall, and large twenty gage conductors give the M1042 improved
-
Supplier: HAVE, Inc.
Description: MOG2534BLA-656 - Mogami Neglex Quad Mic Cable, 656' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an
-
Supplier: HAVE, Inc.
Description: MOG2534BLA-328 - Mogami Neglex Quad Mic Cable, 328' Reel, Black Mogami Neglex quad cable is perfect cable for home studios suffering from wiring and grounding problems. Mogami 2534 shouldalso be used where intense RFI interference is a problem. Mogami 2534 provides an
-
Supplier: HAVE, Inc.
Description: GEPCO XB401 X-BAND SINGLE PAIR AUDIO CABLE, FULL REEL 1000' The X-Band series is an ultra-flexible, sonically transparent, low-noise, and durable balanced audio cable for use in critical recording studio facilities or live sound venues. X-Band single-pair is both extremely
-
Supplier: Consolidated Electronic Wire & Cable
Description: Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 18 AWG
- Cable Shielding: Braid
-
Supplier: Consolidated Electronic Wire & Cable
Description: Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil,
- Number of Conductors: 4 #
- Operating Temperature: -20 to 60 C
- North American (AWG): 22 AWG
- Cable Shielding: Braid
-
Supplier: Consolidated Electronic Wire & Cable
Description: Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: RS Components, Ltd.
Description: compressor/limiter Maximum Square Room Coverage = 7 x 7m Frequency Response = 100 Hz - 8 kHz Distortion = 0.5% Operating Voltage = 230 V ac Weight = 550g Kit Contents = DL50 Audio Frequency Induction Loop Amplifier, Flat Head Screwdriver, Induction Loop Cable Reel (33 m), Installation
- Frequency Response: 0.0001 to 0.008 MHz
- Type: Amplifier
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Super Bat SS080 Directional Stereo Contact Microphone
The Super Bat system is comprised of two contact microphone heads with cable and reel and the stereo electronics box.
-
Virtual- and real-world operation of mobile robotic manipulators: integrated simulation, visualization, and control environment
the mobile-manipulator system with a color monitor, microphone and speaker, cable reel , and control pad are shown in Figure 5(b).
-
Novel graphical environment for virtual and real-world operations of tracked mobile manipulators
microphone and speaker, cable reel , and control pad.
-
Reactive locomotion control of articulated-tracked mobile robots for obstacle negotiation
The mobile-manipulator system and its graphical inter- face in the background are also shown, along with the control console of the mobile-manipulator system with a color monitor, microphone and speaker, cable reel , and control pad.
-
Simulation and animation of sensor-driven robots
The mobile-manipulator system and its graphical interface in the background are shown in Fig. 27(a), along with the control console of the mobile- manipulator system with a color monitor, microphone and speaker, cable reel , and control pad.
-
Andros Wolverine
Two control station options are available: briefcase mounted for increased portability or two wheeled cart mounted with controls, monitor, battery, speaker, microphone , and 100 m cable reel .
-
Cochlear Implant by children
The systems themselves are practically off-hand although external components (speech processor, microphone , transmitting coil and connecting cable ) are subjected of course to external influences.
-
Enhancement of remotely controlled laboratory for Active Noise Control and acoustic experiments
The microphones are mounted on the cable inside the duct, while outside there are special bumpers that avoid collision of the microphones with the reels .
-
The use of feeding noises to determine the algal foods being consumed by individual intertidal molluscs
At low tide, a contact microphone and cane were epoxy cemented to a rock face; the cable extended up the intertidal zone to the low-noise preamplifier and open- reel recorder.
Indicates content that may require registration and/or purchase.