-
Supplier: Linx Technologies
Description: Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have
- Data Rate: 1 to 300 kbps
- Sensitivity: -113 to -102 dBm
- Output Power: -15.499999999999998 to 12.5 dBm
- Operating Frequency: 863 to 870 MHz
-
Supplier: ValueTronics International, Inc.
Description: facilities are built into the conditioning amplifier: transducer current overload (CCLD and microphones), transducer voltage overload (CCLD), common mode input overload, signal overload and common mode output overload. Peak Meter A peak level meter allows you to monitor the
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and TDR
- Form Factor: Portable / Hand Held / Mobile
-
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and TDR
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: RS Components, Ltd.
Description: Fluke FLUKE-279FC I/B Multimeter
- Features: AC, Continuity Check, DC, Diode Test, True RMS Measurement
- Display Type: Digital
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Greenlee Textron, Inc.
Description: DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD
- DC Voltage Range: 5 to 1,000 volts
- AC Voltage Range: 0.5 to 1,000 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- DC Voltage Range: 400 to 1,000 volts
- AC Voltage Range: 4 to 750 volts
- DC Current Range: 400 to 10 amps
- AC Current Range: 400 to 10 amps
-
Supplier: Boonton Electronics Corporation
Description: The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid display
- Bandwidth: 10,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- DC Voltage Range: 400 to 1,000 volts
- AC Voltage Range: 4 to 750 volts
- DC Current Range: 400 to 10 amps
- AC Current Range: 400 to 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Synthesized In-Circuit LCR⁄ESR Meter The Model 886 Synthesized In Circuit LCR/ESR Meter is the first handheld meter of this type on the market, with a wide range of test frequencies up to 100 kHz (Model 865 — 10 kHz; Model 866 — 100 kHz) and many measurement parameters including
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- DC Voltage Range: 400 to 1,000 volts
- AC Voltage Range: 4 to 750 volts
- DC Current Range: 400 to 10 amps
- AC Current Range: 400 to 10 amps
-
Supplier: REED-Direct
Description: dgt.) Frequency Range: 4, 10kHz Resolution: 1, 10Hz Accuracy: ±(0.1% +1 dgt.) Power Supply: Single 9V battery Jaw Opening: 40mm Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4") Weight: 400g (10 oz)
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Frequency Range: 0 to 10,000 Hz
- DC Current Range: 0 to 1,000 amps
Find Suppliers by Category Top
Featured Products Top
-
workbench, inside a test rack, between nearby modules, or across a laboratory test setup. A 48 inch RF cable is often long enough to allow comfortable routing between instruments and devices under test, while still remaining manageable for organized cable layouts. In RF and microwave environments (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
cables Testing high-speed data interconnects Evaluating system integration components Enhanced Functionality with Options: The core MS46522B model offers exceptional performance. However, several optional configurations expand its capabilities: RF to Microwave Frequencies (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
integrity. Ultra-Low Insertion LossTypical insertion loss <0.5dB with consistent dynamic performance for high-speed digital, RF, and microwave signals. High Bandwidth & High-Speed Data TransferSupports high-speed data, HD video, and fiber (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. LadyBug’s PMA-12 Precision Power Meter has a set of controls that make using Option UOP quick and easy, for more information, consult the PMA-12 user’s guide. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
NASA Tech Briefs, November 2008
Topics covered include: Digital Phase Meter for a Laser Heterodyne Interferometer; Vision … Photodiodes in CMOS Imagers; Wide-Band Microwave Receivers Using Photonic Processing; L-Band Transmit/Receive Module for Phase-Stable Array … for Terahertz-to-Optical Frequency Conversion; Determining Concentration of…
-
Glossary: IHS Jane's Space Systems & Industry
…Science ISDN: Integrated Services Digital Network ISRO: Indian Space … LOX: liquid oxygen m: metre (39.37 inch) MAU … monomethyl hydrazine MMIC: monolithic microwave integrated circuit MON: mixed … manufacturer PAM: payload assisted module PAN: panchromatic PDR: Preliminary … and evaluation RF: radio frequency RHCP: right hand circular…
-
Proceedings of the First Symposium on Aviation Maintenance and Management-Volume II
The general VXI cards include VXI-PCI-8015 ‘‘0’’ slot controller, E1466A matrix switch module (SWM), E1458A digital IO(DIO), E8311A pulse generator (PSG), VM7004 programmable resistor, JV53113 analog–digital convertor (ADC), JV53204 digital–analog convertor (DAC), 5310 programmable syncro, and CONDOR AIC data … GPIB apparatus consists of power supply (C801R AC power supply and N67000 DC power supply modules), general instruments (Agilent 33401A DMM, 54642A DSO, 33250A AWG), microwave test set (8257D RF generator, Agilent 8652 power meter , and 2393A frequency spectrum analyzer), etc.
-
Classification of phasometry techniques for high-frequency bands
The attributes of phase meters such as names of modules and units are also used; consideration is being given to the measuring techniques that are implemented by using simple two-channel circuits of microwave phase meters . .... of three series-connected parts: modulation circuit of signals compared (SC), the circuit of data processing that includes detection, display circuit, which ensures indication of the phase shift in analogue or digital form by using voltages of intermediate frequency (IF) [3, 7–15].
-
Controlled microwave module for the noncontact measurement of nonequilibrium carrier lifetime in semiconductors
PRINCIPLE OF THE MICROWAVE MODULE ’S OPERATION Figure 1 shows a block diagram of the meter . .... The dashed line indicates the composition of the micro wave module designed on the principle of digital phase automatic control of the frequency of a voltage con trolled oscillator (VCO).
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
…and transmitters; radio altimeter receivers and transmitters; LCD monitors; VLF antennas; nuclear instrumentation modules ; emergency locator transmitters … sensors/resistors; printed circuit boards; switch assembly actuators; contacts; radio frequency filters; relays; switch assemblies … assemblies; magnetron tubes; diodes; microwave power transistors; transistors; semiconductor … flow sensor outlets; flow meters ; air quality monitors; photometers … signal generators and decoders; digital multi-meters; waveform analyzers…
-
New developments on automated-active circuits for permittivity measurements at microwave frequencies
All instruments with IEEE-488 standard communication capability are interconnected with 2 HP 9816desktop computer via the same bus (power meter , frequency counter, etc.). .... Other small components with digital or analog controls use an interface module (Taurus 1)to communicate with the computer. .... For study- ing microwave drying processes an electronic balance is added to continuously measure the weight of the heated sample as it diminishes in time due to water losses caused by the microwave power dissipated in the test material (see Figs…
-
L-Band Electron Paramagnetic Resonance (EPR) spectrometer
The digital signal processing module has been implemented in FPGA structure, type Spartan3 S200 of Xilinx. .... regulated in the range of 0 – 100mT with the sweep range up to 50mT In the designed microwave L-Band unit we … and the EPR carrier frequency amplifier AFC (Automatic Frequency … 1kHz resolution), microwave power meter (1mW resolution) Central processor…
-
Subject Index
…band-limited systems, iterative formula for, 25 spectrum and analysis of signal using frequency / time representation … optical, 2X1 .reciprocal' circuits for, 3011 resistance network for potential problems, 4121 simulation of equations by, 400 simulation of time delay using elliptic functions, 3388 for systems of linear equations, 44 WINA, metering circtuts of, 3010 analogue/ digital converters, pulse-height/7-digit … systems for, ferroresonant, 1887 integrated magnetic circuits for, 2242 mnjs, 47 using tunnel diodes, 3385 mnagnetic-tape recording systems for, 1507 'Mercury', magnetic-drum store for, 1127 microwave circuits for, 7"6 pattern … generator for, reveraible counter module units for, 48 storage…
-
Smart Sensors and Sensing Technology
Radar, 161 microwave level meters , 278 Radio frequency (RF), 364 capacitance level meters, 277–278 communication packets, 369–370 protocol, 368–369 identification, 333–335 Radiometrix … Real-time tracking system for endoscopic capsule, 201–203 hardware and interface, 203 analog to digital conversion, 204–205 magnetic field … positioning, 173–174 array, 344–348 device, 88–89 field effect, gas sensing principle for, 64 module , 52 mounting position…
Indicates content that may require registration and/or purchase.