Products/Services for Mid Infrared Power Meters
-
Power Meters - (389 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Measurements can be obtained for single-phase and three-phase AC systems. Some power meters can measure true RMS power...Form FactorDisplay TypePhase -
Noncontact Infrared Temperature Sensors - (375 companies)...or transducers. Gauges or indicators. Instruments or meters. Specifications. Operating specifications for noncontact infrared temperature sensors include technology type and electrical outputs. Common technologies include: Thermal-based bolometers... -
Dissolved Oxygen Meters - (214 companies)Dissolved oxygen meters are analytical instruments that are used to measure the amount of oxygen dissolved in a liquid sample. Dissolved oxygen (DO) meters are used to measure the amount of dissolved oxygen in a liquid. Oxygen makes its way... -
Light Emitting Diodes (LED) - (790 companies)...and traffic lighting, as well as lighting for some lamps and torches. Most light emitting diodes function in the near infrared and visible ranges, though there are now UV LEDs as well. LEDs Compared to Other Light Sources. LEDs sport a number... -
Specialty Optical Fiber - (90 companies)Image credit: Thin-films Research. Inc. Mid-Infrared (Mid-IR) photonic crystal. Mid-IR fiber is designed to provide ultra-low loss optical transmission in the mid-infrared spectrum (2 to 10 microns). Photonic Crystal. Photonic crystal fibers use... -
Digital LED Displays - (517 companies)...biased in the forward direction. Most light emitting diodes function in the near infrared and visible ranges, though there are now UV LEDs. Configuration. Digital LED displays can have a common anode or common cathode configuration. In a common anode...
-
Infrared Spectrometers - (166 companies)...between the visible and microwave portions of the electromagnetic spectrum and has a range of wavelengths. Near-infrared light is closest in wavelength to visible light. By contrast, far-infrared light is closest to the microwave region. Mid-infrared...
-
Fiber Optic Power Meters - (134 companies)Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry...
-
Infrared Thermometers - (155 companies)...which are small infrared sensors that are self-powered, low cost and yield an output that imitates the sensor of a thermocouple. Fixed mount infrared thermometers. Fixed mount infrared transmitters. Two color-ratio thermometry, which attempts...
-
Energy Meters and Optical Power Meters - (144 companies)Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam. Energy meters and optical power meters are optical testing instruments. Power meters are optical testing...
Product News
-
Electro Optical Components, Inc.
Low Power Mid IR LEDs Great for Portable NDIR, etc The Mid IR LEDs and Photodiodes key properties are: Low power consumption and. High speed. Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.). Film moisture content monitoring. Low power (30 - 40mW) for portable applications. High speed (30ms) so they can be pulsed rapidly, reducing power consumption more. LED Drivers and Photodiode Amplifiers are also available. Theese Mid IR LEDs and Photodiodes offer a new powerful base for optical... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
LAND
New SPOT+ mid-wavelength pyrometers in the harshest conditions with LAND (R). Improve product quality and process efficiency with actionable insights from our infrared pyrometers, line scanners, and thermal imaging systems. Embrace the digital revolution with expert support that can help you design, install,. and maintain our smart solutions. For over 75 years, we 've been world leaders in industrial infrared temperature measurement. Setting new standards for quality, we calibrate our instruments in ISO17025 laboratories and offer... (read more)Browse Industrial Thermometers Datasheets for LAND -
LadyBug Technologies LLC
Power Meter Connector Options Selecting the best connector for your power sensor. Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer 's DUT, increasing measurement accuracy by eliminating adaptors. Connectors are installed and the VSWR is verified at the beginning of the sensor 's manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration. Connector... (read more) -
Avantier Inc.
Infrared Lenses Infrared Lenses (IR Lenses). Avantier specializes in the design and manufacture of custom and stock infrared (IR) lenses tailored for advanced applications across diverse industries, including aerospace, defense, industrial automation, medical diagnostics, and scientific research. From prototype to large-scale production, our IR optics are built to deliver high performance and durability across the full infrared spectrum --from short-wave infrared (SWIR) and near-infrared (NIR) to mid... (read more) -
Skyworks Solutions, Inc.
Sky5® FEM for Mid- & High-band Mobile Applications Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. This highly integrated solution includes power amplifier blocks operating in the mid and high bands, a silicon controller containing the MIPI (R) RFFE interface, RF band... (read more) -
Mid-Mountain Materials, Inc.
Mid-Mountain's Exhaust Extraction Solutions Managing Diesel Exhaust Extraction While at Port. Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel exhaust, such as particulate matter and nitrogen oxides, can lead to respiratory and cardiovascular problems. Because of this, managing diesel exhaust extraction effectively is of utmost importance, especially in port environments where diesel engines power various equipment and vehicles. Here, we will look at the significance... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Heilind Electronics, Inc.
Molex MX150 Mid-Voltage Sealed Connector Designed for 48V automotive and industrial systems, the MX150 delivers up to 60V and 22A in a compact, sealed design. Preassembled TPA and optional CPA ensure secure, tool-less connections. With mat-seal technology and rugged durability, it's ideal for powertrain, electrification, and hybrid applications. The Molex MX150 Mid-Voltage Sealed Connector System addresses key challenges in industrial and robotics applications by offering a compact, durable, and easy-to-use solution for mid... (read more)Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Northwire, Inc.
Backup Power Transfer Meter Cable Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire 's Backup Power Transfer Meter (BPTM) cables enable safe switching between utility power and a backup generator. Range of uses include: A backup power transfer switch - cable connects at the main electrical panel, allowing homeowners to select which circuits to power... (read more)Browse Cable Assemblies Datasheets for Northwire, Inc. -
S. Himmelstein & Company
Bearingless Digital Mechanical Power Meters S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT (R) 84800V and MCRT (R) 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Dynament
Carbon Dioxide Infrared Gas Sensor Platinum Series as well as a dual-gas sensor capable of simultaneously monitoring both methane and carbon dioxide while consuming the power of a single infrared sensor. Available CO? Measurement Ranges: Low Range: 0 -5% CO?, including precision ppm detection from 500 ppm to 10,000 ppm. Mid Range: 0 -10% CO?. High Range: 0 -100% CO?. The Premier Sensor Configuration Unit is designed for use with Platinum Series sensors and allows users to adjust key parameters, log data, and perform calibrations with ease. Dynament... (read more)Browse Gas Sensors Datasheets for Dynament
-
Analysis of the Double‐Slab Type Cherenkov Free‐Electron Laser Resonator
High- power terahertz-wave generation using DAST crystal and detection using mid - infrared power meter .
-
Narrowband continuous-wave terahertz generation and imaging
High-power terahertz-wave generation using DAST crystal and detection using mid - infrared power meter , Opt. Lett., vol.
-
Wide Spectrum Terahertz-Wave Generation From Nonlinear Waveguides
[48] K. Suizu, K. Miyamoto, T. Yamashita, and H. Ito, “High-power terahertz- wave generation using DAST crystal and detection using mid - infrared power - meter ,” Opt. Lett., vol.
-
T-ReCS and Michelle: The Mid-Infrared Spectroscopic Capabilities of the
Gemini Observatory
This will allow ob- servers the unique opportunity to apply to one observatory for all-sky spectroscopic access in the mid - infrared with the light gathering power of 8- meter telescopes.
-
5 W diode-pumped mid-infrared fiber amplifier
The output signal was measure by a thermal power meter and its spectrum was recorded by a monochromator at mid - infrared range.
-
Transmission study of germanium using free-electron laser
We have to put another power meter close to the sample to collect the reflection of the mid - infrared light, which is broad and weak at a point distant from the sample.
-
12 nJ 2 μm dissipative soliton fiber laser
Laser output power was measured with a power meter (Thorlabs Co.) and the laser spectrum was tested with a mid - infrared analyzer (SIR 5000, SandHouse Co.) with a spectral resolution of 0.22nm.
-
Fiber-embedded Tube And Disk Lasers For Side Pumping Scheme
… recent work per- formed at Molectron for the purpose of developing two spectrally flat laser trap sensors for use as absolute standards for calibrating laser Joulemeters and power meters in the laser spectrum … … 193 nm) to the mid - in- frared (2200 nm).
-
Quantum Noise In Nonlinear Optical Loop Mirrors And Sotiton Nonlinear Spectral-filters A Comparison
… recent work per- formed at Molectron for the purpose of developing two spectrally flat laser trap sensors for use as absolute standards for calibrating laser Joulemeters and power meters in the laser spectrum … … 193 nm) to the mid - in- frared (2200 nm).
-
Frequency Stabilization Of An Injection-locked Nd:YAG Laser For Gravitational Wave Detection
… recent work per- formed at Molectron for the purpose of developing two spectrally flat laser trap sensors for use as absolute standards for calibrating laser Joulemeters and power meters in the laser spectrum … … 193 nm) to the mid - in- frared (2200 nm).
Indicates content that may require registration and/or purchase.