Products/Services for MIDI Controller Motorized Knobs
-
Knobs (industrial) - (362 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. Knobs are projecting parts, of various shapes and sizes, used to facilitate...Knob TypeKnob MaterialMounting Type -
Control Knobs - (114 companies)Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position... -
Potentiometers, Rheostats, and Trimmers - (442 companies)...amounts of electrical power, while the second devices uses voltage division to measure a circuit's voltage. In a simple sense, the former products could be considered controllers, while the latter considered sensors. Because this article deals with three... -
Motor Controllers - (796 companies)...the controller is operated by the user. Manual controls such as. Knobs. DIP switches. Jumpers. Potentiometers. Computer controlled or aided, including. Joystick. Digital control panel. Computer interface. Slots for PCMCIA cards. Control programs are stored... -
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple... -
Furnace Controllers - (68 companies)...indication and control. data logging. totalizing. The user interface may consist of a digital front panel or analog components such as knobs and switches. Computer-programmable, web-enabled, and network-ready furnace controllers are commonly...
-
Environmental Controllers - (92 companies)Environmental controllers control environmental factors such as temperature, humidity, and air pressure. The environment to control can be an office or workspace, or inside a chamber for testing or process purposes. Environmental controllers...
-
HVAC Controllers - (431 companies)...and/or remote-controlled. The user interface for an HVAC controller may consist of a digital front panel with a menu or keypad, or include analog components such as knobs and switches. Computer-programmable, web-enabled, and Ethernet-ready HVAC controllers...
-
RAID Controllers - (57 companies)RAID controllers are computer boards that control RAID systems. RAID is an acronym for Redundant Array of Independent (or Inexpensive) Disks. A RAID system is a group of drives which together act as a single storage system. RAID is a performance...
-
Flow Controllers - (426 companies)Flow controllers monitor and maintain flow-rate variables, typically in process applications. Flow controllers are electric devices which monitor and maintain flow-rate variables, typically in process applications. They can be used in conjunction...
Product News
-
Schmersal Inc.
Safety Motorized Bolt Lock with RFID at the time the bolt is extended, the switch can detect if the locking bolt does not reach the "locked" status at the first attempt and will make a second, autonomous attempt. Only after the second attempt has failed will the AZM400 report a fault. This reduces the number of error messages and protects the device and the machine against damage. Since the locking bolt is motorized, the AZM400 is both power-to-lock and power-to-unlock. It is bi-stable in the event of a power failure, which maintains... (read more)Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
PI (Physik Instrumente) L.P.
Novel 6-Axis Motorized Automation Platform Novel 6-Axis Motorized Automation Platform Features High-Dynamic Direct Drive Motors and Ultra-Fast Alignment Routines. New SpaceFAB system delivers high-precision, high-speed motion in six degrees of freedom based on parallel-kinematic platform. PI (Physik Instrumente), a global leader in precision motion control solutions, announces the release of the F-690.S1 SpaceFAB, a high-performance 6-axis motorized positioning stage platform, designed for advanced automation tasks that demand high... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
parvalux by maxon
Motorized electronic side steps Taxi step motors power the actuators used in a wide range of taxi side steps. Electronic side steps reduce the distance a taxi passenger needs to step up to access a taller vehicle. They are ideal for use in taxi applications because they fold neatly away when not in use. The main benefit is providing a pleasant experience for passengers and people with mobility issues. The nature of a taxi step means that the actuator needs to be underslung on a vehicle. This also means they are subject to the... (read more) -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve compatible with both cryogenic and high-temperature processes. Standards and Actuation. Designed according to ANSI/ISA 75.01.01 and ASME B16.34 standards. Face-to-face per ASME B16.10 and flanges per ASME B16.5. Motorized actuation provides accurate flow control and improves system efficiency. Feel free to contact us to support your project. (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Motorized Three-Way Control Valve In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: * Wide size range (3/4'' -14'') for flexible system design. * High pressure ratings up to Class 600 for demanding services. * Broad temperature capability (-196... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Imao-Fixtureworks
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS. Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when... Tightening force depends on the operator. Applying too much force causes damage and too little torque causes rattling. Use when... Recognizing the desired torque is impossible. Use when ... Turning the handle in a confined space is difficult. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies... (read more)Browse Control Knobs Datasheets for Imao-Fixtureworks -
Vlier
Quick-Release Knurled Knobs for Accuracy Vlier knurled knob quick release devices support precise manual adjustment in medical device assemblies where control, repeatability and durability matter. Available in stainless steel and two standard configurations (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Vlier
Watch the Video: Delrin® Knob Plungers The Delrin (R) knob offers excellent versatility and wide application potential. Featuring either a locking or non-locking plunger nose. Typical Uses: Positioning. Fastening. Securing. With Thread Lock. Latching. Quick disconnection. Special Features: Contoured Delrin (R) knob. Radiused, case-hardened steel plunger. Tough steel body and spring. Attractive black finish. Non-locking design and optional locking elements. Unified ANSI and metric threads. Watch the video and follow the link... (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Shanghai Thinktank Process Management Co., Ltd
2 " Motorized Ball Valve – 150LB THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: Valve Type: Motorized Ball Valve, Full Port. Size: 2 inch. Pressure Rating: 150LB. Body Material: ASTM A216 WCB (Carbon Steel). Trim Material: SS304 (Stainless Steel). Temperature Range: -29 C to 120 C. Connection Options: Flanged or threaded. Actuation: ON/OFF or modulating electric actuator. Mounting: ISO... (read more)Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
-
ACTION – SOUND
For example, MIDI controllers based on the " knobs and sliders" paradigm are useful when having to control a large number of parameters or values di- rectly. .... Also, as motorised MIDI controllers become cheaper and more readily available, they can be used to create…
-
An input device for subjective assessments of bimodal audio visual perception
The mainboard of the MIDlbox system is housing the micro controller itself, the power regulation and stabilization, the LCD connector, and the MIDI idout connectors. .... These are one motorfader board for the connection of up to eight motorized lOO" analog faders with … 128 keys or buttons can be used, or 64 incremental impulse type rotary knobs , or any combination…
-
The ColorDex DJ System:
A New Interface for Live Music Mixing
…was inspired by the design of certain old valve radios, where the tuning knob exhibits exactly this .... In order to overcome this situation we used a motorized slider as the speed control. .... the motor outputs, which can then be easily sampled by a PIC micro controller (cf. Figure 4). .... A planned revision to the firmware will add support for the MIDI protocol over USB.
-
Lighting&Sound America Volume 10 Issue 7 July 2013
Other features include USB audio streaming; DAW MIDI control; four mute groups; and trim, polarity, HPF, gate .... Using either on-board controls or a standard DMX-512 controller , the color temperature is adjustable from .... The unit’s color temperature can also be controlled manually via knobs on the rear of the unit. .... It houses a motorized zoom and focus, electronic dim- mer and strobe, iris, and three-facet prism.
-
Music reception, music distribution and music production
Modulators, envelope generators and a keyboard formed amplifiers,) countless switches, sliding regulators and rotary buttons the central use interface for pitch control (cf. Enders 1985). .... developed into a large industrial concern that produced by musical instruments also motorcycles, motors , furnitures, household appliances .... 2.1 music-computers and MIDI .
-
Lighting&Sound America Volume 7 Issue 10 October 2010
The famous “push-to-erect” knob is gone, the display panel’s movement now motorized , though be careful when. .... MIDI in/out/thru, time code in, analog in, audio in, connec- tions for two external monitors (touch screen … color library [Fig. 17], color mixer with sliders [Fig. 18], or framing shut- ter controller [Fig. 19].
-
Performativität and Medialität of Popular cultures
…pop allows itself in the tradition of the remix and the Hiphop the handle in the plate … the position of a Hightech control, are to be completely disqualified for 128 MIDI stages long too … square 16-Pad-system in the meantime in the most different instruments and controllers (topically about in … beat that were always already there while they separated it from the radio- motor while they materialized…
-
Lighting&Sound America Volume 12 Issue 3 March 2015
Select models feature multichannel USB audio/ MIDI interfaces and Ultranet digital network for the firm’s P-16 .... On- board QuickSmartDSP processing offers single- knob control and four presets, sub/top system-match crossovers, and three .... An enhanced work flow integrates the iZ session controller and MeterBridge, with con- figurable I/O, drive bays .... Features include Midas mic pre-amps and rugged motorized faders as used on PRO Series con- soles.
-
Hand function disturbances in neurology
…a software, that simply senses the precision of the gamut game over a MIDI interface (yes bush … showed after 6 to 12 months significant improvements of sensory discrimination and the motorized control of the … with unclear reference to Rigor and Bradykinese to adapt modified object conditions the handle force increased by .... Brain Res 1130: 119-124 Smith OJM (1959) A controller to overcome dead of time.
-
Arduino Music and Audio Projects
While useful, a knob is not a very exciting form of sensor. .... Chapter 5 ■ MIDI InstruMents. .... pot off each one of those and you have the potential to make a large MIDI controller . .... While motorized sliders look good, especially in massed ranks, they are quite expensive and appear on only…
Indicates content that may require registration and/or purchase.