Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCRAbond, Inc.
Description: CONAP® CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating
- Cure / Technology: Single Component System
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® CE-1175 is a single-component water based polyurethane conformal coating that meets the requirements of MIL-I-46058-C Type UR.
- Industry: Military Specification
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Acrylic Protective Lacquer (APL) is a cost-effective coating formulated for professional use only and engineered to meet a range of international standards, including MIL-I-46058C and IPC-CC-830. Its excellent clarity makes it ideal for Light-Emitting
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating, Semiconductors / IC Packaging
- Industry: Electronics (PCB / SMT Assembly)
-
-
Supplier: Dymax
Description: Conformal Coating with Secondary Moisture Cure Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added
- Coeff. of Thermal Expansion (CTE): 35,555,555.55555555 to 82,777,777.77777778 µin/in-F
- Elongation: 4 %
- Tensile Strength (Break): 6,700 psi
- Viscosity: 115 cP
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating Clear is a single-component air drying room temperature curing acrylic conformal coating with a fast dry time and reparability. It meets the requirements of MIL-I-46058-C for Type AR
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 400 cP
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal / Encapsulating Coating
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized Silicone
-
Supplier: Dymax
Description: bright blue fluorescent tracer for simple quality inspection under black light. It is a dual-cure conformal coating, able to cure with both UV/Visible light and moisture to reach shadow areas. It’s an excellent alternative to solvated coatings providing a thin, protective
- Viscosity: 780 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Dymax
Description: Dymax Multi-Cure® 984-LVUF conformal coating is a fluorescing, single-component material formulated with no solvents added for rapid room-temperature cure when exposed to UV light. This coating has a secondary heat-cure capability which allows it to cure in areas shadowed
- Viscosity: 160 cP
- Features: Conformal / Encapsulating Coating, Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Dymax
Description: Dual-Cure 9482 conformal coating is a UV light- and moisture-cure re-workable material with no solvents added. The coating flows underneath components on printed circuit boards into shadow areas and cures with light first, then over time with ambient moisture. For easy
- Viscosity: 1,100 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993, Urethane, Conformal coating LOCTITE STYCAST UV 7993 is a conformal coating designed to provide rugged protection from moisture and harsh chemicals. It is compatible with industry standard solder masks, no-clean fluxes, metallization,
- Viscosity: 120 cP
- Features: Encapsulanting / Potting
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating cable where flexibility, high dielectric protection and heat endurance
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -56 to 200 C
- Material: Fiberglass
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Vibration: MIL STD 167, 5g's 50 to 500Hz sine and .05g²/Hz 15 to 2kHz random
- RAM: 512 to 1,000 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Operating temperature: -0°C to +55°C Vibration: MIL STD 167, 5g's 50 to 500Hz sine and
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Operating temperature: -0°C to +55°C Vibration: MIL STD 167, 5g's 50 to 500Hz sine and
- CPU Speed: 500 MHz
- RAM: 512 MB
- Flash Memory (RAM): 17,000 KB
- Communication Networks: Ethernet
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Operating temperature: -0°C to +55°C Vibration: MIL STD 167, 5g's 50 to 500Hz sine and
- CPU Speed: 1,267 MHz
- RAM: 2,000 MB
- Flash Memory (RAM): 128,000 KB
- Communication Networks: Ethernet
-
Supplier: Zippertubing Co. (The)
Description: PTG-5 is a lightweight Polytetrafluoroethyene (PTFE) Teflon coated; fine weave fiberglass glass fabric that is .005 inches thick. The material conforms to Mil-I-18746 and the Teflon coating make this material ideal for high and low temperatures and/or applications
- Sleeving: Wrap Around Sleeving
-
Supplier: Isotech, Inc.
Description: hastelloy, brass, copper and steel. Isotech offers sizes up to 24″ diameter draw with a press capacity of 150 tons. Our quality system conforms to Mil-I-45208. Hydroforming / Hydroform is a manufacturing process where fluid pressure is applied to a ductile metallic blank
- Part Diameter / Length (rectangular section): 24 inch
- Capabilities: Anodizing, Painting / Powder Coating
- Services: Engineering / Design Assistance
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: BRIM Electronics, Inc.
Description: Silicone Rubber used for our B200 series is bonded to the supporting fiberglass braid so it won't push back or peel. It is suitable for insulation of leads and connections of electrical and electronic components in applications requiring high and low temperature flexibility. It
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: -70 to 200 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
Find Suppliers by Category Top
Featured Products Top
-
Approvals Dual-Cure 9483 meets key international standards and OEM specifications, including: UL 94V-0 (flammability rating) UL 746E (electrical insulation) MIL-I-46058C (military (read more)
Browse Conformal Coatings Datasheets for Dymax -
and easily remove it using a suitable cleaner. Key Features Meets requirements of MIL-I-46058C and IPC-CC- 830 Removable with solvent cleaner for rework Temperature range -55 to +130 C RoHS compliant Can be soldered (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
10 to 40 μm film thickness in a single coat i-Line/broadband sensitivity, 3:1 achievable aspect ratio No rehydration or latency delay Aqueous alkaline development (standard 0.26N TMAH) Excellent chemical resistance and residue-free removal Material uses Electroplatting RDL Microbumping (read more)
Browse Conformal Coatings Datasheets for Kayaku Advanced Materials, Inc. -
, low dielectric constant, and it is impervious to most chemicals. Permits smaller wall insulaion and therefore lighter than comparable insulations designed for the same voltages. Constructions conforms to MIL-W-81381. Std. Color: natural (Amber (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Reliably create selective conformal coatings, form-in-place gaskets, and more with a multi-purpose robotic work cell that supports full in-line assembly automation as well as single-man operation. With options for a conveyer, fiducial recognition, and an additional 5th (tilt and turn) axis, the iLX400 can tackle a wide variety of applications and make your production line more agile. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
-conductive ash. Conforms to MIL-I-3190/6 Type D Cat. C, Grade A (8000V average Dielectric Strength), & UL, IEEE Class H 200°C OPER. TEMP.: -70°C to +200°C. RoHS compliant. Std. color: White. Other colors available to order. (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
Pelonis Technologies - weather resistant fans are designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
science depends on it. That’s why Polyonics® engineered a family of 5 mil (127µm) durable nylon label materials specifically for use in cryogenic and laboratory applications (read more)
Browse Industrial Tapes Datasheets for Polyonics -
ISO 9001:2015/AS9100D NQA-1 Mil-I-45208A Boeing Company D6-82473 ITAR-Compliant Nadcap AC7130 Rev C. Nadcap AC7130/1 Rev A. (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
CONAP (R) CE-1171 (.pdf)
CONAP CE-1171 is a single-component acrylic conformal coating that has been formulated in Rule 66 exempt solvents and meets the latest requirements of MIL-I-46058C for Type AR coatings.
-
CONAP (R) CE-1170 (.pdf)
CONAP CE-1170 is a single-component air drying room temperature curing acrylic conformal coating that meets the requirements of MIL-I-46058-C for Type AR coatings.
More Information Top
-
Opinion item: cancelled US-military specifications
A typical example of this is the inactivating of MIL - I - 46058 , Conformal Coating .
-
Conformal Coating Reliability
As to your question about rework, please note that it was a recommendation in the US MIL - I - 46058 specification, that Conformal Coatings should be repairable.
Indicates content that may require registration and/or purchase.